- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Hole Diameter | Holding Type | Support Hole Diameter | Features | Length | Length - Overall | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBDLS345A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 0.748 19.00mm | - | - | RoHS Compliant | - | ||
![]() LCBS-4-5-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | 1 (Unlimited) | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | Winged | 26.4922mm | 1.043 26.50mm | 0.313 7.95mm 5/16 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBABS425A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | Nylon | 0.079 (2.01mm) | - | Richco, CBABS | Active | Not Applicable | - | Snap Lock | - | - | - | - | 0.500 12.70mm 1/2 | - | - | RoHS Compliant | - | ||
![]() CBS-TM-22-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 1999 | Richco, CBS-TM | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 52.7304mm | 2.076 52.73mm | 1.375 34.93mm 1 3/8 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() PCBEH-10-01 Essentra Components | In Stock | - | - | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, PCBEH | Active | Not Applicable | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | - | 32.7914mm | 1.291 32.80mm | 0.661 16.80mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | Non-RoHS Compliant | - | ||
![]() CBS-TFM-8-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Stud | Threaded Stud | Nylon | - | 2004 | Richco, CBS-TFM | Active | 1 (Unlimited) | - | Threaded Stud | - | 6-32 Thread | 12.7mm | 0.799 20.30mm | 0.500 12.70mm 1/2 | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-3-HT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | 23.2918mm | 0.917 23.30mm | 0.188 4.78mm 3/16 | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | RoHS Compliant | - | ||
![]() LCBS-4-HT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | 24.892mm | 0.980 24.90mm | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | RoHS Compliant | - | ||
![]() LCCBS-TF-10-19 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | - | - | Richco, LCCBS-TF | Active | Not Applicable | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | 6-32 Thread, Winged | 22.6822mm | 0.893 22.69mm | 0.672 17.07mm | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBSA-6-20-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | 52.8066mm | 2.079 52.80mm | 1.250 31.75mm 1 1/4 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() CBS-14-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | 37.3888mm | 1.472 37.40mm | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() PSM-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2007 | Richco, PSM | Active | Not Applicable | 3.175 mm | Resting Mount | - | Winged | 20.8026mm | 0.819 20.80mm | 0.563 14.30mm 9/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() LCBS-7-3-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 0.188 4.78mm 3/16 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBS-TMM-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, CBS-TMM | Active | Not Applicable | - | Threaded Stud | - | 6-32 Thread | - | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-L-6-01 Essentra Components | In Stock | - | - | 3 Weeks | Screw | Screw Mount | Nylon | 0.138 (3.50mm) | - | Richco, LCBS-L | Active | Not Applicable | 3.2004 mm | Snap Lock | 0.126 (3.20mm) | - | - | - | 0.374 9.50mm | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CRCBSRE-4-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | Nylon | - | - | Richco, CRCBSRE | Active | Not Applicable | - | Snap Fit | - | Reverse Mounting | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() LCBSA-6-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | 30.607mm | 1.205 30.60mm | 0.375 9.53mm 3/8 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() RLCBSK-14-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.213 (5.40mm) | 2012 | Richco, RLCBSK | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | 23.0886mm | 0.909 23.10mm | 0.551 14.00mm | 0.063 1.60mm | 0.063 1.60mm | RoHS Compliant | - | ||
![]() CBABS335A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | Nylon | - | - | Richco, CBABS | Active | Not Applicable | - | Snap Lock | 0.100 (2.54mm) | - | - | - | 0.750 19.05mm 3/4 | 0.064 1.63mm | - | RoHS Compliant | - | ||
![]() CBDLS105A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | 0.062 1.57mm 1/16 | RoHS Compliant | - |