- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Brand | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Manufacturer | Material-Core | Mfr | Package | Power Dissipation (Max) | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Technology | Shielding | Current Rating | Military Standard | Failure Rate | Inductance | DC Resistance (DCR) | Accessory Type | Q @ Freq | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Product Type | Outside Diameter | FET Feature | Product | Features | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9020 interlight | In Stock | - | - | - | - | - | 0603 (1608 Metric) | 0603 | - | RN73R1J | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | ±25ppm/°C | - | 102 Ohms | - | - | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.022 (0.55mm) | - | AEC-Q200 | ||
![]() 9047 interlight | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | Retail Package | - | Active | Non-Compliant | - | Tape & Reel | - | - | 1 % | - | - | 100 ppm/°C | - | 18.7 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | ||
![]() RS-5017-0687 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 1GHz | - | 50MHz | 4.3 mm | Unavailable | Heyco | Non-Magnetic | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 734mA | - | - | 10nH | 130 mOhm Max | - | 30 @ 50MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 9.5 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 17.4 mm | -- | ||
![]() RS-5019-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 33MHz | - | 2.52MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 189mA | - | - | 10µH | 2.1 Ohm Max | - | 30 @ 2.52MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 15.9 mm | -- | ||
![]() RS-5019-0937 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 180MHz | - | 25.2MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 450mA | - | - | 560nH | 550 mOhm Max | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 23.8 mm | -- | ||
![]() RS-5019-0812 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 400MHz | - | 25.2MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 518mA | - | - | 180nH | 280 mOhm Max | - | 30 @ 25.2MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-5021-0687 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 60MHz | - | 7.96MHz | 5.6 mm | Unavailable | Heyco | Iron Powder | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 260mA | - | - | 3.3µH | 1.2 Ohm Max | - | 30 @ 7.96MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 17.4 mm | -- | ||
![]() RS-5021-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 1GHz | - | 50MHz | 5.6 mm | Unavailable | Heyco | Non-Magnetic | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 450mA | - | - | 68nH | 360 mOhm Max | - | 30 @ 50MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 19.1 mm | -- | ||
![]() RS-5021-0875 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 75MHz | - | 7.96MHz | 5.6 mm | Unavailable | Heyco | Iron Powder | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 320mA | - | - | 2.2µH | 1 Ohm Max | - | 30 @ 7.96MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 22.2 mm | -- | ||
![]() RS-5021-1000 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 2220 (5650 Metric) | 2220 (5650 Metric) | Nylon | - | Heyco | - | - | EAR99 | 5000 | 4.8MHz | - | 796kHz | 5.6 mm | Unavailable | Heyco | -- | - | - | - | - | Details | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | - | - | -- | - | - | - | - | Natural | - | Hardware | - | Unshielded | 210mA | - | - | 150µH | 2.2 Ohm Max | - | 20 @ 796kHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.165 (4.20mm) | 25.4 mm | -- | ||
![]() RS-5025-0875 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | Heyco | - | - | EAR99 | 10000 | 33MHz | - | 2.52MHz | 6.5 mm | Unavailable | Heyco | Iron Powder | - | - | - | - | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | Natural | - | Hardware | - | Unshielded | 189mA | - | - | 10µH | 2.1 Ohm Max | - | 30 @ 2.52MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.095 (2.41mm) | 22.2 mm | -- | ||
![]() RS-5025-1000 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 2220 (5650 Metric) | 2220 (5650 Metric) | Nylon | - | Heyco | - | - | EAR99 | 5000 | 24MHz | - | 7.96MHz | 6.5 mm | Unavailable | Heyco | -- | - | - | - | - | Details | -40°C ~ 125°C | Tape & Reel (TR) | IMC-2220 | 0.221 L x 0.197 W (5.61mm x 5.00mm) | ±10% | Active | - | - | -- | - | - | - | - | Natural | - | Hardware | - | Unshielded | 810mA | - | - | 6.8µH | 150 mOhm Max | - | 10 @ 7.96MHz | - | - | - | -- | - | - | - | - | Standoffs, Spacers & Supports | 12.7 mm | - | Spacers | - | Standoffs & Spacers | - | 0.165 (4.20mm) | 25.4 mm | -- | ||
![]() RS-5025-0750 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | - | - | - | EAR99 | - | 700MHz | - | 50MHz | - | Unavailable | - | Non-Magnetic | - | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | - | - | Wirewound | - | - | - | - | - | - | - | - | Unshielded | 450mA | - | - | 100nH | 440 mOhm Max | - | 30 @ 50MHz | - | - | - | -- | - | - | - | - | - | 12.7 mm | - | Spacers | - | - | - | 0.095 (2.41mm) | 19.1 mm | -- | ||
![]() RS-1809-0375 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 70A (Tc) | 10V | EAR99 | 15000 | - | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | 176W (Tc) | - | Details | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | - | - | - | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 13.5 mOhm @ 25A, 10V | 4V @ 50µA | - | 2570pF @ 25V | 59nC @ 10V | 85V | ±20V | Standoffs, Spacers & Supports | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 9.5 mm | - | ||
![]() RS-1809-0187 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 220A (Tc) | 10V | EAR99 | 15000 | - | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | 480W (Tc) | - | Details | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | - | - | - | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 4.5 mOhm @ 25A, 10V | 4V @ 250µA | - | 7700pF @ 25V | 165nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 4.7 mm | - | ||
![]() RS-1811-0437 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-220-3 | TO-220AB | Nylon | - | Heyco | 160A (Tc) | 10V | EAR99 | 15000 | - | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | 360W (Tc) | - | Details | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | - | - | - | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 6 mOhm @ 25A, 10V | 4V @ 250µA | - | 4950pF @ 25V | 112nC @ 10V | 75V | ±20V | Standoffs, Spacers & Supports | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 11.1 mm | - | ||
![]() RS-1809-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA (IXFK) | Nylon | - | Heyco | 32A (Tc) | 10V | EAR99 | 10000 | - | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | 416W (Tc) | - | Details | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | Round | - | - | - | - | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 160 mOhm @ 16A, 10V | 4.5V @ 4mA | - | 3950pF @ 25V | 150nC @ 10V | 500V | ±20V | Standoffs, Spacers & Supports | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 15.9 mm | - | ||
![]() RS-1809-0937 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | Nylon | - | Heyco | 16A (Tc) | 10V | EAR99 | 10000 | - | - | - | 2.3 mm | Unavailable | Heyco | - | - | - | 360W (Tc) | - | Details | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | Round | - | - | - | - | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 650 mOhm @ 8A, 10V | 5V @ 4mA | - | 4000pF @ 25V | 170nC @ 10V | 900V | ±20V | Standoffs, Spacers & Supports | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 23.8 mm | - | ||
![]() RS-1809-1000 HEYCO PRODUCTS | In Stock | - | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (IXTA) | Nylon | - | - | 152A (Tc) | 10V | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | 360W (Tc) | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | - | - | Obsolete | - | - | Round | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 7 mOhm @ 25A, 10V | 4V @ 250µA | - | 5500pF @ 25V | 114nC @ 10V | 85V | ±20V | - | 4.7 mm | -- | Spacers | - | - | - | - | 25.4 mm | - | ||
![]() RS-1811-0625 HEYCO PRODUCTS | In Stock | - | - | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | Nylon | - | Heyco | 21A (Tc) | 10V | EAR99 | 10000 | - | - | - | 2.9 mm | Unavailable | Heyco | - | - | - | 280W (Tc) | - | Details | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | - | - | Obsolete | - | - | Round | - | - | - | - | Natural | - | Hardware | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N-Channel | 250 mOhm @ 10.5A, 10V | 4.5V @ 4mA | - | 3000pF @ 25V | 84nC @ 10V | 500V | ±30V | Standoffs, Spacers & Supports | 4.7 mm | -- | Spacers | - | Standoffs & Spacers | - | - | 15.9 mm | - |