- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread Size | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Length | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBS-5-4-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | - | Nylon | 0.189 (4.80mm) | - | Richco, LCBS-5 | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | 0.250 6.35mm 1/4 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() DLCBS5-3-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | 0.138 (3.50mm) | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 3.5052 mm | Snap Lock | 0.138 (3.50mm) | Winged | - | 15.9004mm | 0.626 15.90mm | - | 0.189 4.80mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-7-7-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | 0.438 11.13mm 7/16 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-5-8-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | - | Nylon | 0.189 (4.80mm) | - | Richco, LCBS-5 | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | 0.500 12.70mm 1/2 | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBS-TM-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | 27.305mm | 1.075 27.30mm | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() SFCBS-M4-18M-01 Essentra Components | In Stock | - | - | 10 Weeks | Screw | Screw Mount | - | Nylon | - | - | Richco, SFCBS | Active | Not Applicable | M4 | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | 28.194mm | 1.110 28.20mm | 1.57mm | 0.709 18.00mm | 0.062 1.57mm 1/16 | - | - | Non-RoHS Compliant | - | ||
![]() CBLS515A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | 0.118 ~ 0.125 (3.00mm ~ 3.18mm) | - | Richco, CBLS | Active | Not Applicable | - | - | Snap Lock | 0.078 (1.98mm) | - | - | - | - | - | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-4-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | 1 (Unlimited) | - | 3.9878 mm | Snap Fit | 0.157 (3.99mm) | Winged | - | 24.8666mm | 0.984 25.00mm | - | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() 709652500 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | - | Snap Lock | - | Nylon | 0.079 (2.00mm) | - | WA-SNSN | Active | 1 (Unlimited) | - | - | Snap Lock | 0.079 (2.00mm) | - | - | - | 0.547 13.90mm | - | 0.256 6.50mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | ROHS3 Compliant | - | ||
![]() SCBS-18-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | 1999 | Richco, SCBS | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 8-32 Thread | - | 45.212mm | 1.780 45.20mm | 1.57mm | 1.125 28.58mm 1 1/8 | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() LCBSBM-3-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | 062 | Nylon | - | 2012 | Richco, LCBSBM | Active | Not Applicable | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | 13.4874mm | 0.531 13.50mm | 1.57mm | 0.188 4.78mm 3/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBLS345A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | 0.118 (3.00mm) | - | Richco, CBLS | Active | Not Applicable | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() SRSCBS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRSCBS | Active | Not Applicable | - | 4.0894 mm | Threaded Stud | - | 6-32 Thread | - | 20.2946mm | 0.799 20.30mm | - | 0.500 12.70mm 1/2 | 0.299 7.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() CBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | 34.29mm | 1.350 34.30mm | 1.57mm | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() PSD-7M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | - | Nylon | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | - | 3.0988 mm | Snap Lock | 0.122 (3.10mm) | - | - | 12.3444mm | 0.486 12.35mm | - | 0.276 7.00mm | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() SN-312 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Snap Fit | - | Nylon | 0.312 (7.92mm) Square | 2002 | Richco, SN | Active | Not Applicable | - | 7.9248 mm | Screw Mount | - | M4 Thread | 7.9248mm | 21.8948mm | 0.862 21.90mm | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() LCBS-TM-6-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | 2012 | Richco, LCBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | 27.305mm | 1.075 27.30mm | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() R6513-00 Harwin Inc. | In Stock | - | Datasheet | 13 Weeks | Screw | Screw Mount | - | Nylon | 0.142 (3.60mm) | 2003 | - | Active | 1 (Unlimited) | M4 | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | - | - | 12.7mm | - | - | 0.504 12.80mm | 0.063 1.60mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() CBS-TMM-8-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | 2010 | Richco, CBS-TMM | Active | Not Applicable | - | - | Threaded Stud | - | 6-32 Thread | - | 27.94mm | 1.100 27.94mm | - | 0.500 12.70mm 1/2 | - | - | - | RoHS Compliant | Lead Free | ||
![]() DLCBSAT-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | Richco, DLCBSAT | Active | Not Applicable | - | 2.54 mm | Snap Lock | 0.100 (2.54mm) | Winged | - | 17.526mm | 0.690 17.53mm | - | 0.313 7.95mm 5/16 | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - |