- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBSB-8-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | 015 | Nylon | 27.215542g | - | 2002 | Richco, LCBSB | Active | Not Applicable | Natural | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | 20.066mm | 22.9108mm | 89.916mm | 0.902 22.90mm | 1.57mm | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CBSB-3-01A-RT Essentra Components | In Stock | - | - | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2009 | Richco, CBSB | Active | 1 (Unlimited) | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 14.9352mm | - | 0.591 15.00mm | - | 0.188 4.78mm 3/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() TCBS-10-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 26.1112mm | - | 1.028 26.10mm | - | 0.625 15.88mm 5/8 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CBS-TM-14-01 Essentra Components | In Stock | - | - | 2 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 40.005mm | - | 1.575 40.00mm | - | 0.875 22.23mm 7/8 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() SCBST-4-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 2005 | Richco, SCBST | Active | Not Applicable | - | - | Snap Lock | - | 6-32 Thread | - | - | 6.4mm | - | - | - | 0.250 6.35mm 1/4 | - | 0.064 1.63mm | Non-RoHS Compliant | Lead Free | ||
![]() CBRLDS430A Essentra Components | In Stock | - | Datasheet | 5 Weeks | - | Snap Lock | - | Nylon | - | - | - | Richco, CBRLDS | Active | Not Applicable | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBS-TM-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 24.2062mm | - | 0.953 24.21mm | - | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CBLSP370A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | - | 0.137 (3.48mm) | 2015 | Richco, CBLSP | Active | Not Applicable | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | 0.433 11.00mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | RoHS Compliant | - | ||
![]() LMSP-7-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | 1 (Unlimited) | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 24.5618mm | - | 0.967 24.57mm | - | 0.438 11.13mm 7/16 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | Lead Free | ||
![]() LCBSBM-8-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | 13.607771g | - | 2012 | Richco, LCBSBM | Active | Not Applicable | - | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | 9.906mm | 21.4122mm | 29.972mm | 0.843 21.40mm | 1.57mm | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() PSM-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2007 | Richco, PSM | Active | Not Applicable | - | 3.175 mm | Resting Mount | - | Winged | - | - | 16.002mm | - | 0.630 16.00mm | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() CBSBT-7-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2011 | Richco, CBSBT | Active | Not Applicable | - | 2.54 mm | Snap Lock | 0.100 (2.54mm) | - | - | - | 14.732mm | - | 0.580 14.74mm | - | 0.438 11.13mm 7/16 | 0.064 1.63mm | - | RoHS Compliant | Lead Free | ||
![]() LCBSB-16-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | - | Nylon | - | - | 2009 | Richco, LCBSB | Active | Not Applicable | - | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | - | - | 25.4Mm | 35.6108mm | 17.78Mm | 1.402 35.60mm | - | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CBS-TF-M4-6-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | - | - | 2011 | CBS-TF | Active | Not Applicable | - | 3.9624 mm | Snap Fit | 0.156 (3.96mm) 5/32 | M4 Thread | - | - | 19.7104mm | - | 0.776 19.70mm | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CBDLS235A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | Richco, CBDLS | Active | Not Applicable | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | 0.750 19.05mm 3/4 | - | - | RoHS Compliant | - | ||
![]() CBRLDS235A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | - | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | RoHS Compliant | - | ||
![]() CBLS530A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | - | 0.118 (3.00mm) | - | Richco, CBLS | Active | Not Applicable | - | - | Snap Lock | - | - | - | - | - | - | - | - | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBABS110A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | - | Nylon | - | 0.137 (3.48mm) | - | Richco, CBABS | Active | Not Applicable | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLS525A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | - | 0.118 (3.00mm) | - | Richco, CBLS | Active | Not Applicable | - | - | Snap Lock | - | - | - | - | - | - | - | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBRLDS245A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | - | Nylon | - | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | - | RoHS Compliant | - |