- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Length | Length - Overall | Diameter - Inside | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSPMST-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 2005 | Richco, MSPMST | Active | 1 (Unlimited) | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | M3 Thread | - | 13.208mm | 0.520 13.20mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.180 4.60mm | RoHS Compliant | - | ||
![]() LCBS-4-3-01 Essentra Components | In Stock | - | - | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, LCBS-4 | Active | Not Applicable | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | 23.3934mm | 0.921 23.40mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBABS430A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | Nylon | 0.079 (2.01mm) | - | Richco, CBABS | Active | Not Applicable | - | - | - | Snap Lock | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | - | - | RoHS Compliant | - | ||
![]() TCBN-T1-M3-6-10 Essentra Components | In Stock | - | Datasheet | 4 Weeks | Screw | Screw Mount | Nylon | 0.125 (3.18mm) 1/8 | 2009 | Richco, TCBN | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | 19.5072mm | 0.768 19.50mm | - | 0.394 10.00mm | - | 0.063 1.60mm | - | RoHS Compliant | - | ||
![]() 9028 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | Natural | 4.7498 mm | 6.6 mm | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | 7.9248mm | 0.313 7.95mm 5/16 | 3.17 mm | 0.188 4.78mm 3/16 | 1.57mm | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() SCBS-6-19 Essentra Components | In Stock | - | Datasheet | 4 Weeks | - | - | Nylon, Flame Retardant | 8-32 Thread | - | SCBS | Active | Not Applicable | - | - | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | 3.9624mm | 26.035mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.250 6.40mm 1/4 | RoHS Compliant | Lead Free | ||
![]() MSCBS- 4-01 Essentra Components | In Stock | - | - | 8 Weeks | - | Threaded Stud | Nylon | - | - | - | Active | - | - | - | - | Snap Lock | - | - | - | - | 0.900 22.86mm | - | 0.250 6.35mm 1/4 | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO05110 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALBSTO05108 Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | ALBSTO | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBSB-10-01A-RT Essentra Components | In Stock | - | - | 3 Weeks | Adhesive | Adhesive | Nylon | - | 2009 | Richco, CBSB | Active | Not Applicable | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 26.035mm | 1.028 26.10mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CBSBT-9-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, CBSBT | Active | Not Applicable | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | - | 17.9324mm | 0.706 17.92mm | - | 0.563 14.30mm 9/16 | - | 0.064 1.63mm | - | RoHS Compliant | Lead Free | ||
![]() CBS-TF-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 2011 | Richco, CBS-TF | Active | Not Applicable | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | 6-32 Thread | - | 29.3116mm | 1.154 29.30mm | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() LCBSBM-10-01A Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | Nylon | - | 2012 | Richco, LCBSBM | Active | Not Applicable | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | 24.6126mm | 0.969 24.60mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() PSE-6M-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | Nylon | - | 2012 | Richco, PSE | Active | 1 (Unlimited) | - | 4.191 mm | - | Resting Mount | 0.165 (4.20mm) | - | - | 9.906mm | 0.390 9.90mm | - | 0.236 6.00mm | - | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() CBLSP100A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBLSP | Active | Not Applicable | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | 1.181 30.00mm | - | - | - | RoHS Compliant | - | ||
![]() CCBSBT- 6-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | Nylon | - | - | Richco, CCBST | Active | Not Applicable | - | - | - | Snap Fit | 0.100 (2.54mm) | - | - | - | 0.517 13.13mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() PSB-6M-19A2-RT Essentra Components | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | Nylon | - | 2008 | Richco, PSB | Active | 1 (Unlimited) | - | - | - | Resting Mount | - | - | - | 5.9944mm | 0.236 6.00mm | - | 0.236 6.00mm | - | - | - | RoHS Compliant | - | ||
![]() PSC-2 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, PSC | Active | 1 (Unlimited) | - | 4.7498 mm | - | Resting Mount | - | Spring Action, Winged | - | 20.8026mm | 0.819 20.80mm | - | 0.500 12.70mm 1/2 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() PSD-10M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | Nylon | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | - | 3.0988 mm | - | Snap Lock | 0.122 (3.10mm) | - | - | 15.3416mm | 0.604 15.35mm | - | 0.394 10.00mm | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() TCEHCBS-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | 0.120 (3.05mm) | 2002 | Richco, TCEHCBS | Active | Not Applicable | - | 3.048 mm | - | Corner, Edge Holding | - | - | 3.048mm | 15.875mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free |