- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Holding Type | Support Hole Diameter | Features | Length - Overall | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 702942000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Snap Fit | Nylon | 0.232 (5.90mm) | - | WA-SNSR | Active | 1 (Unlimited) | Snap Fit | 0.232 (5.90mm) | - | 0.571 14.50mm | 0.437 11.10mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 709445200 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Lock | Nylon | 0.217 (5.50mm) | - | WA-SNFR | Active | 1 (Unlimited) | Snap Fit | 0.157 (4.00mm) | - | 0.576 14.62mm | 0.236 6.00mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | ROHS3 Compliant | ||
![]() 709447600 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Lock | Nylon | 0.217 (5.50mm) | - | WA-SNFR | Active | 1 (Unlimited) | Snap Fit | 0.157 (4.00mm) | - | 1.048 26.62mm | 0.709 18.00mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | ROHS3 Compliant | ||
![]() 709406000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Lock | Nylon | 0.189 (4.80mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Fit | 0.157 (4.00mm) | - | 1.697 43.10mm | 1.000 25.40mm 1 | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.031 ~ 0.079 0.80mm ~ 2.00mm | ROHS3 Compliant | ||
![]() 701524000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Fit | Nylon | 0.157 (4.00mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Fit | 0.157 (4.00mm) | - | 0.697 17.70mm | 0.413 10.50mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 701525000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Fit | Nylon | 0.157 (4.00mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Fit | 0.157 (4.00mm) | - | 0.835 21.20mm | 0.551 14.00mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 701521000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Fit | Nylon | 0.157 (4.00mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Fit | 0.157 (4.00mm) | - | 0.441 11.20mm | 0.157 4.00mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 701516500 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Fit | Nylon | 0.126 (3.20mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Fit | 0.126 (3.20mm) | - | 1.165 29.60mm | 0.874 22.20mm | 0.063 1.60mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 709851000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw Mount | Nylon | 0.402 (10.20mm) | - | WA-SNRM | Active | 1 (Unlimited) | Snap Lock | 0.157 (4.00mm) | - | 0.783 19.90mm | 0.374 9.50mm | 0.063 1.60mm | - | ROHS3 Compliant | ||
![]() 709624200 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Lock | Nylon | 0.157 (4.00mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Lock | 0.157 (4.00mm) | - | 1.724 43.80mm | 1.339 34.00mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 709616200 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Lock | Nylon | 0.189 (4.80mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Lock | 0.157 (4.00mm) | - | - | 0.181 4.60mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | 0.031 ~ 0.087 0.80mm ~ 2.20mm | ROHS3 Compliant | ||
![]() 701519000 Würth Elektronik | In Stock | - | Datasheet | 13 Weeks | Snap Fit | Nylon | 0.126 (3.20mm) | - | WA-SNSN | Active | 1 (Unlimited) | Snap Fit | 0.126 (3.20mm) | - | 1.791 45.50mm | 1.500 38.10mm | 0.063 1.60mm | 0.063 1.60mm | ROHS3 Compliant | ||
![]() 702942500 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Snap Fit | Nylon | 0.232 (5.90mm) | - | WA-SNSR | Active | 1 (Unlimited) | Snap Fit | 0.232 (5.90mm) | - | 0.634 16.10mm | 0.500 12.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 702936000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Snap Fit | Nylon | 0.189 (4.80mm) | - | WA-SNSR | Active | 1 (Unlimited) | Snap Fit | 0.189 (4.80mm) | - | 0.760 19.30mm | 0.626 15.90mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | ROHS3 Compliant | ||
![]() 709264000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw Mount | Nylon | 0.276 (7.00mm) | - | WA-SNAD | Active | 1 (Unlimited) | Snap Lock | 0.157 (4.00mm) | - | 0.815 20.70mm | 0.421 10.70mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | ROHS3 Compliant | ||
![]() 709266000 Würth Elektronik | In Stock | - | Datasheet | 10 Weeks | Screw Mount | Nylon | 0.276 (7.00mm) | - | WA-SNAD | Active | 1 (Unlimited) | Snap Lock | 0.157 (4.00mm) | - | 1.067 27.10mm | 0.673 17.10mm | 0.047 ~ 0.067 1.20mm ~ 1.70mm | - | ROHS3 Compliant | ||
![]() EHCBS-6-8-19 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | EHCBS | Active | Not Applicable | Edge Holding | 0.156 (3.96mm) 5/32 | - | - | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | ||
![]() EHCBS-7-5-19 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | EHCBS | Active | Not Applicable | Edge Holding | 0.156 (3.96mm) 5/32 | - | - | 0.313 7.95mm 5/16 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | ||
![]() MSPM-22-19 Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Nylon, Flame Retardant | 0.125 (3.18mm) 1/8 | - | MSPM | Active | Not Applicable | Snap Fit | 0.125 (3.18mm) 1/8 | - | - | 1.375 34.93mm 1 3/8 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | ||
![]() TCBNS-M3-3 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Snap Lock | Nylon | 0.118 (3.00mm) | 2012 | TCBNS | Active | 1 (Unlimited) | Threaded Stud | - | M3 Thread | 0.512 13.00mm | 0.118 3.00mm | 0.236 6.00mm | 0.063 1.60mm | RoHS Compliant |