- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Hole Diameter | Holding Type | Support Hole Diameter | Features | Length | Length - Overall | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 27MTP00187 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSC-4 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, PSC | Active | 1 (Unlimited) | 4.7498 mm | Resting Mount | - | Spring Action, Winged | 27.2034mm | 1.071 27.20mm | 0.750 19.05mm 3/4 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() CBDLS375A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 1.378 35.00mm | - | - | RoHS Compliant | - | ||
![]() LCCBS-TF-14-19 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | - | - | Richco, LCCBS-TF | Active | Not Applicable | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | 6-32 Thread, Winged | 29.0068mm | 1.142 29.00mm | 0.922 23.42mm | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CBDLS555A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.118 (3.00mm) | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | 0.047 ~ 0.078 1.19mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CRCBSRE-3-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | Nylon | - | 2011 | Richco, CRCBSRE | Active | Not Applicable | - | Snap Fit | - | Reverse Mounting | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() CBDLS120A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() CBRLDS035A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SCBST-6-01 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, SCBST | Active | Not Applicable | - | Snap Lock | - | 6-32 Thread | 9.5mm | - | 0.375 9.53mm 3/8 | - | 0.064 1.63mm | Non-RoHS Compliant | Lead Free | ||
![]() LCCBS-TF-16-01 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | - | - | Richco, LCCBS-TF | Active | Not Applicable | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | 6-32 Thread, Winged | 30.988mm | 1.220 31.00mm | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCCBS-TF-16-19 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | - | - | Richco, LCCBS-TF | Active | Not Applicable | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | 6-32 Thread, Winged | 30.988mm | 1.220 31.00mm | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCCBS-TF-12-19 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | - | - | Richco, LCCBS-TF | Active | Not Applicable | 4.7498 mm | Snap Lock | 0.187 (4.75mm) 3/16 | 6-32 Thread, Winged | 25.8318mm | 1.017 25.83mm | 0.797 20.24mm | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CBS-TM-8-19 Essentra Components | In Stock | - | - | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, CBS-TM | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 30.5054mm | 1.201 30.50mm | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CBLSP315A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.137 (3.48mm) | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBPS060A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco | Active | Not Applicable | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 0.945 24.00mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBDLS620A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.137 (3.48mm) | - | Richco, CBDLS | Active | Not Applicable | - | Snap Lock | 0.137 (3.48mm) | - | - | - | 0.250 6.35mm 1/4 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() CBLSP110A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLSP115A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLSP120A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBLSP | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBRLDS070A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | RoHS Compliant | - |