- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Thread Size | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Panel Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCBN-T1-M3-6-20 Essentra Components | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | Nylon | 0.125 (3.18mm) 1/8 | 2009 | TCBN | Active | 1 (Unlimited) | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | 29.4894mm | - | 1.161 29.50mm | - | 0.787 20.00mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() CPST-9-01 Essentra Components | In Stock | - | - | 3 Weeks | - | Snap Lock | Nylon | 0.100 (2.54mm) | - | Richco, CPST | Active | 1 (Unlimited) | - | - | 2.54 mm | - | Resting Mount | - | - | - | 17.8816mm | - | 0.704 17.87mm | - | 0.563 14.30mm 9/16 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() CBRLDS085A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBRLDS080A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.216 (5.49mm) | - | Richco, CBRLDS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLSP095A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBLSP | Active | Not Applicable | - | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBLS125A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | Richco, CBLS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.137 (3.48mm) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBDLS550A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.118 (3.00mm) | - | Richco, CBDLS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | 0.630 16.00mm | - | - | 0.047 ~ 0.078 1.19mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBABS410A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | Nylon | 0.079 (2.01mm) | - | Richco, CBABS | Active | Not Applicable | - | - | - | - | Snap Lock | - | - | - | - | - | - | - | 0.250 6.35mm 1/4 | - | - | - | - | RoHS Compliant | - | ||
![]() LCBS-5-20-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | Nylon | 0.189 (4.80mm) | - | Richco, LCBS-5 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | 1.250 31.75mm 1 1/4 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CRCBSRE-8-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | Nylon | - | - | Richco, CRCBSRE | Active | Not Applicable | - | - | - | - | Snap Fit | - | Reverse Mounting | - | - | - | - | - | 0.500 12.70mm 1/2 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CBDLS350A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, CBDLS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | - | - | - | 0.787 20.00mm | - | 0.062 ~ 0.071 1.57mm ~ 1.80mm | 0.031 ~ 0.087 0.79mm ~ 2.20mm | - | RoHS Compliant | - | ||
![]() CBDLS125A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBDLS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() CBS-TMM-16-01 Essentra Components | In Stock | - | - | 3 Weeks | - | Threaded Stud | Nylon | - | - | Richco, CBS-TMM | Active | Not Applicable | - | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | - | 1.600 40.64mm | - | 1.000 25.40mm 1 | - | - | - | - | RoHS Compliant | - | ||
![]() CBABS420A Essentra Components | In Stock | - | - | 5 Weeks | - | Adhesive | Nylon | 0.079 (2.01mm) | - | Richco, CBABS | Active | Not Applicable | - | - | - | - | Snap Lock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CBDLS560A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | 0.118 (3.00mm) | - | Richco, CBDLS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.118 (3.00mm) | - | - | - | - | - | - | - | - | - | 0.047 ~ 0.078 1.19mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() LCBS-5-22-01 Essentra Components | In Stock | - | - | 10 Weeks | - | Snap Lock | Nylon | 0.189 (4.80mm) | - | Richco, LCBS-5 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | 1.375 34.93mm 1 3/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBDLS115A Essentra Components | In Stock | - | - | 5 Weeks | - | Snap Lock | Nylon | - | - | Richco, CBDLS | Active | Not Applicable | - | - | - | - | Snap Lock | 0.157 (3.99mm) | - | - | - | - | - | - | - | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBS-L-7-01 Essentra Components | In Stock | - | - | 2 Weeks | Screw | Screw Mount | Nylon | 0.138 (3.50mm) | - | Richco, LCBS-L | Active | Not Applicable | - | - | 3.2004 mm | - | Snap Lock | 0.126 (3.20mm) | - | - | - | - | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() MSCBS-10-01 Essentra Components | In Stock | - | - | 2 Weeks | External | Threaded Stud | Nylon | - | - | - | Active | - | Natural | M4 | 4 mm | 15.9 mm | Snap Lock | - | - | 15.875mm | 15.9mm | 7.9mm | - | 1.57mm | 0.625 15.88mm 5/8 | 1.57mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() DLCBSAT-2-01 Essentra Components | In Stock | - | - | 2 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | - | Richco, DLCBSAT | Active | Not Applicable | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | 12.7762mm | - | 0.503 12.78mm | - | 0.125 3.18mm 1/8 | - | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free |