- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Inside Diameter | Itar Registered | Manufacturer | Material-Core | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Gender | Subcategory | Shielding | Current Rating | Inductance | Plating | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Thread Size | Product Type | Outside Diameter | Product | Features | Product Category | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS-2517-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | - | EAR99 | - | 6MHz | - | 1MHz | - | Unavailable | - | -- | - | -40°C ~ 85°C | Tape & Reel (TR) | ISC-1008 | 0.142 L x 0.142 W (3.60mm x 3.60mm) | ±20% | Active | Wirewound | - | - | - | Shielded | 60mA | 120µH | - | 6.2 Ohm Max | 45 @ 1MHz | -- | - | - | 6.4 mm | Spacers | - | - | 0.106 (2.70mm) | 12.7 mm | -- | ||
![]() RS-3714-0125 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | Heyco | EAR99 | 15000 | 14MHz | - | 1MHz | 3.6 mm | Unavailable | Heyco | -- | Details | -40°C ~ 85°C | Tape & Reel (TR) | ISC-1008 | 0.142 L x 0.142 W (3.60mm x 3.60mm) | ±20% | Active | Wirewound | Natural | - | Hardware | Shielded | 110mA | 47µH | - | 2.5 Ohm Max | 45 @ 1MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.106 (2.70mm) | 3.2 mm | -- | ||
![]() RS-3111-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | EAR99 | - | 40MHz | - | 7.96MHz | - | Unavailable | - | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | - | - | Shielded | 205mA | 6.8µH | - | 1.6 Ohm Max | 30 @ 7.96MHz | -- | - | - | 7.9 mm | Spacers | - | - | 0.095 (2.41mm) | 11.1 mm | -- | ||
![]() RS-3111-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 27MHz | - | 7.96MHz | 2.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 285mA | 6.8µH | - | 1.2 Ohm Max | 50 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 12.7 mm | -- | ||
![]() RS-3111-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 45MHz | - | 7.96MHz | 2.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 355mA | 3.3µH | - | 800 mOhm Max | 50 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 9.5 mm | -- | ||
![]() RS-2517-0812 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 110MHz | - | 7.96MHz | 4.3 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Shielded | 390mA | 1.2µH | - | 650 mOhm Max | 30 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 6.4 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 20.6 mm | -- | ||
![]() RS-3117-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 20MHz | - | 2.52MHz | 4.3 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 250mA | 10µH | - | 1.6 Ohm Max | 50 @ 2.52MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 12.7 mm | -- | ||
![]() RS-3117-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | EAR99 | - | 110MHz | - | 7.96MHz | - | Unavailable | - | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±5% | Active | Wirewound | - | - | - | Shielded | 390mA | 1.2µH | - | 650 mOhm Max | 30 @ 7.96MHz | -- | - | - | 7.9 mm | Spacers | - | - | 0.095 (2.41mm) | 11.1 mm | -- | ||
![]() RS-3119-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 100MHz | - | 7.96MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 450mA | 1µH | - | 500 mOhm Max | 50 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 12.7 mm | -- | ||
![]() RS-3119-0625 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 60MHz | - | 7.96MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 390mA | 1.8µH | - | 650 mOhm Max | 50 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 15.9 mm | -- | ||
![]() RS-3114-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 40MHz | - | 7.96MHz | 3.6 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 330mA | 3.9µH | - | 900 mOhm Max | 50 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 11.1 mm | -- | ||
![]() RS-3119-0750 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 10000 | 100MHz | - | 7.96MHz | 4.9 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | IMC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Active | Wirewound | Natural | - | Hardware | Unshielded | 450mA | 1µH | - | 500 mOhm Max | 50 @ 7.96MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 19.1 mm | -- | ||
![]() RS-3714-0375 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | Nonstandard | -- | Nylon | Heyco | EAR99 | 15000 | -- | - | 2.52MHz | 3.6 mm | Unavailable | Heyco | Ferrite | Details | -40°C ~ 125°C | - | IDCP-3020 | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±10% | Active | Wirewound | Natural | - | Hardware | Unshielded | 2.3A | 10µH | - | 70 mOhm Max | -- | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | -- | Standoffs & Spacers | 0.217 (5.50mm) | 9.5 mm | -- | ||
![]() RS-3714-0437 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | Nylon | Heyco | EAR99 | 15000 | 22MHz | - | 2.52MHz | 3.6 mm | Unavailable | Heyco | Iron Powder | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1812 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | Wirewound | Natural | - | Hardware | Shielded | 265mA | 12µH | - | 1 Ohm Max | 50 @ 2.52MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.134 (3.40mm) | 11.1 mm | -- | ||
![]() RS-3714-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 700MHz | - | 50MHz | 3.6 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Natural | Female / Female | Hardware | Shielded | 450mA | 100nH | - | 500 mOhm Max | 36 @ 50MHz | -- | Unthreaded | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 9.5 mm | -- | ||
![]() RS-3717-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | - | EAR99 | - | 470MHz | - | 25.2MHz | - | Unavailable | - | Iron Powder | - | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | - | - | - | Shielded | 600mA | 150nH | - | 200 mOhm Max | 40 @ 25.2MHz | -- | - | - | 9.5 mm | Spacers | - | - | 0.095 (2.41mm) | 7.9 mm | -- | ||
![]() RS-3714-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 1GHz | - | 50MHz | 3.6 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Natural | - | Hardware | Shielded | 530mA | 39nH | - | 240 mOhm Max | 40 @ 50MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 7.9 mm | -- | ||
![]() RS-5014-0187 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 900MHz | - | 50MHz | 3.6 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±10% | Active | Wirewound | Natural | - | Hardware | Shielded | 460mA | 82nH | - | 450 mOhm Max | 38 @ 50MHz | -- | - | Standoffs, Spacers & Supports | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 4.7 mm | -- | ||
![]() RS-3114-0500 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 10000 | 1GHz | - | 50MHz | 3.6 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Natural | - | Hardware | Shielded | 530mA | 39nH | - | 240 mOhm Max | 40 @ 50MHz | -- | - | Standoffs, Spacers & Supports | 7.9 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 12.7 mm | -- | ||
![]() RS-3719-0312 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | Nylon | Heyco | EAR99 | 15000 | 1GHz | - | 50MHz | 4.9 mm | Unavailable | Heyco | Non-Magnetic | Details | -55°C ~ 125°C | Tape & Reel (TR) | ISC-1210 | 0.126 L x 0.098 W (3.20mm x 2.49mm) | ±20% | Active | Wirewound | Natural | - | Hardware | Shielded | 475mA | 68nH | - | 350 mOhm Max | 40 @ 50MHz | -- | - | Standoffs, Spacers & Supports | 9.5 mm | Spacers | - | Standoffs & Spacers | 0.095 (2.41mm) | 7.9 mm | -- |