- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Material | Housing Material | Jacket (Insulation) Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Alternate PN | Brand | Cable Types | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Head Diameter (mm) | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Mated Stacking Heights | Mounting Hole Diameter mm | Mounting Hole Size | RoHS | Torque-Screw | Tradename | Unit Weight | Voltage-Input | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Voltage - Supply | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Base Part Number | Insulation Color | Contact Finish | Termination Style | Number of Outputs | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Actuator Type | Output Type | Overall Contact Length | Wire Gauge | Row Spacing | Note | Illumination Voltage (Nominal) | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Number of Poles | Illumination | Breaker Type | Contact Mating Finish | Voltage - Output | Wire Gauge or Range - AWG | Contact Termination | Positions Per Level | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Density | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | 1st Connector | 2nd Connector | Screw Size | Wavelength | Insertion Loss | Cable Diameter | Outside Diameter | Fiber Type | Voltage - Peak Reverse (Max) | Color - Connectors | Return Loss | Voltage - Clamping | Color - Cable | Bend Radius | Proximity Detection | Product | Features | Product Category | Length | Contact Finish Thickness | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Overall | Height Above Board | Head Height | Material Flammability Rating | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9049 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (6x6) | Nylon 6 UL V-2 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | 5000 | 6.4 | - | - | Heyco | - | 3.6 | 3.6 mm | Details | - | HEYClip | 0.070548 oz | 8 V ~ 14 V | - | - | -20°C ~ 85°C | -- | -- | - | Active | - | - | - | Snap In | - | White | Converter, Satellite Set-Top Box Designs | - | - | Hardware | - | - | - | - | - | - | 1 | - | - | - | ISL6422 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.3 V ~ 18.3 V, 14.3 V ~ 19.3 V | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | -40C to +115C | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | - | - | - | Rivets | - | Screws & Fasteners | 0.20 | - | - | - | - | - | - | 0.06 | - | - | - | ||
![]() 9052 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Polyurethane | - | - | - | - | - | PR 142-146 BLACK | Heyco | - | - | - | - | - | - | 5000 | 6.4 | - | -- | Heyco | - | 3.6 | 3.6 mm | Non-Compliant | - | HEYClip | 0.070548 oz | - | - | - | - | Bulk | CONFOR™ EG | 1.00 W x 1.00 L (25.4mm x 25.4mm) | Active | -- | - | - | Snap Rivet | - | Pink | - | - | - | Hardware | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | 96.1 kg/m³ | - | - | -40C to +115C | - | - | - | - | - | - | - | 6.4 mm | - | - | - | - | - | - | - | - | Rivets | - | Screws & Fasteners | 0.24 | - | 0.750 (19.05mm) | - | - | - | - | 0.06 | UL94 HF-1 | - | - | ||
![]() 10678 HEYCO PRODUCTS | In Stock | - | - | Through Hole | - | - | - | Nylon | Polyamide (PA46), Nylon 4/6 | - | - | - | - | HSCBS-04 | - | - | - | - | Brass | -- | 15A | - | - | - | - | - | - | - | - | - | -- | - | - | - | 600V | - | -40°C ~ 105°C | Tray | ELLH | - | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Black | - | - | - | - | - | 0.400 (10.16mm) | - | - | -- | -- | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 1 | - | - | - | - | - | - | - | Tin | - | -- | - | 7 | - | -- | Vertical | -- | - | -- | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | Supports | -- | - | 6.4 mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | ||
![]() 10694 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | - | DFS | Nylon | - | - | - | - | - | HSCBS1-632-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | Active | - | - | - | Threaded Male | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | DF1508 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10µA @ 800V | 1.1V @ 1.5A | - | - | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10238 HEYCO PRODUCTS | In Stock | - | - | Through Hole | - | - | - | Nylon | Thermoplastic | - | Brass - Tin Plated | Steel - Nickel Plated | Steel - Nickel Plated | HPS-08 | Heyco | - | - | - | - | - | - | 10000 | - | - | - | Heyco | - | - | - | Details | 0.62 Nm (5.5 Lb-In) | - | 0.211644 oz | - | - | - | -40°C ~ 105°C | Bulk | Euro-Mag EM2919 | - | Active | - | - | - | PCB Support | - | -- | - | - | - | Hardware | - | 0.375 (9.53mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10-20 AWG | - | - | - | 600V | - | - | 1 | 30A | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | Standoffs, Spacers & Supports | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | Interlocking (Side) | Standoffs & Spacers | 12.7 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 9063 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 6-WDFN Exposed Pad | - | 6-ODFN (2.1x2) | Nylon 6 UL V-2 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | 5000 | - | - | - | Heyco | - | - | 4.1 mm | Details | - | HEYClip | 0.105822 oz | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | Last Time Buy | - | - | - | Ambient | - | White | - | - | - | Hardware | - | - | - | 1.8 V ~ 3.6 V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Current | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | -40C to +115C | - | - | - | - | 550nm | - | - | 8 mm | - | - | - | - | - | - | - | No | Rivets | - | Screws & Fasteners | 0.28 | - | - | - | - | - | - | 0.07 | - | - | - | ||
![]() 10276 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | - | - | Nylon | - | - | - | - | - | HCBP-16 | - | - | - | - | - | - | - | - | - | - | - | - | 3mm, 3.5mm | - | - | Non-Compliant | - | - | - | - | - | - | - | Tray | IL-312 | - | Obsolete | - | - | Plug, Center Strip Contacts | PCB Support | 20 | - | - | 2 | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | Solder Retention | - | 25.4 mm | 3.90µin (0.099µm) | - | - | - | - | 0.081 (2.05mm) | - | - | - | - | ||
![]() 10166 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm, 3.5mm | - | - | - | - | - | - | - | - | - | - | Tray | IL-312 | - | Obsolete | - | - | Receptacle, Outer Shroud Contacts | PCB Support | 70 | - | - | 2 | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | Board Guide, Solder Retention | - | 12.7 mm | 3.90µin (0.099µm) | - | - | - | - | 0.104 (2.65mm) | - | - | - | - | ||
![]() 10167 HEYCO PRODUCTS | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | IL-G | - | Active | - | - | Receptacle | PCB Support | 4 | Brown | - | 1 | Friction Lock | - | Female Socket | 0.098 (2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | -- | - | 14.3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 10173 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | Square | - | Nylon | - | - | - | - | - | - | - | - | Tin | - | Copper Alloy | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 4.5mm | - | - | - | - | - | - | - | - | -- | -40°C ~ 85°C | Bulk | IL-WX | - | Active | - | Solder | Receptacle | PCB Support | 34 | - | General Purpose | 2 | Push-Pull | - | Forked | - | - | - | -- | 0.128 (3.25mm) | Board to Board | All | 0.5A | 0.031 (0.80mm) | - | Black | - | - | - | 0.049 (1.25mm) | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | Solder Retention | - | 12.7 mm | - | - | -- | -- | - | - | - | UL94 V-0 | - | - | ||
![]() 10277 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | - | Square | - | Nylon | - | - | - | - | - | HCBP-18 | - | - | Tin | - | Copper Alloy | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | 4.5mm | - | - | Non-Compliant | - | - | - | - | - | -- | -40°C ~ 85°C | Bulk | IL-WX | - | Active | - | Solder | Receptacle | PCB Support | 16 | - | General Purpose | 2 | Push-Pull | - | Forked | - | - | - | -- | 0.128 (3.25mm) | Board to Board | All | 0.5A | 0.031 (0.80mm) | - | Black | - | - | - | 0.049 (1.25mm) | -- | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | Solder Retention | - | 28.6 mm | - | - | -- | -- | - | - | - | UL94 V-0 | - | - | ||
![]() 9167 HEYCO PRODUCTS | In Stock | - | - | Through Hole, Right Angle | - | Square | - | Nylon 6 | - | - | - | - | - | PRH 122-217 | Heyco | - | Tin | 0.331 (8.40mm) | Brass | - | - | 5000 | 6 | Polybutylene Terephthalate (PBT) | - | Heyco | -- | 3.1 | 3.1 mm | Details | - | HEYClip | 0.035274 oz | - | - | -- | -40°C ~ 85°C | Bulk | IL-AG5 | - | Active | - | Solder | Header | Snap In | 7 | Black | Automotive | 1 | Push-Pull | Hardware | Male Pin | - | - | - | -- | 0.433 (11.00mm) | Board to Cable/Wire | All | 3A per Contact | 0.098 (2.50mm) | - | Green | - | - | - | -- | 0.138 (3.50mm) | Shrouded - 4 Wall | Tin | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | Rivets | Board Guide | Screws & Fasteners | 8 mm | - | - | -- | -- | - | - | - | -- | - | - | ||
![]() 9166 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | Nylon 6 | - | - | - | - | - | PRH 122-217 | Heyco | - | - | - | - | - | - | 5000 | 6 | - | -- | Heyco | - | 3.1 | 3.1 mm | Non-Compliant | - | HEYClip | 0.035274 oz | - | - | - | - | Bulk | IEG | - | Active | -- | - | - | Snap-In Rivet | - | Black | - | - | - | Hardware | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | Rivets | - | Screws & Fasteners | 8 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 10174 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Radial | - | FP-Case | Nylon | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | 10000 | - | - | -- | Heyco | - | - | 4 mm | Details | - | - | 0.246918 oz | - | - | - | - | Bulk | -- | - | Active | -- | - | - | PCB Support | - | Natural | High Voltage | - | - | Hardware | - | - | Mixed Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900V | - | - | - | Supports | - | Standoffs & Spacers | 15.9 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 10278 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | Polyethylene (PE) | - | - | - | HCBP-20 | - | Buffered Fiber | - | - | - | - | - | - | - | - | -- | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -55°C ~ 85°C | - | -- | - | Active | -- | - | - | POF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA 905 | SMA 905 | - | - | -- | 0.09 (2.2mm) | - | -- | - | Black | -- | - | Black | 25mm | - | Supports | -- | - | 31.8 mm | - | - | - | - | 11.81 (300mm) | - | - | - | - | -- | ||
![]() 10094 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | IUL | - | Active | -- | - | - | PCB Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Nylon PCB Supports | - | - | - | - | -40C to +85C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | 11.1 mm | - | - | - | - | - | - | - | - | 94V-2 | - | ||
![]() 14258 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | HMP 187-500 | Heyco | - | - | - | - | - | - | 5000 | - | - | -- | Heyco | - | - | - | Details | - | HEYClip | 0.176370 oz | - | - | - | - | - | IUL | - | Active | -- | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | Toggle | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14257 HEYCO PRODUCTS | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | HMP 187-437 | Heyco | - | - | - | - | - | - | 5000 | - | - | -- | Heyco | - | - | - | Details | - | HEYClip | 0.176370 oz | - | - | - | - | - | IUL | - | Active | -- | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 2 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10261 HEYCO PRODUCTS | In Stock | - | - | Chassis Mount | - | - | - | Nylon | - | - | - | - | - | HMCBP-24 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | IAL | - | Active | -- | - | - | PCB Support | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | - | - | - | - | Lever | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 3 | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | 38.1 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 10768 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | Nylon | - | - | - | - | - | HSCBS8-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | Threaded Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | - | 25.4 mm | - | - | - | - | - | - | - | - | - | - |