- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Thread Size | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DLMSPM-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | Male to Male | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | 11.126mm | 18.288mm | 3.175mm | 0.720 18.30mm | - | 1.57mm | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SP3-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, SP3 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | 15.9Mm | 23.8506mm | 6.35Mm | - | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MSPM-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | - | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | - | 12.7mm | 20.0914mm | 3.175mm | 0.791 20.10mm | - | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SCBS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | 1999 | Richco, SCBS | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 8-32 Thread | 3.9624mm | 15.9Mm | 32.512mm | 7.874Mm | 1.280 32.50mm | - | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | - | Lead Free | ||
![]() 8885 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | - | 3.175 mm | 4.57 mm | Snap Fit | 0.125 (3.18mm) 1/8 | Tension Fit | - | 19.1mm | 26.416mm | 4.6mm | 1.040 26.42mm | - | - | 0.750 19.05mm 3/4 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() KSLSP2-10-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Slot | Key Slot | Nylon | - | 0.245 (6.25mm) | 2005 | Richco, KSLSP | Active | Not Applicable | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 23.8506mm | - | 0.939 23.85mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MSPE-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | - | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | Not Applicable | - | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 19.2024mm | - | 0.756 19.20mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LNCBS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | 2008 | Richco, LNCBS | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 45.7962mm | - | 1.803 45.80mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() SN-250 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Snap Fit | Nylon | - | 0.312 (7.92mm) Square | 2002 | Richco, SN | Active | Not Applicable | - | - | - | 7.9248 mm | - | Screw Mount | - | M4 Thread | - | - | 20.3962mm | - | 0.803 20.40mm | - | - | 0.250 6.35mm 1/4 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SRSCBS-16-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Rivet | Snap Rivet | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRSCBS | Active | Not Applicable | - | - | - | 4.0894 mm | - | Threaded Stud | - | 6-32 Thread | - | - | 32.9946mm | - | 1.299 33.00mm | - | - | 1.000 25.40mm 1 | - | 0.299 7.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SP1-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.157 (4.00mm) | 2002 | Richco, SP1 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | - | 12.7508mm | - | 0.502 12.75mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() MDLSP2-10M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.138 (3.50mm) | 2008 | Richco, MDLSP2 | Active | Not Applicable | - | - | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | - | - | 19.304mm | - | 0.760 19.30mm | - | - | 0.394 10.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRS4-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Panel, Screw | Screw Mount | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | Richco, SRS4 | Active | Not Applicable | Clear, Natural | - | M3.5 | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | 3.175mm | - | 12.7mm | 6.4mm | 0.500 12.70mm 1/2 | 3.2 mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DLMSP-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | - | 0.152 (3.86mm) | 2002 | Richco, DLMSP | Active | Not Applicable | - | - | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | - | - | 19.8882mm | - | 0.783 19.87mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() 9058 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Snap in | Snap Lock | Nylon | - | 0.100 (2.54mm) | - | - | Active | 1 (Unlimited) | - | - | - | 2.54 mm | - | Resting Mount | - | - | - | - | 13.335mm | - | 0.525 13.33mm | - | - | 0.375 9.53mm 3/8 | - | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() PST-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | Nylon | - | 0.100 (2.54mm) | 2006 | Richco, PST | Active | Not Applicable | - | - | - | 2.54 mm | - | Resting Mount | - | - | 2.54mm | 4.776mm | 8.4328mm | 4.4mm | 0.332 8.43mm | - | 1.63mm | 0.188 4.78mm 3/16 | - | - | 0.064 1.63mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBSB-3-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | Nylon | 181.436948g | - | 2009 | Richco, LCBSB | Active | Not Applicable | Natural | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 7.11mm | 20.066mm | 15.0114mm | 9.525mm | 0.591 15.00mm | - | 1.57mm | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRS4-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 0.187 (4.75mm) 3/16 | 2011 | Richco, SRS4 | Active | Not Applicable | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 28.6004mm | - | 1.126 28.60mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() 1931A Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 36.1442mm | - | 1.423 36.15mm | - | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() RLCBSB-14-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | Nylon | - | 0.217 (5.50mm) | 2008 | Richco, RLCBSB | Active | 1 (Unlimited) | Beige | - | - | 5.5118 mm | - | Resting Mount | - | Locking, Reverse Mounting | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | 0.020 ~ 0.039 0.50mm ~ 1.00mm | - | RoHS Compliant | - | - |