- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Orientation | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRLAHS-10-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Rivet | Snap Rivet | - | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | - | 2011 | Richco, SRLAHS | Active | Not Applicable | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 24.2824mm | - | 0.956 24.28mm | - | 0.625 15.88mm 5/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | - | RoHS Compliant | - | - | ||
![]() 9027 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | - | Active | 1 (Unlimited) | Natural | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 6.35mm | - | 0.250 6.35mm 1/4 | - | 0.125 3.18mm 1/8 | - | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRLCBS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | - | 2009 | Richco, SRLCBS | Active | Not Applicable | Natural | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | 9.525mm | 19.7104mm | 3.963mm | 0.776 19.70mm | 1.6mm | 0.375 9.53mm 3/8 | - | 0.063 1.60mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 9055 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Snap in | Snap Lock | 125 | Nylon | - | 0.100 (2.54mm) | - | - | - | Active | 1 (Unlimited) | - | - | - | 2.54 mm | - | Resting Mount | - | - | - | - | 6.985mm | - | 0.275 6.99mm | - | 0.125 3.18mm 1/8 | - | - | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RLCBSR1-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.250 (6.35mm) 1/4 | - | 2011 | Richco, RLCBSR1 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | - | 23.241mm | - | 0.915 23.24mm | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.065 1.50mm ~ 1.65mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SP2-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2002 | Richco, SP2 | Active | Not Applicable | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 12.7mm | - | 0.502 12.75mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() PCBEH-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2002 | Richco, PCBEH | Active | 1 (Unlimited) | - | - | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | - | - | 11.9mm | 27.8892mm | 4mm | 1.098 27.90mm | - | 0.469 11.90mm | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8851 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.9878 mm | 6 mm | Snap Lock | 0.157 (3.99mm) | - | - | - | 27.5844mm | - | 1.086 27.58mm | - | 0.709 18.00mm | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSRS6-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | 0.234 (5.94mm) | - | 2007 | Richco, SSRS6 | Active | Not Applicable | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | 5.9436mm | - | 15.9004mm | - | 0.626 15.90mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() MDLSP1-06M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 4.535924g | 0.098 (2.50mm) | - | 2008 | Richco, MDLSP1 | Active | Not Applicable | - | - | - | 2.4892 mm | - | Snap Lock | 0.098 (2.50mm) | - | 2.4892mm | 5.995mm | 6mm | 4.6mm | 0.524 13.30mm | - | 0.236 6.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LCBS-2-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 4.7498mm | 4.776mm | 25.1968mm | 7.1mm | 0.992 25.20mm | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 9053 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Stud | Threaded Stud | - | Nylon | - | 3.9624 mm | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | 8-32 Thread | - | - | 38.735mm | - | 1.525 38.73mm | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | - | - | ||
![]() R6422-00 Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | - | Snap Lock | - | Nylon | - | 0.189 (4.80mm) | - | 2005 | - | Active | Not Applicable | Silver | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 38.8112mm | - | 1.528 38.80mm | - | 0.874 22.20mm | - | 0.063 1.60mm | 0.106 2.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() SP3-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | - | 2002 | Richco, SP3 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 27.051mm | - | 1.065 27.04mm | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MSPS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | - | 2011 | Richco, MSPS | Active | Not Applicable | Clear | - | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | - | - | 9.525mm | 16.7132mm | 3.963mm | 0.658 16.71mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRLAHS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | - | 2011 | Richco, SRLAHS | Active | Not Applicable | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 19.5072mm | - | 0.768 19.50mm | - | 0.438 11.13mm 7/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SP3-14-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | - | 2002 | Richco, SP3 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | 22.2Mm | 30.1498mm | 6.35Mm | 1.188 30.18mm 1 3/16 | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() CBP62-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | - | 2002 | CBP | Active | Not Applicable | - | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | - | 22.86mm | - | 0.902 22.90mm | - | 0.618 15.70mm | - | 0.060 1.50mm | 0.060 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() CBP75-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Hardware | Snap Lock | - | Nylon | 77.110703g | 0.156 (3.96mm) 5/32 | Bulk | 2002 | CBP | Active | Not Applicable | - | Male | Straight | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | - | - | 19mm | 26.2mm | - | 1.031 26.20mm | - | 0.750 19.05mm 3/4 | - | 0.060 1.50mm | 0.060 1.50mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 9046 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | - | Nylon | - | 3.9624 mm | - | - | - | Active | 1 (Unlimited) | - | - | - | 3.9624 mm | 7.9248 mm | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 32.385mm | - | 1.275 32.38mm | - | 0.875 22.23mm 7/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | - | ROHS3 Compliant | - | - |