- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8827 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | 4.7498 mm | 7.112 mm | Resting Mount | - | Winged | 7.112mm | - | 19.05mm | - | 1.030 26.17mm | - | 0.750 19.05mm 3/4 | 1.5748mm | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() SP3-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | 2002 | Richco, SP3 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 33.3502mm | - | 1.313 33.34mm | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() 9064 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Reverse | Snap Lock | - | Nylon | - | 0.213 (5.40mm) | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | 5.16 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Releasable, Reverse Mounting | - | - | 29.3878mm | - | 1.157 29.40mm | - | 0.625 15.88mm 5/8 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() CBLS50-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | Snap Lock | - | Nylon | 68.038855g | 0.187 (4.75mm) 3/16 | 2001 | CBLS | Obsolete | Not Applicable | - | Male | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | 4.75mm | 12.7mm | 31.242mm | - | 1.228 31.20mm | - | 0.500 12.70mm 1/2 | - | 0.060 1.50mm | 0.080 2.03mm | No SVHC | RoHS Compliant | - | ||
![]() SRS6-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | 0.232 (5.90mm) | 2007 | Richco, SRS6 | Active | 1 (Unlimited) | Natural | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | 3.8862mm | - | 28.575mm | - | 1.126 28.60mm | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SCBS-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 2002 | Richco, SCBS | Active | Not Applicable | - | Male to Male | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 8-32 Thread | - | - | 26.1112mm | - | 1.028 26.10mm | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() 9065 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Reverse | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Releasable, Reverse Mounting | - | - | 14.1986mm | - | 0.559 14.20mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() CPST-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.100 (2.54mm) | - | Richco, CPST | Active | Not Applicable | - | - | 2.54 mm | - | Resting Mount | - | - | - | - | 9.9314mm | - | 0.391 9.93mm | - | 0.250 6.35mm 1/4 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() SSRS8-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Resting Mount | - | Nylon | - | 0.234 (5.94mm) | 2011 | Richco, SSRS8 | Active | Not Applicable | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 28.6004mm | - | 1.126 28.60mm | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() SRSCBS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | - | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRSCBS | Active | Not Applicable | - | - | 4.0894 mm | - | Threaded Stud | - | 6-32 Thread | - | - | 23.495mm | - | 0.925 23.50mm | - | 0.625 15.88mm 5/8 | - | 0.299 7.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() R6708-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.217 (5.50mm) | 1999 | - | Active | 1 (Unlimited) | Silver | - | 3.9878 mm | 5.1 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | 8mm | 20.8026mm | 4mm | 0.819 20.80mm | - | 0.315 8.00mm | - | 0.020 ~ 0.071 0.50mm ~ 1.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() SCBSB-16-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | Adhesive | Adhesive | - | Nylon | - | - | 2002 | Richco, SCBSB | Active | 1 (Unlimited) | - | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 32.9946mm | - | 1.299 33.00mm | - | 1.000 25.40mm 1 | - | 0.299 7.60mm | - | - | Non-RoHS Compliant | - | ||
![]() RLCBSPR-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSPR | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Locking, Reverse Mounting | - | - | 15.7988mm | - | 0.622 15.80mm | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() SRS8-2-7-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | - | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | - | 14.9606mm | - | 0.589 14.95mm | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | ||
![]() SRS8-2-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | - | Nylon | - | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | - | 19.7612mm | - | 0.778 19.75mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | ||
![]() BHDL-12-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Barbed Fastener | - | Nylon | - | 0.312 (7.92mm) 5/16 | 2009 | Richco, BHDL | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 36.195mm | - | 1.425 36.20mm | - | 0.750 19.05mm 3/4 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() BHC-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Barbed Fastener | - | Nylon | - | 0.312 (7.92mm) 5/16 | 2007 | Richco, BHC | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 37.9984mm | - | 1.496 38.00mm | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() LCBS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Snap in | Snap Lock | 015 | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-7 | Active | Not Applicable | Natural | - | 3.9624 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 7.112mm | 10.9mm | 29.6926mm | 14.3mm | 1.169 29.70mm | 1.57mm | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() BHC-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Barbed Fastener | - | Nylon | - | 0.312 (7.92mm) 5/16 | 2007 | Richco, BHC | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | - | 34.798mm | - | 1.370 34.80mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() LCBS-5-HT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | - | - | 26.3906mm | - | 1.039 26.40mm | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | - | RoHS Compliant | - |