- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Hole Diameter | Contact Finish Mating | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Color | Thread Size | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBSA-3-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2010 | Richco, LCBSA-3 | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 24.4094mm | - | 0.961 24.40mm | - | 0.188 4.78mm 3/16 | - | 0.093 2.40mm 3/32 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | - | ||
![]() MSPM-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | 2002 | Richco, MSPM | Active | Not Applicable | - | Clear | - | 4.6 mm | 3.175 mm | 15.9 mm | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 15.875mm | 23.2918mm | 100mm | 0.917 23.30mm | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DLSP-1-6M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 0.156 (3.96mm) 5/32 | - | 2010 | Richco, DLSP-1 | Active | Not Applicable | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | 3.9878mm | 6mm | 16.002mm | 6mm | 0.630 16.00mm | - | 0.236 6.00mm | - | 0.063 1.60mm | 0.063 1.60mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 9066 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Reverse | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | NOT SPECIFIED | - | - | Active | 1 (Unlimited) | PCB CONNECTOR | - | - | - | 3.175 mm | 4.3434 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Releasable, Reverse Mounting | - | - | 17.3482mm | - | 0.683 17.35mm | - | 0.375 9.53mm 3/8 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() SRS8-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | 0.232 (5.90mm) | - | 2007 | Richco, SRS8 | Active | Not Applicable | - | Clear | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | 7.1374mm | - | 12.7mm | - | 0.500 12.70mm 1/2 | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-TF-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | - | 2012 | Richco, LCBS-TF | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | 3.9624mm | - | 32.4104mm | - | 1.276 32.40mm | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SN-187 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Snap Fit | - | Nylon | 0.312 (7.92mm) Square | - | 2002 | Richco, SN | Active | Not Applicable | - | - | - | - | 7.9248 mm | - | Screw Mount | - | M4 Thread | - | - | 18.796mm | - | 0.740 18.80mm | - | 0.188 4.78mm 3/16 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS | Active | Not Applicable | - | Clear | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 4.7498mm | - | 40.7924mm | - | 1.606 40.80mm | 1.57mm | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-TM-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | 015 | Nylon | - | - | 2002 | Richco, LCBS-TM | Active | Not Applicable | - | Natural | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 24.2062mm | - | 0.953 24.21mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 9025 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | 0.125 (3.18mm) 1/8 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 29.337mm | - | 1.155 29.34mm | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | - | ||
![]() SSRS4-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2007 | Richco, SSRS4 | Active | Not Applicable | - | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Stackable | 4.7498mm | - | 9.6012mm | - | 0.378 9.60mm | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TCBS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | 015 | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | - | Natural | M3.5 | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | 3.9624mm | 12.7Mm | 26.1112mm | 7.874Mm | 1.028 26.10mm | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRLAHS-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | - | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | - | 2011 | Richco, SRLAHS | Active | Not Applicable | - | - | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 33.8074mm | - | 1.331 33.80mm | - | 1.000 25.40mm 1 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | - | RoHS Compliant | - | - | ||
![]() LCBS-2-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 19.05mm | 39.497mm | 7.1mm | 1.555 39.50mm | - | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DLSP-1-25M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | 0.156 (3.96mm) 5/32 | - | 2010 | Richco, DLSP-1 | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 35.0012mm | - | 1.378 35.00mm | - | 0.984 25.00mm | - | 0.063 1.60mm | 0.063 1.60mm | - | RoHS Compliant | - | - | ||
![]() MSP-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.152 (3.86mm) | - | 2002 | Richco, MSP | Active | Not Applicable | - | - | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 32.5882mm | - | 1.283 32.60mm | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS | Active | Not Applicable | - | Natural | - | - | 3.9624 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 19.1mm | 37.6936mm | 14.3mm | 1.484 37.70mm | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 9041 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Screw Mount | - | Nylon | 3.9624 mm | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 16.51mm | - | 0.650 16.50mm | - | 0.250 6.35mm 1/4 | 1.57mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DLCBS3-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | 0.187 (4.75mm) 3/16 | - | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 26.289mm | - | 1.035 26.30mm | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-2-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | - | Richco, LCBS-2 | Active | Not Applicable | - | - | - | - | - | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | - |