- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Body Plating | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBS-2-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | Nylon, Flame Retardant | 0.187 (4.75mm) 3/16 | - | Richco, LCBS-2 | Active | Not Applicable | - | - | - | - | Arrowhead, Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() SCBSST-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 2011 | Richco, SCBSST | Active | 1 (Unlimited) | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 29.3116mm | - | 1.154 29.30mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.063 1.60mm | - | Non-RoHS Compliant | - | ||
![]() LCBSBM-9-01A-RT Essentra Components | In Stock | - | Datasheet | 2 Weeks | Adhesive | Adhesive | Nylon | - | 2012 | Richco, LCBSBM | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 23.0124mm | - | 0.906 23.00mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 37.3888mm | - | 1.472 37.40mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() TEHCBS-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | 0.118 (3.00mm) | 2007 | Richco, TEHCBS | Active | Not Applicable | Clear | - | 3.9878 mm | - | Edge Holding | 0.157 (3.99mm) | - | - | - | 23.0886mm | - | 0.909 23.10mm | - | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-7-10-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 0.625 15.88mm 5/8 | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() CBS-TMM-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, CBS-TMM | Active | Not Applicable | - | - | - | - | Threaded Stud | - | 6-32 Thread | - | - | 31.115mm | - | 1.225 31.12mm | - | - | 0.625 15.88mm 5/8 | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LCBS-8-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-8 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 49.8094mm | - | 1.961 49.80mm | - | - | 1.250 31.75mm 1 1/4 | - | 0.062 1.57mm 1/16 | 0.008 ~ 0.055 0.20mm ~ 1.40mm | - | RoHS Compliant | Lead Free | ||
![]() TCBS-16-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | - | 2002 | Richco, TCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | - | - | 35.6108mm | - | 1.402 35.60mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() SSRS8-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | Nylon | 0.234 (5.94mm) | 2011 | Richco, SSRS8 | Active | 1 (Unlimited) | Natural | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 9.6012mm | - | 0.378 9.60mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() PS-8-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2012 | Richco, PS | Active | Not Applicable | - | - | 4.7498 mm | - | Resting Mount | - | Winged | - | - | 21.1074mm | - | 0.831 21.10mm | - | - | 0.500 12.70mm 1/2 | - | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() 8880 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | 3.175 mm | 4.57 mm | Snap Fit | 0.125 (3.18mm) 1/8 | Tension Fit | - | - | 12.1158mm | - | 0.477 12.12mm | - | - | 0.188 4.78mm 3/16 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() 1933A Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | - | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | - | 42.4942mm | - | 1.673 42.50mm | - | - | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.070 1.78mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDLSP2-08M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.138 (3.50mm) | 2008 | Richco, MDLSP2 | Active | Not Applicable | - | - | 3.5052 mm | - | Snap Lock | 0.138 (3.50mm) | - | 3.5052mm | - | 17.2974mm | - | 0.681 17.30mm | - | - | 0.315 8.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() R6419-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | Standard | Snap Lock | Nylon | 0.189 (4.80mm) | 2010 | - | Active | Not Applicable | Silver | Nickel | 3.9878 mm | 10 mm | Snap Lock | 0.157 (3.99mm) | - | - | 19.1mm | 35.7124mm | 4mm | 1.406 35.70mm | - | - | 0.752 19.10mm | - | 0.063 1.60mm | 0.106 2.70mm | No SVHC | ROHS3 Compliant | - | ||
![]() DLSP-3-14M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.189 (4.80mm) | 2002 | Richco, DLSP-3 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 24.511mm | - | 0.965 24.51mm | - | - | 0.551 14.00mm | - | 0.063 1.60mm | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() SRLCBS-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Rivet | Snap Rivet | Nylon | 0.157 ~ 0.161 (4.00 ~ 4.10mm) | 2009 | Richco, SRLCBS | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 21.3106mm | - | 0.839 21.30mm | - | - | 0.438 11.13mm 7/16 | - | 0.063 1.60mm | - | - | RoHS Compliant | Lead Free | ||
![]() DLCBST-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.100 (2.54mm) | 2006 | Richco, DLCBST | Active | Not Applicable | Clear | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | 2.54mm | - | 19.9644mm | - | 0.786 19.96mm | - | 1.63mm | 0.500 12.70mm 1/2 | - | 0.064 1.63mm | 0.064 1.63mm | - | RoHS Compliant | Lead Free | ||
![]() 9084 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Adhesive | Adhesive | Nylon | - | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | - | - | - | 26.035mm | - | 1.025 26.03mm | - | - | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | ||
![]() 9038 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | Nylon | 0.169 (4.30mm) | - | - | Active | 1 (Unlimited) | Natural | - | 5.9436 mm | 7.1374 mm | Snap Lock | 0.234 (5.94mm) | - | - | - | 12.7mm | - | 0.500 12.70mm 1/2 | 4.2926 mm | - | 0.375 9.53mm 3/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | Lead Free |