- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLCBSB-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | Nylon | 0.217 (5.50mm) | 2008 | Richco, RLCBSB | Active | 1 (Unlimited) | Beige | 5.5118 mm | - | Resting Mount | - | Locking, Reverse Mounting | - | - | - | - | - | - | 0.315 8.00mm | - | - | 0.020 ~ 0.039 0.50mm ~ 1.00mm | - | RoHS Compliant | - | ||
![]() LCBS-2-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 11.1mm | 31.496mm | 7.1mm | 1.240 31.50mm | - | - | 0.438 11.13mm 7/16 | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() MSPS-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.157 (4.00mm) | 2011 | Richco, MSPS | Active | Not Applicable | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | - | 22.2mm | 29.4386mm | 100mm | 1.159 29.44mm | - | 1.57mm | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() 9036 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | Nylon | 0.153 (3.89mm) | - | - | Active | 1 (Unlimited) | Natural | 5.9436 mm | 7.1374 mm | Snap Lock | 0.234 (5.94mm) | - | - | 19.05mm | - | 0.750 19.05mm 3/4 | 3.8862 mm | - | 0.625 15.88mm 5/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | ||
![]() MSPMST-9-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Stud | Threaded Stud | Nylon | - | 2005 | Richco, MSPMST | Active | 1 (Unlimited) | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | M3 Thread | - | 22.7076mm | - | 0.894 22.70mm | - | - | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.180 4.60mm | - | RoHS Compliant | - | ||
![]() LCBS-4-6-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | 28.0924mm | - | 1.106 28.10mm | - | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() PSBM-7-19A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | - | Resting Mount | - | - | - | 11.0998mm | - | 0.438 11.13mm 7/16 | - | - | 0.438 11.13mm 7/16 | - | - | - | - | RoHS Compliant | - | ||
![]() DLCBSRA3-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Releasable, Reverse Mounting, Winged | - | - | - | - | - | - | 0.375 9.53mm 3/8 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() BHL-12-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Chassis | Barbed Fastener | Nylon | 0.312 (7.92mm) 5/16 | 2009 | Richco, BHL | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | 37.9984mm | - | 1.496 38.00mm | - | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() DLCBSRA3-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Releasable, Reverse Mounting, Winged | - | - | - | - | - | - | 0.500 12.70mm 1/2 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() DLCBS7-3-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | Nylon | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 20.3962mm | - | 0.803 20.40mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() BHL-14-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Barbed Fastener | Nylon | 0.312 (7.92mm) 5/16 | 2009 | Richco, BHL | Active | Not Applicable | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | 41.0972mm | - | 1.618 41.10mm | - | 1.57mm | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | - | RoHS Compliant | Lead Free | ||
![]() PSE-7M-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | Nylon | - | 2012 | Richco, PSE | Active | 1 (Unlimited) | - | 4.191 mm | - | Resting Mount | 0.165 (4.20mm) | - | - | 10.8966mm | - | 0.429 10.90mm | - | - | 0.276 7.00mm | - | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | - | RoHS Compliant | - | ||
![]() PSBM-9-01A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | - | Resting Mount | - | - | - | 14.3002mm | - | 0.563 14.30mm | - | - | 0.563 14.30mm 9/16 | - | - | - | - | RoHS Compliant | - | ||
![]() PSBM-8-01A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | - | Resting Mount | - | - | - | 12.7mm | - | 0.500 12.70mm 1/2 | - | - | 0.500 12.70mm 1/2 | - | - | - | - | RoHS Compliant | - | ||
![]() PSBM-10-01A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | Adhesive | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | - | - | Resting Mount | - | - | - | 15.9004mm | - | 0.626 15.90mm | - | - | 0.626 15.90mm | - | - | - | - | RoHS Compliant | - | ||
![]() SRS8-2-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Screw | Screw Mount | Nylon | 0.232 (5.90mm) | 2011 | Richco, SRS8-2 | Active | 1 (Unlimited) | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | - | - | 16.5608mm | - | 0.652 16.55mm | - | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.087 2.20mm | - | RoHS Compliant | - | ||
![]() SCBST-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, SCBST | Active | Not Applicable | - | - | - | Snap Lock | - | 6-32 Thread | - | - | - | - | - | - | 0.438 11.13mm 7/16 | - | - | 0.064 1.63mm | - | Non-RoHS Compliant | - | ||
![]() LCBSA-6-3-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 25.908mm | - | 1.020 25.90mm | - | - | 0.188 4.78mm 3/16 | - | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() LCBS-14-HT Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | - | 40.6908mm | - | 1.602 40.70mm | - | - | 0.875 22.23mm 7/8 | - | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | - | RoHS Compliant | - |