- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Hole Diameter | Holding Type | Support Hole Diameter | Features | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Support Panel Thickness | Mounting Panel Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSB-6M-01A2-RT Essentra Components | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | Nylon | - | 2008 | Richco, PSB | Active | 1 (Unlimited) | 7 mm | Resting Mount | - | - | 6mm | 5.9944mm | 17.8mm | 0.236 6.00mm | - | 0.236 6.00mm | - | - | RoHS Compliant | - | ||
![]() SCBST-9-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, SCBST | Active | Not Applicable | - | Snap Lock | - | 6-32 Thread | - | - | - | - | - | 0.563 14.30mm 9/16 | - | 0.064 1.63mm | Non-RoHS Compliant | - | ||
![]() PSE-6M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | Nylon | - | 2012 | Richco, PSE | Active | 1 (Unlimited) | 4.191 mm | Resting Mount | 0.165 (4.20mm) | - | - | 9.906mm | - | 0.390 9.90mm | - | 0.236 6.00mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() PSE-4M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | Nylon | - | 2012 | Richco, PSE | Active | 1 (Unlimited) | 4.191 mm | Resting Mount | 0.165 (4.20mm) | - | - | 7.8994mm | - | 0.311 7.90mm | - | 0.157 4.00mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() PSE-7M-19 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | Nylon | - | 2012 | Richco, PSE | Active | 1 (Unlimited) | 4.191 mm | Resting Mount | 0.165 (4.20mm) | - | - | 10.8966mm | - | 0.429 10.90mm | - | 0.276 7.00mm | 0.031 ~ 0.062 0.79mm ~ 1.57mm | - | RoHS Compliant | - | ||
![]() CDLCBST-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | Nylon | 0.100 (2.54mm) | - | Richco, CDLCBST | Active | Not Applicable | 2.54 mm | Snap Lock | 0.100 (2.54mm) | Winged | - | - | - | - | 1.57mm | 0.313 7.95mm 5/16 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | - | ||
![]() LMSP-4-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.125 (3.18mm) 1/8 | 2002 | Richco, LMSP | Active | Not Applicable | 3.175 mm | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | 19.8882mm | - | 0.783 19.87mm | - | 0.250 6.35mm 1/4 | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | RoHS Compliant | Lead Free | ||
![]() EHCBS-6-8-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Edge | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | Winged | - | 27.2034mm | - | 1.071 27.20mm | - | 0.500 12.70mm 1/2 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() LCBS-18-HT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | - | 47.0916mm | - | 1.854 47.10mm | - | 1.125 28.58mm 1 1/8 | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | RoHS Compliant | - | ||
![]() EHCBS-7-16-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Edge | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | 3.9878 mm | Edge Holding | 0.157 (3.99mm) | Winged | - | 41.3004mm | - | 1.626 41.30mm | - | 1.000 25.40mm 1 | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | Lead Free | ||
![]() LCBSA-3-12-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-3 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 38.7096mm | - | 1.524 38.70mm | - | 0.750 19.05mm 3/4 | 0.093 2.40mm 3/32 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() SCBST-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | - | Richco, SCBST | Active | Not Applicable | - | Snap Lock | - | 6-32 Thread | - | - | - | - | - | 0.500 12.70mm 1/2 | - | 0.064 1.63mm | Non-RoHS Compliant | - | ||
![]() LCBSA-3-20-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-3 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 51.308mm | - | 2.020 51.30mm | - | 1.250 31.75mm 1 1/4 | 0.093 2.40mm 3/32 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | RoHS Compliant | - | ||
![]() LCBSA-6-14-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 43.307mm | - | 1.705 43.30mm | - | 0.875 22.23mm 7/8 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBS-6-HT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2005 | Richco, LCBS-HT | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | High Temperature, Winged | - | 27.9908mm | - | 1.102 28.00mm | - | 0.375 9.53mm 3/8 | 0.062 1.57mm 1/16 | 0.055 ~ 0.080 1.40mm ~ 2.03mm | RoHS Compliant | - | ||
![]() PSB-16M-19A2-RT Essentra Components | In Stock | - | Datasheet | 9 Weeks | - | Adhesive | Nylon | - | 2008 | Richco, PSB | Active | 1 (Unlimited) | - | Resting Mount | - | - | - | 16.002mm | - | 0.630 16.00mm | - | 0.630 16.00mm | - | - | RoHS Compliant | - | ||
![]() LCBSA-6-10-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 37.0078mm | - | 1.457 37.00mm | - | 0.625 15.88mm 5/8 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBSA-6-8-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | Nylon | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | Winged | - | 33.8074mm | - | 1.331 33.80mm | - | 0.500 12.70mm 1/2 | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | RoHS Compliant | - | ||
![]() LCBS-TM-12-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | Nylon | - | 1999 | Richco, LCBS-TM | Active | Not Applicable | 3.9878 mm | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | 36.9062mm | - | 1.453 36.90mm | - | 0.750 19.05mm 3/4 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() PSBM-8-19A-RT Essentra Components | In Stock | - | Datasheet | 8 Weeks | - | Adhesive | Nylon | - | 2011 | Richco, PSBM | Active | 1 (Unlimited) | - | Resting Mount | - | - | - | 12.7mm | - | 0.500 12.70mm 1/2 | - | 0.500 12.70mm 1/2 | - | - | RoHS Compliant | - |