- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBS-12M-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | PCB | Snap Lock | - | Nylon | 49.895161g | 0.187 (4.75mm) 3/16 | 2008 | LCBS-M | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 7.112mm | 12mm | 30.607mm | 4mm | 1.205 30.60mm | - | 0.472 12.00mm | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DLCBST-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.100 (2.54mm) | 2006 | Richco, DLCBST | Active | Not Applicable | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | 2.54mm | - | 21.5646mm | - | 0.849 21.56mm | 1.63mm | 0.563 14.30mm 9/16 | - | 0.064 1.63mm | 0.064 1.63mm | - | RoHS Compliant | - | Lead Free | ||
![]() HSCBS-3 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2005 | HSCBS | Active | 1 (Unlimited) | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 43.307mm | - | 1.705 43.30mm | - | 1.067 27.10mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | - | ||
![]() DLCBSM-5-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2006 | Richco, DLCBSM | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | 3.175mm | 7.951mm | 20.9042mm | 3.175mm | 0.823 20.90mm | - | 0.313 7.95mm 5/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CBS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2008 | Richco, CBS | Active | Not Applicable | Natural | 7.1 mm | 3.9624 mm | 6.4 mm | Snap Fit | 0.156 (3.96mm) 5/32 | Winged | - | 6.35mm | 21.59mm | 7.1mm | 0.850 21.60mm | 1.57mm | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() TCBN-T1-M3-6-12 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2009 | TCBN | Active | 1 (Unlimited) | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 21.4884mm | - | 0.846 21.50mm | - | 0.472 12.00mm | - | 0.063 1.60mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | 2000 | Richco, DLCBS | Active | Not Applicable | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | 12.7mm | 14.3mm | 3.963mm | 1.161 29.50mm | 1.98mm | 0.500 12.70mm 1/2 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SP1-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | 2002 | Richco, SP1 | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | - | 17.4498mm | - | 0.688 17.48mm 11/16 | - | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-10M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | 49.895161g | 0.187 (4.75mm) 3/16 | 2008 | Richco, LCBS-M | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 10mm | 28.6004mm | 4mm | 1.126 28.60mm | - | 0.394 10.00mm | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() EHCBS-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2007 | Richco, EHCBS | Active | Not Applicable | Natural | - | 3.9878 mm | 22.2 mm | Edge Holding | 0.157 (3.99mm) | Winged | - | - | 36.2966mm | 100mm | 1.429 36.30mm | 1.57mm | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() LCBSM-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | 125 | Nylon | - | 0.125 (3.18mm) 1/8 | 2007 | Richco, LCBSM | Active | Not Applicable | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | 3.175mm | 3.175mm | 18.3896mm | 4.4mm | 0.724 18.40mm | 1.57mm | 0.125 3.18mm 1/8 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 9051 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Stud | Threaded Stud | - | Nylon | - | 3.9624 mm | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | 8-32 Thread | - | - | 32.385mm | - | 1.275 32.38mm | - | 0.625 15.88mm 5/8 | 1.57mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | - | ||
![]() MSPM-9-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 14.301mm | 21.6916mm | 3.175mm | 0.854 21.70mm | 1.57mm | 0.563 14.30mm 9/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MSPS-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.157 (4.00mm) | 2011 | Richco, MSPS | Active | Not Applicable | Clear | 4.6 mm | 3.9878 mm | 19.1 mm | Snap Fit | 0.157 (3.99mm) | - | - | 19.1mm | 26.2382mm | 100mm | 1.033 26.24mm | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8818 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | - | - | Active | 1 (Unlimited) | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 12.7mm | - | 1.060 26.92mm | - | 0.500 12.70mm 1/2 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() DLCBS2-3-19 Essentra Components | In Stock | - | Datasheet | 7 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2009 | Richco, DLCBS2 | Active | Not Applicable | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 21.59mm | - | 0.850 21.60mm | - | 0.188 4.78mm 3/16 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LCBSB-10-01A-RT Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Adhesive | - | Nylon | - | - | 2009 | Richco, LCBSB | Active | Not Applicable | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | 3.9624mm | 15.88Mm | 26.1112mm | 17.78Mm | 1.028 26.10mm | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | Lead Free | ||
![]() MSPM-22-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | - | 4.6 mm | 3.175 mm | 34.9 mm | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 34.9mm | 42.291mm | 4.6mm | 1.665 42.30mm | 1.57mm | 1.375 34.93mm 1 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 9022 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | - | - | 19.812mm | - | 0.780 19.81mm | - | 0.500 12.70mm 1/2 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() 8881 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | 3.175 mm | 4.57 mm | Snap Fit | 0.125 (3.18mm) 1/8 | Tension Fit | 3.175mm | - | 13.716mm | - | 0.540 13.72mm | - | 0.250 6.35mm 1/4 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free |