- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Body Plating | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8872 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.175 mm | 4.34 mm | Snap Lock | 0.125 (3.18mm) 1/8 | Winged | - | - | 20.5994mm | - | 0.811 20.60mm | - | - | 0.250 6.35mm 1/4 | 1.57mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | ||
![]() PSD-4M-01 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Resting Mount | - | Nylon | - | - | 2010 | Richco, PSD | Active | 1 (Unlimited) | - | - | - | - | 3.0988 mm | - | Snap Lock | 0.122 (3.10mm) | - | - | - | 9.3472mm | - | 0.368 9.35mm | - | - | 0.157 4.00mm | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() MDLSP1-18M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.098 (2.50mm) | 2008 | Richco, MDLSP1 | Active | 1 (Unlimited) | - | - | - | - | 2.4892 mm | - | Snap Lock | 0.098 (2.50mm) | - | 2.4892mm | - | 25.2984mm | - | 0.996 25.30mm | - | 1.65mm | 0.709 18.00mm | - | 0.065 1.65mm | 0.065 1.65mm | - | RoHS Compliant | Lead Free | ||
![]() MDLSP1-08M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | 4.535924g | 0.098 (2.50mm) | 2008 | Richco, MDLSP1 | Active | Not Applicable | - | - | - | - | 2.4892 mm | - | Snap Lock | 0.098 (2.50mm) | - | 2.4892mm | 8mm | 8mm | 4.6mm | 0.602 15.30mm | - | 1.65mm | 0.315 8.00mm | - | 0.065 1.65mm | 0.065 1.65mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RLCBSRS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2002 | Richco, RLCBSRS | Active | Not Applicable | - | - | - | - | 4.7498 mm | - | Resting Mount | - | Locking, Reverse Mounting | 4.7498mm | - | 9.4996mm | - | 0.374 9.50mm | - | - | 0.250 6.35mm 1/4 | - | - | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() KSLSP1-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Slot | Key Slot | - | Nylon | - | 0.245 (6.25mm) | 2005 | Richco, KSLSP | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 12.7mm | - | 0.502 12.75mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() R6435-00 Harwin Inc. | In Stock | - | Datasheet | 12 Weeks | External | Snap Lock | - | Nylon | - | 0.189 (4.80mm) | 2010 | - | Active | Not Applicable | Silver | - | Nickel | - | 3.9878 mm | 10 mm | Snap Lock | 0.157 (3.99mm) | - | - | 35mm | 35mm | 4mm | 2.031 51.60mm | - | - | 1.378 35.00mm | - | 0.063 1.60mm | 0.106 2.70mm | No SVHC | ROHS3 Compliant | - | ||
![]() HLCBSE2-4M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.217 (5.50mm) Square | 2004 | HLCBSE2 | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Hinged Lock | 0.157 (3.99mm) | - | - | - | 16.6878mm | - | 0.657 16.70mm | - | - | 0.157 4.00mm | - | 0.063 1.60mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() LCBS-16M-01 Essentra Components | In Stock | - | Datasheet | 4 Weeks | PCB | Snap Lock | - | Nylon | 49.895161g | 0.187 (4.75mm) 3/16 | 2008 | LCBS-M | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 16mm | 34.5948mm | 4mm | 1.362 34.60mm | - | - | 0.630 16.00mm | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() HLCBSE2-6M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.217 (5.50mm) Square | 2004 | HLCBSE2 | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Hinged Lock | 0.157 (3.99mm) | - | - | - | 18.6944mm | - | 0.736 18.70mm | - | - | 0.236 6.00mm | - | 0.063 1.60mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() HLCBSE2-25M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.217 (5.50mm) Square | 2004 | HLCBSE2 | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Hinged Lock | 0.157 (3.99mm) | - | - | - | 37.6936mm | - | 1.484 37.70mm | - | - | 0.984 25.00mm | - | 0.063 1.60mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | Lead Free | ||
![]() 8841 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Snap Lock | - | Nylon | - | 0.234 (5.94mm) | - | - | Active | 1 (Unlimited) | Natural | - | - | - | 5.9436 mm | 7.9248 mm | Snap Fit | 0.234 (5.94mm) | Stackable | - | - | 15.875mm | - | 0.625 15.88mm 5/8 | 4.2926 mm | - | 0.500 12.70mm 1/2 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSPM-3-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | 125 | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | Male to Male | - | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 4.776mm | 12.192mm | 3.175mm | 0.480 12.20mm | - | 1.57mm | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() 8809 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | PCB | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | 7.112 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 9.525mm | - | 1.055 26.80mm | - | - | 0.375 9.53mm 3/8 | 1.5748mm | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | Lead Free | ||
![]() LCBS-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 28.6Mm | 50.292mm | 7.112Mm | 1.980 50.30mm | - | 1.57mm | 1.250 31.75mm 1 1/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() MSPM-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | - | - | 4.6 mm | 3.175 mm | 19.1 mm | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 19.1mm | 26.4922mm | 100mm | 1.043 26.50mm | - | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() LCBS-4-4-19 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2011 | Richco, LCBS-4 | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Fit | 0.157 (3.99mm) | Winged | - | - | 24.9936mm | - | 0.984 25.00mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() DLCBS7-5-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.156 (3.96mm) 5/32 | 2009 | Richco, DLCBS | Active | 1 (Unlimited) | - | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 23.495mm | - | 0.925 23.50mm | - | - | 0.313 7.95mm 5/16 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | ||
![]() LCBSA-6-16-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2010 | Richco, LCBSA-6 | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 46.5074mm | - | 1.831 46.50mm | - | - | 1.000 25.40mm 1 | - | 0.093 2.40mm 3/32 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | - | ||
![]() DLMSPM-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, DLMSPM | Active | Not Applicable | - | - | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 4.572mm | 15.875mm | 23.0886mm | 3.175mm | 0.909 23.10mm | - | 1.57mm | 0.625 15.88mm 5/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free |