- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Thread Size | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCBS-6M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Panel | Snap Lock | - | Nylon | 49.895161g | 0.187 (4.75mm) 3/16 | - | 2008 | Richco, LCBS-M | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | 4.0132mm | 6mm | 24.6126mm | 4mm | 0.969 24.60mm | - | - | 0.236 6.00mm | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() CPST-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.100 (2.54mm) | - | - | Richco, CPST | Active | Not Applicable | - | - | - | 2.54 mm | - | Resting Mount | - | - | - | - | 6.7564mm | - | 0.266 6.76mm | - | - | 0.125 3.18mm 1/8 | - | - | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | - | ||
![]() RLCBSR1-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.250 (6.35mm) 1/4 | - | 2011 | Richco, RLCBSR1 | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | 5.1562mm | - | 20.1422mm | - | 0.793 20.15mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.059 ~ 0.065 1.50mm ~ 1.65mm | - | RoHS Compliant | - | Lead Free | ||
![]() 9040 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Screw Mount | - | Nylon | - | 0.169 (4.30mm) | - | - | - | Active | 1 (Unlimited) | Natural | - | - | 5.9436 mm | 7.1374 mm | Snap Lock | 0.234 (5.94mm) | - | - | - | 15.875mm | - | 0.750 19.05mm 3/4 | 4.2926 mm | - | 0.625 15.88mm 5/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | - | - | ||
![]() LCBS-16-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS | Active | Not Applicable | Clear | - | - | 3.9624 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | 25.4mm | 43.9928mm | 14.3mm | 1.732 44.00mm | - | 1.57mm | 1.000 25.40mm 1 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() LMSP-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Plug-In | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | Box | 2002 | Richco, LMSP | Active | Not Applicable | Clear | - | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | - | 19.8374mm | - | 0.783 19.87mm | - | - | 0.250 6.35mm 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() MSP-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | - | 2002 | Richco, MSP | Active | Not Applicable | - | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 38.989mm | - | 1.535 39.00mm | - | - | 1.250 31.75mm 1 1/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() LCBS-3-19 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2006 | Richco, LCBS | Active | Not Applicable | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 23.3934mm | - | 0.921 23.40mm | - | - | 0.188 4.78mm 3/16 | - | 0.062 1.57mm 1/16 | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() DLCBS3-8-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2007 | Richco, DLCBS3 | Active | Not Applicable | - | - | - | 3.9624 mm | - | Snap Lock | 0.156 (3.96mm) 5/32 | Winged | - | - | 29.4894mm | - | 1.161 29.50mm | - | - | 0.500 12.70mm 1/2 | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRS4-12-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2011 | Richco, SRS4 | Active | Not Applicable | Clear | - | M3 | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | - | - | - | 22.3012mm | 100mm | 0.878 22.30mm | - | 1.57mm | 0.750 19.05mm 3/4 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8824 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | - | - | Active | 1 (Unlimited) | - | - | - | 4.7498 mm | 7.112 mm | Resting Mount | - | Winged | - | - | 16.637mm | - | 0.655 16.64mm | - | - | 0.375 9.53mm 3/8 | 1.5748mm | - | 0.062 1.57mm 1/16 | - | ROHS3 Compliant | - | Lead Free | ||
![]() DLCBST-1-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | 0625 | Nylon | - | 0.100 (2.54mm) | - | 2006 | Richco, DLCBST | Active | Not Applicable | Clear | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | - | 2.54mm | 1.588mm | 8.8646mm | 2.54mm | 0.349 8.86mm | - | 1.63mm | 0.063 1.60mm 1/16 | - | 0.064 1.63mm | 0.064 1.63mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() HLCBSE2-8M-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.217 (5.50mm) Square | - | 2004 | HLCBSE2 | Active | Not Applicable | - | - | - | - | - | Hinged Lock | 0.157 (3.99mm) | - | - | - | - | - | 0.815 20.70mm | - | - | 0.315 8.00mm | - | 0.063 1.60mm | 0.047 ~ 0.071 1.20mm ~ 1.80mm | - | RoHS Compliant | - | - | ||
![]() TCBN-T2-M3-6-8 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | 2009 | TCBN | Active | 1 (Unlimited) | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 17.5006mm | - | 0.689 17.50mm | - | - | 0.315 8.00mm | - | 0.079 2.00mm | - | - | RoHS Compliant | - | - | ||
![]() HSCBS-4 Essentra Components | In Stock | - | Datasheet | 11 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2005 | HSCBS | Active | 1 (Unlimited) | Natural | - | - | 4.7498 mm | - | Snap Lock | 0.187 (4.75mm) 3/16 | Winged | - | - | 49.403mm | - | 1.945 49.40mm | - | - | 1.307 33.20mm | - | 0.031 ~ 0.078 0.79mm ~ 1.98mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CBSPM-10 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Rubber | - | 0.187 (4.75mm) 3/16 | - | 2010 | Richco, CBSPM | Active | 1 (Unlimited) | - | - | - | 4.7498 mm | - | Snap Fit | 0.187 (4.75mm) 3/16 | Vibration Dampening | - | - | 30.2768mm | - | 1.192 30.28mm | - | - | 0.625 15.88mm 5/8 | - | 0.093 2.40mm 3/32 | 0.093 2.40mm 3/32 | - | RoHS Compliant | - | - | ||
![]() DLMSPM-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | 2002 | Richco, DLMSPM | Active | Not Applicable | - | Male to Male | - | 3.175 mm | - | Snap Lock | 0.125 (3.18mm) 1/8 | - | 3.175mm | 9.525mm | 16.6878mm | 3.175mm | 0.657 16.70mm | - | 1.57mm | 0.375 9.53mm 3/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 8842 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Snap Fit | - | Nylon | - | 0.234 (5.94mm) | - | - | - | Active | 1 (Unlimited) | Natural | - | - | 5.9436 mm | 7.9248 mm | Snap Fit | 0.234 (5.94mm) | Stackable | 7.9248mm | - | 15.9mm | - | 0.750 19.05mm 3/4 | 4.2926 mm | - | 0.625 15.88mm 5/8 | 1.5748mm | 0.062 1.57mm 1/16 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DLMSP-18-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | - | 2002 | Richco, DLMSP | Active | 1 (Unlimited) | - | - | - | 3.8608 mm | - | Snap Lock | 0.152 (3.86mm) | - | 4.572mm | - | 35.687mm | - | 1.409 35.80mm | - | - | 1.125 28.58mm 1 1/8 | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | - | Lead Free | ||
![]() RLCBSRS-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | - | 2002 | Richco, RLCBSRS | Active | Not Applicable | - | - | - | 4.7498 mm | - | Resting Mount | - | Locking, Reverse Mounting | 4.7498mm | - | 18.9992mm | - | 0.748 19.00mm | - | - | 0.625 15.88mm 5/8 | - | - | 0.059 ~ 0.063 1.50mm ~ 1.60mm | - | RoHS Compliant | - | Lead Free |