- Manufacturer
- Series
- Material
- Color
- RoHS
- Mfr
- Package
- Product Status
- Length
- Product
- Type
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
Attribute column
Categories
Board Supports
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Mounting Hole Diameter | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Gender | Thread Size | Wire/Cable Diameter | Hole Diameter | Outside Diameter | Holding Type | Support Hole Diameter | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Inside | PCB Thickness | Between Board Height | Panel Thickness | Board Thickness | Support Panel Thickness | Mounting Panel Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSPM-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Chassis | Snap Lock | 125 | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | Male to Male | - | - | 3.175 mm | - | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 6.35mm | 13.7922mm | 3.175mm | 0.543 13.80mm | - | 1.57mm | 0.250 6.35mm 1/4 | - | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() DLCBSAT-6-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.125 (3.18mm) 1/8 | - | Richco, DLCBSAT | Active | Not Applicable | - | - | - | - | 2.54 mm | - | Snap Lock | 0.100 (2.54mm) | Winged | - | - | 19.1516mm | - | 0.754 19.14mm | - | - | 0.375 9.53mm 3/8 | - | - | 0.064 1.63mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | Lead Free | ||
![]() TCBN-T1-M4-8-50 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Screw Mount | - | Nylon | - | 0.189 (4.80mm) | 2009 | TCBN | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 59.5122mm | - | 2.343 59.50mm | - | - | 1.969 50.00mm | - | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() TCBS-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Screw Mount | 015 | Nylon | - | - | 2002 | Richco, TCBS | Active | Not Applicable | Natural | - | M3.5 | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3.5 Thread | 15.748mm | 6.4mm | 16.6116mm | 7.9mm | 0.654 16.60mm | - | 1.57mm | 0.250 6.35mm 1/4 | - | - | 0.062 1.57mm 1/16 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TCBN-T1-M4-8-9 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Screw Mount | - | Nylon | - | 0.189 (4.80mm) | 2009 | TCBN | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M4 Thread | - | - | 18.4912mm | - | 0.728 18.50mm | - | - | 0.354 9.00mm | - | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() TCBN-T2-M3-8-7 Essentra Components | In Stock | - | Datasheet | 7 Weeks | Screw | Screw Mount | - | Nylon | - | 0.125 (3.18mm) 1/8 | 2009 | TCBN | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | M3 Thread | - | - | 16.51mm | - | 0.650 16.50mm | - | - | 0.276 7.00mm | - | - | 0.079 2.00mm | - | - | RoHS Compliant | - | ||
![]() LCBS-7-14-19 Essentra Components | In Stock | - | Datasheet | 10 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2012 | Richco, LCBS-7 | Active | 1 (Unlimited) | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | - | - | - | - | - | 0.875 22.23mm 7/8 | - | - | 0.063 1.60mm | 0.031 ~ 0.078 0.79mm ~ 1.98mm | - | RoHS Compliant | - | ||
![]() RLCBSC-14-01 Essentra Components | In Stock | - | Datasheet | 10 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.213 (5.40mm) | 2010 | Richco, RLCBSC | Active | 1 (Unlimited) | Beige | - | - | - | 3.2004 mm | - | Snap Lock | 0.126 (3.20mm) | Locking, Reverse Mounting | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | 0.063 1.60mm | 0.031 0.80mm | - | RoHS Compliant | - | ||
![]() 8838 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Screw | Snap Fit | - | Nylon | - | 0.234 (5.94mm) | 2012 | - | Active | 1 (Unlimited) | Natural | - | - | - | 5.9436 mm | 7.9248 mm | Snap Fit | 0.234 (5.94mm) | Stackable | 7.9248mm | - | 15.875mm | - | 0.750 19.05mm 3/4 | 3.8862 mm | - | 0.625 15.88mm 5/8 | - | 1.5748mm | 0.062 1.57mm 1/16 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSPM-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | 125 | Nylon | - | 0.125 (3.18mm) 1/8 | 2002 | Richco, MSPM | Active | Not Applicable | Clear | Male to Male | - | 4.6 mm | 3.175 mm | 11.1 mm | Snap Fit | 0.125 (3.18mm) 1/8 | - | 3.175mm | 11.126mm | 18.4912mm | 100mm | 0.728 18.50mm | - | 1.57mm | 0.438 11.13mm 7/16 | - | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | No SVHC | RoHS Compliant | Lead Free | ||
![]() SSRS8-6-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | Screw | Resting Mount | - | Nylon | - | 0.234 (5.94mm) | 2011 | Richco, SSRS8 | Active | Not Applicable | - | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 12.7mm | - | 0.500 12.70mm 1/2 | - | - | 0.375 9.53mm 3/8 | - | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free | ||
![]() CBS-TM-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Stud | Threaded Stud | - | Nylon | - | - | 1999 | Richco, CBS-TM | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | 6-32 Thread | - | - | 49.6062mm | - | 1.953 49.60mm | - | - | 1.250 31.75mm 1 1/4 | - | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | - | ||
![]() MSPE-10-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | PCB | Snap Lock | - | Nylon | - | 0.152 (3.86mm) | 2011 | Richco, MSPE | Active | Not Applicable | - | - | - | - | 3.8608 mm | - | Snap Fit | 0.152 (3.86mm) | - | - | - | 23.0632mm | - | 0.908 23.06mm | - | - | 0.625 15.88mm 5/8 | - | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() MSNE-2-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Snap Lock | 125 | Nylon | - | 0.169 (4.30mm) Square | 2002 | Richco, MSNE | Active | Not Applicable | - | - | - | - | 4.2926 mm | - | Screw Mount | - | - | 3.556mm | - | 8.6868mm | - | 0.342 8.68mm | - | - | 0.125 3.18mm 1/8 | - | - | - | 0.063 1.60mm | - | RoHS Compliant | Lead Free | ||
![]() KSLSP1-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Slot | Key Slot | - | Nylon | - | 0.245 (6.25mm) | 2005 | Richco, KSLSP | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | - | - | - | 14.2748mm | - | 0.565 14.35mm | - | - | 0.250 6.35mm 1/4 | - | - | 0.062 1.57mm 1/16 | 0.062 1.57mm 1/16 | - | RoHS Compliant | Lead Free | ||
![]() MDLSP1-10M-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Snap Lock | - | Nylon | 4.535924g | 0.098 (2.50mm) | - | Richco, MDLSP1 | Active | Not Applicable | - | - | - | - | 2.4892 mm | - | Snap Lock | 0.098 (2.50mm) | - | 2.4892mm | 10mm | 10mm | 4.6mm | 0.681 17.30mm | - | - | 0.394 10.00mm | - | - | 0.065 1.65mm | 0.065 1.65mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() R6706-00 Harwin Inc. | In Stock | - | Datasheet | 11 Weeks | Reverse | Snap Lock | - | Nylon | - | 0.217 (5.50mm) | 1999 | - | Active | 1 (Unlimited) | Silver | - | - | - | 3.9878 mm | 5.1 mm | Snap Lock | 0.157 (3.99mm) | Locking, Reverse Mounting | - | 6mm | 18.9992mm | 4mm | 0.748 19.00mm | - | - | 0.236 6.00mm | - | - | 0.020 ~ 0.071 0.50mm ~ 1.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() BHL-4-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | External | Barbed Fastener | - | Nylon | - | 0.312 (7.92mm) 5/16 | 2009 | Richco, BHL | Active | Not Applicable | Natural | - | - | - | 7.92 mm | 6.4 mm | Snap Lock | 0.156 (3.96mm) 5/32 | Blind Hole Mating | - | 6.35mm | 25.2984mm | 7.1mm | 0.996 25.30mm | - | 1.57mm | 0.250 6.35mm 1/4 | 6.4mm | - | 0.062 1.57mm 1/16 | 0.250 6.35mm 1/4 | No SVHC | RoHS Compliant | Lead Free | ||
![]() LCBS-2-20-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Snap Lock | - | Nylon | - | 0.187 (4.75mm) 3/16 | 2006 | Richco, LCBS-2 | Active | Not Applicable | - | - | - | - | 3.9878 mm | - | Snap Lock | 0.157 (3.99mm) | Winged | - | - | 52.0954mm | - | 2.051 52.10mm | - | - | 1.250 31.75mm 1 1/4 | - | - | 0.062 1.57mm 1/16 | 0.078 ~ 0.141 1.98mm ~ 3.58mm | - | RoHS Compliant | Lead Free | ||
![]() SSRS8-7-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | Screw | Resting Mount | - | Nylon | - | 0.234 (5.94mm) | 2011 | Richco, SSRS8 | Active | Not Applicable | - | - | - | - | 5.8928 mm | - | Snap Lock | 0.232 (5.90mm) | Stackable | - | - | 14.3002mm | - | 0.563 14.30mm | - | - | 0.438 11.13mm 7/16 | - | - | 0.062 1.57mm 1/16 | - | - | RoHS Compliant | Lead Free |