- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Coloru2009
- Insulator Product Typeu2009
- Insulator Technologyu2009
- Top Fitting Typeu2009
- Equipmentu2009
- Residual Voltage (Nominal Current)u2009(kV)
- Surge Arrester Heightu2009(mm)
- Surge Arrester Technologyu2009
- LV/MV Insulating Cover Technologyu2009
Attribute column
Categories
Component Insulators, Mounts, Spacers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Bottom Fitting Typeu2009 | Cantilever Strength -SSLu2009(kN) | Coloru2009 | Diameter Supplied/Recoveredu2009 | Electrical Heat Shrink Tubing Product Availabilityu2009 | Electrical Heat Shrink Tubing Technologyu2009 | Electrical Heat Shrink Tubing Voltage Classu2009(kV) | Equipmentu2009 | Insulator Product Typeu2009 | Insulator Technologyu2009 | Insulator Type/ANSIu2009 | LV/MV Insulating Cover Product Availabilityu2009 | LV/MV Insulating Cover Product Typeu2009 | LV/MV Insulating Cover Technologyu2009 | LV/MV Insulating Cover Voltage Classu2009(kV) | Qualification | Residual Voltage (Nominal Current)u2009(kV) | Short Circuit Currentu2009(kA) | Surge Arrester Heightu2009(mm) | Surge Arrester Technologyu2009 | TE Internal # | TE Internal Description | Top Fitting Typeu2009 | Voltage, Rating | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Interface | Program Memory Size | Data Bus Width | Reverse Recovery Time | Diode Configuration | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM9741-000 TE Connectivity | In Stock | - | - | - | - | 225 | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | 54 | 20 | 229 | Cage | EM9741-000 | DOV-18B-M0M0N0-S | - | 150 V | ± 100ppm/°C | 15 Ohm | 400 mW | Anti-Surge | - | - | - | - | - | ± 1% | - | 1.55 mm | 1.25 mm | - | ||
![]() 108727-000 TE Connectivity | In Stock | - | - | 3-1190794-0 | - | - | - | 175 / 80u2009mmu2009[u20096.89 / 3.15u2009inu2009] | AMERICAS | Heat Shrink | ≤ 36 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | 108727-000 | BBIT-175/80-A/U-(B50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 560931-000 TE Connectivity | In Stock | - | - | 6-1194430-1 | - | - | - | 40 / 16u2009mmu2009[u20091.58 / .63u2009inu2009] | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink | ≤ 36 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | 560931-000 | BBIT-40/16-A/U-4(S20) | - | - | 25 ppm/°C | 3.57 kOhm | 0.2 W | Precision | - | - | - | - | - | 0.1 | - | - | - | - | ||
![]() 738285-000 TE Connectivity | In Stock | - | - | 5-1195763-3 | - | - | - | 100 / 40u2009mmu2009[u20093.94 / 1.58u2009inu2009] | AMERICAS | Heat Shrink | ≤ 36 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | 738285-000 | BBIT-100/40-A/U(B50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 004049-000 TE Connectivity | In Stock | - | - | 9-1190030-9 | - | - | - | - | - | - | - | Bushings/Insulators | - | - | - | Americas, ANZPAC, Asia, China, EMEA | Creepage Extender | Heat Shrink | All | - | - | - | - | - | 004049-000 | HVCE-120/100-01-(B-6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 037871-000 TE Connectivity | In Stock | - | - | 6-1190292-0 | - | - | - | 100 / 40u2009mmu2009[u20093.94 / 1.58u2009inu2009] | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink | ≤ 25 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | 037871-000 | BPTM-100/40-A/U-C(80) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVCE-WA-248-01(B6) TE Connectivity | In Stock | - | - | 1197980-5 | - | - | - | - | - | - | - | - | - | - | Porcelain | - | Creepage Extender | Cold Applied | All | - | - | - | - | - | 557088-000 | HVCE-WA-248-01 (b6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVBC-DT3-2000A(B12) TE Connectivity | In Stock | - | - | 6-1195851-3 | - | - | - | - | - | - | - | Bushings/Insulators | - | - | - | Worldwide | Cover | Cold Applied De-energised | ≤ 1 | - | - | - | - | - | 750333-000 | LVBC-DT3-2000A(B12) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BBIT-175/80-A/U-C(60) TE Connectivity | In Stock | - | - | 9-1192420-6 | - | - | - | 175 / 80u2009mmu2009[u20096.89 / 3.15u2009inu2009] | AMERICAS | Heat Shrink | ≤ 36 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | 319161-000 | BBIT-175/80-A/U-C(60) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVBC-DT3-250A(B12) TE Connectivity | In Stock | - | - | 5-1193315-0 | - | - | - | - | - | - | - | Bushings/Insulators | - | - | - | Worldwide | Cover | Cold Applied De-energised | ≤ 1 | - | - | - | - | - | 440905-000 | LVBC-DT3-250A(B12) | - | 200 V | 25 ppm/°C | 200 kOhm | 0.4 W | Precision | - | - | - | - | - | 0.1 | - | - | - | - | ||
![]() 957749-000 TE Connectivity | In Stock | - | - | 2-1197414-7 | - | - | - | 40 / 16u2009mmu2009[u20091.58 / .63u2009inu2009] | AMERICAS | Heat Shrink | ≤ 36 | Bus Bars | - | - | - | - | - | - | - | - | - | - | - | - | 957749-000 | BBIT-40/16-A/U(B60) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVIT-75/25-A/U-C(240) TE Connectivity | In Stock | - | - | 1-1195894-5 | - | - | - | 75 / 25u2009mmu2009[u20092.95 / .98u2009inu2009] | AMERICAS, ANZPAC, ASIA, China, EMEA | Heat Shrink | ≤ 1 | Bus Bars | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | 756315-000 | LVIT-75/25-A/U-C(240) | - | 50 V | 100.0000 ppm/°C | 200 kOhm | 0.2000 W | Thick Film | - | - | - | - | - | 1 | - | 1 mm | 0.5 mm | - | ||
![]() 519461-000 TE Connectivity | In Stock | - | - | 2-1194076-5 | - | - | - | - | - | - | - | Bushings/Insulators | - | - | - | Americas, ANZPAC, Asia, China, EMEA | Creepage Extender | Heat Shrink | All | - | - | - | - | - | 519461-000 | HVCE-310/290-11(B3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP0965-000 TE Connectivity | In Stock | - | - | - | Tongue | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP0965-000 | CS-70-CT-310-1075-M-11 | Clevis | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP0985-000 TE Connectivity | In Stock | - | - | - | Socket | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP0985-000 | CS-70-BS-230-0830-M-01 | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP0997-000 TE Connectivity | In Stock | - | - | - | Socket | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP0997-000 | CS-70-BS-430-1565-M-01 | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP0982-000 TE Connectivity | In Stock | - | - | - | Socket | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP0982-000 | CS-70-BS-205-0645-M-01 | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1021-000 TE Connectivity | In Stock | - | - | - | Ball | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP1021-000 | CS-70-BB-430-1565-M-11 | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1027-000 TE Connectivity | In Stock | - | - | - | Eye | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP1027-000 | CS-70-YE-155-0460-M-11 | Y-Clevis | - | - | - | - | - | FlexCAN/I2C/LIN/SPI/ | 2 MB | 32 Bit | - | - | - | - | - | - | ARM Cortex M4F | ||
![]() EP1046-000 TE Connectivity | In Stock | - | - | - | Eye | - | Gray | - | - | - | - | - | Tension Insulator | Silicone | - | - | - | - | - | - | - | - | - | - | EP1046-000 | CS-70-YE-445-1625-M-11 | Y-Clevis | - | - | - | - | - | - | - | - | 5 | Single Dual Cathod | - | 75 | - | - | - |