- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Coloru2009
- Insulator Product Typeu2009
- Insulator Technologyu2009
- Top Fitting Typeu2009
- Equipmentu2009
- Residual Voltage (Nominal Current)u2009(kV)
- Surge Arrester Heightu2009(mm)
- Surge Arrester Technologyu2009
- LV/MV Insulating Cover Technologyu2009
Attribute column
Categories
Component Insulators, Mounts, Spacers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Shape | Alias # | BIL Ratingu2009(kV) | Coloru2009 | Contact Materials | Country of Origin | Dim | Energy efficiency rating | Factory colour | Insulator Application Typeu2009 | Insulator Product Typeu2009 | Insulator Technologyu2009 | Material quality | Mfr | Model | Package | Pitch Spacing | Product Availabilityu2009 | Product Status | Station Post Insulator Product Availabilityu2009 | Station Post Insulator Product Typeu2009 | Station Post Insulator Technologyu2009 | Station Post Insulator Voltage Classu2009(kV) | Surface protection | TE Internal # | TE Internal Description | Type of fastening | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Depth | Attachment Method | Adjustment Type | Number of Turns | Resistance Tolerance | Platform | Number of Holes | Features | Wick Type | Working Fluid | Power - Cooling | Product Length | Product Width | Thermal Resistance | Minimum Bend Radius | UL Listed | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126200 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | 100 V | - | - | 0.5 % | 25 ppm/°C | - | Heat Pipe | 167 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 650 µm | 7.874 (200.00mm) | 0.540 (13.71mm) | ||
![]() 4617 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126210 Wakefield | In Stock | - | - | Gold Plated Contacts | Copper | Flat | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | 2.54mm | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.138 (3.50mm) | 3.937 (100.00mm) | 0.663 (16.85mm) | ||
![]() 126130 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.126 (3.20mm) | 9.843 (250.00mm) | 0.299 (7.60mm) | ||
![]() 126050 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.106 (2.70mm) | 13.780 (350.00mm) | 0.310 (7.88mm) | ||
![]() 126080 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.118 (3.00mm) | 15.748 (400.00mm) | 0.304 (7.71mm) | ||
![]() 126120 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.126 (3.20mm) | 3.937 (100.00mm) | 0.237 (6.03mm) | ||
![]() 126220 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.138 (3.50mm) | 23.622 (600.00mm) | 0.663 (16.85mm) | ||
![]() 126100 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.118 (3.00mm) | 19.685 (500.00mm) | 0.551 (14.00mm) | ||
![]() 126140 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | - | 0.126 (3.20mm) | 13.780 (350.00mm) | 0.423 (10.74mm) | ||
![]() 511-038 Waldom Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 123050 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302200 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356700 Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126050 Eaton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | (W x H) 55 mm x 55 mm | n.rel. | Pure white | - | - | - | Thermoplastic | - | Other | - | - | - | - | - | - | - | - | Untreated | - | - | Engage (snap) | - | - | Eaton xComfort | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mm | - | 55mm | ||
![]() 814030 Schaffner | In Stock | - | - | - | Copper | - | - | - | - | - | US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 818060 Schaffner | In Stock | - | - | - | Copper | - | - | - | - | - | US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102160 Norgren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | ||
![]() EP4090-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | Gray | - | - | - | - | - | OHL | Line Post Insulator | Silicone | - | - | - | - | - | Worldwide | - | - | - | - | - | - | EP4090-000 | TE-LP15-CS1-01 | - | - | - | - | - | ± 100ppm/°C | - | - | - | - | - | - | 0.5 W | - | - | Top Adjust | 23 | 10 | - | - | - | - | - | - | 9.7 | 5 mm | - | - | - | - | - | - | - | ||
![]() CL7574-000 TE Connectivity | In Stock | - | - | - | - | - | 5-1899367-5 | 244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Worldwide | Insulator | EVA Insulator | ≤ 36 | - | CL7574-000 | LP-R12.5EC244-1074CER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |