- Manufacturer
- Series
- Mfr
- Product Status
- Package
- Type
- Shaft Size
- A
- Illumination Type
- Voltage, Rating
- Number of Ports
- Rad Hardened
- Family
Attribute column
Categories
Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Failure Rate | Number of Circuits | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Input Type | Control Features | Current - Supply | Voltage - Output | Voltage - Output (Min/Fixed) | Topology | Number of Regulators | Slew Rate | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Frequency - Switching | Voltage - Supply, Single/Dual (±) | PSRR | Synchronous Rectifier | Rise / Fall Time (Typ) | Current - Output / Channel | -3db Bandwidth | Voltage - Output (Max) | Channel Type | Number of Drivers | Duty Cycle (Max) | Serial Interfaces | Gate Type | Current - Peak Output (Source, Sink) | Clock Sync | High Side Voltage - Max (Bootstrap) | Output Phases | w/Sequencer | Voltage/Current - Output 1 | Voltage/Current - Output 2 | Voltage/Current - Output 3 | w/LED Driver | Features | w/Supervisor | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC4420-05BGA3 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | HVR37 | 0.157 Dia x 0.394 L (4.00mm x 10.00mm) | ±1% | Active | 2 | ±200ppm/°C | - | 1.02 MOhms | Metal Film | - | 0.5W, 1/2W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety | - | -- | ||
![]() RC4420-05B1C1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | Tube | -- | - | - | Obsolete | - | - | Crosspoint Switch | - | - | Video | - | - | HA4344B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05BBA3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | 5V, 12V | 0°C ~ 70°C | Tube | -- | - | - | Obsolete | - | - | - | - | - | Controller, Intel Pentium®, II, Pro | - | - | HIP6004B | - | 1 | - | - | - | - | - | - | - | - | - | - | 1.3 V ~ 3.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05BBA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | Manchester Encoder/Decoder | - | - | Security | - | - | HD-6409 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05B1C2 Electronic Hardware Corp | In Stock | - | - | - | Axial | Axial | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | HVR25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | 2 | ±200ppm/°C | - | 255 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety | - | -- | ||
![]() RC4420-06G3N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04GA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | HIP6521 | Any Function | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) Synchronous (1), Linear (LDO) (3) | - | - | - | - | - | 300kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Controller | Controller | Controller | No | - | No | - | ||
![]() RC4420-04GA4 Electronic Hardware Corp | In Stock | - | - | - | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | HIP6311 | Step-Down | 4 | - | PWM Signal | - | - | Positive | 4.75 V ~ 5.25 V | - | - | Enable, Frequency Control, Power Good | - | - | - | Buck | - | - | - | - | - | 50kHz ~ 1.5MHz | - | - | -- | - | - | - | - | - | - | -- | -- | - | - | No | - | 4 | - | - | - | - | - | - | - | - | ||
![]() RC4420-05BA3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Half-Bridge | 1V, 2.5V | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | 7 V ~ 15 V | HIP4086 | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns, 10ns | - | - | - | 3-Phase | 6 | - | - | N-Channel MOSFET | 500mA, 500mA | - | 95V | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05B1A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | HIP6521 | Any Function | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Step-Down (Buck) Synchronous (1), Linear (LDO) (3) | - | - | - | - | - | 300kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Controller | Controller | Controller | No | - | No | - | ||
![]() RC4420-04G3C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC-EP | Half-Bridge | 4V, 7V | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | 9 V ~ 14 V | HIP2100 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns, 10ns | - | - | - | Independent | 2 | - | - | N-Channel MOSFET | 2A, 2A | - | 114V | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04BN Electronic Hardware Corp | In Stock | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-TDFN (4x4) | Half-Bridge | 3.7V, 7.93V | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | 8 V ~ 14 V | HIP2122 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10ns, 10ns | - | - | - | Independent | 2 | - | - | N-Channel MOSFET | 2A, 2A | - | 114V | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04G2N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-05G2N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC-EP | Half-Bridge | -- | - | 0°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | 10.8 V ~ 13.2 V | HIP6603B | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns, 20ns | - | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | -- | - | 15V | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04BGC2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | -- | - | 0°C ~ 125°C (TJ) | Tube | -- | - | - | Obsolete | - | - | - | - | - | - | - | 10.8 V ~ 13.2 V | HIP6603B | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20ns, 20ns | - | - | - | Synchronous | 2 | - | - | N-Channel MOSFET | -- | - | 15V | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04G1A1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04GC2 Electronic Hardware Corp | In Stock | - | - | Through Hole | 4-SIP | Hermetic 4-Pin Power | - | - | - | -55°C ~ 225°C | Bulk | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 28V | Fixed | - | - | Positive | - | 500mA | - | Enable | - | - | 10V | - | 1 | - | Short Circuit | 1.5mA | 3V @ 250mA | - | - | 66dB (120Hz) | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04BGN Electronic Hardware Corp | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Tube | -- | - | - | Obsolete | - | - | - | - | - | Buffer | - | - | HA4600 | - | - | - | -- | - | 1 | - | - | - | - | - | 10.5mA | - | - | - | - | 1770 V/µs | - | - | - | - | ±4.5 V ~ 5.5 V | - | - | - | 20mA | 480MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04BGA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Tube | -- | - | - | Active | - | - | - | - | - | Current Feedback | - | - | HFA1135 | - | - | - | -- | - | 1 | - | - | - | - | - | 6.9mA | - | - | - | - | 1530 V/µs | - | - | - | - | ±4.5 V ~ 5.5 V | - | - | - | 60mA | 360MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-04G1A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | Buffer | - | - | HA4600 | - | - | - | -- | - | 1 | - | - | - | - | - | 10.5mA | - | - | - | - | 1770 V/µs | - | - | - | - | ±4.5 V ~ 5.5 V | - | - | - | 20mA | 480MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |