- Manufacturer
- Manufacturer
- Shaft Size
- Type
- Illumination Type
- A
- Manufacturer Part Number
- Series
- Mfr
- Package
- Product Status
- Current Rating
- Mounting Styles
Attribute column
Categories
Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | CCT(K) | Lead Free Status / RoHS Status | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE2410-35BGB3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | 2700K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Warm | 2.85V | 120° | 120mA | 149 lm/W | 80 | 400mA | 51 lm (45 lm ~ 56 lm) | -- | 0.028 (0.70mm) | ||
![]() RE2410-35BBC2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2565-34B1C1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 39°C/W | 5700K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Cool | 2.9V | 120° | 65mA | 159 lm/W | 80 | 200mA | 30 lm (26 lm ~ 33 lm) | -- | 0.028 (0.70mm) | ||
![]() RE2410-35B1C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1106 (2815 Metric) | SMD | 63°C/W | 5000K | -- | Tape & Reel (TR) | DURIS® E 3 | 0.110 L x 0.055 W (2.80mm x 1.40mm) | Last Time Buy | -- | White, Cool | 3.1V | 110° | 65mA | 149 lm/W | 80 | 100mA | 30 lm (26 lm ~ 33 lm) | -- | 0.030 (0.75mm) | ||
![]() RE2410-35BBA3 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-35BBA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 5630 | 33°C/W | 4000K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Neutral | 3.15V | 120° | 120mA | 114 lm/W | 90 | 180mA | 43 lm (38 lm ~ 48 lm) | -- | 0.034 (0.87mm) | ||
![]() RE2410-35B1C1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-34G3C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-35BGA1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-35B1A1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 3°C/W | -- | -- | Tape & Reel (TR) | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | -- | 2.8V | 120° | 700mA | -- | 70 | 1.8A | -- | -- | 0.077 (1.95mm) | ||
![]() RE2410-35B1B2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | 6500K | -- | - | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Cool | 6.2V | 120° | 150mA | 145 lm/W | 80 | 200mA | 135 lm (130 lm ~ 140 lm) | -- | 0.028 (0.70mm) | ||
![]() RE2410-35B1A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-36GB2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 1.7°C/W | 6500K | -- | - | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Cool | 2.8V | 120° | 700mA | 163 lm/W | 70 | 1.8A | -- | 320 lm (280 lm ~ 359 lm) | 0.077 (1.95mm) | ||
![]() RE2410-34G3A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 5630 | 33°C/W | 3000K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Warm | 3.15V | 120° | 120mA | 143 lm/W | 70 | 180mA | 54 lm (47 lm ~ 61 lm) | -- | 0.034 (0.87mm) | ||
![]() RE2410-35B1A4 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 5630 | 20°C/W | 3500K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Warm | 3V | 120° | 120mA | 150 lm/W | 80 | 180mA | 54 lm (49 lm ~ 59 lm) | -- | 0.034 (0.87mm) | ||
![]() RE2410-34G2A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 5.25°C/W | 4500K | -- | Tape & Reel (TR) | OSLON® SSL 80 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Neutral | 2.85V | 80° | 350mA | 147 lm/W | 70 | 1.3A | -- | 147 lm (130 lm ~ 164 lm) | 0.084 (2.13mm) | ||
![]() RE2410-34G2C1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() RE2410-34G3B2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 5630 | 33°C/W | 4000K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Neutral | 3.15V | 120° | 120mA | 135 lm/W | 80 | 180mA | 51 lm (44 lm ~ 57 lm) | -- | 0.034 (0.87mm) | ||
![]() RE2410-34G2B3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 4.2°C/W | 4000K | -- | - | OSLON® SSL 150 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Neutral | 2.85V | 150° | 350mA | 117 lm/W | 90 | 1.3A | -- | 117 lm (104 lm ~ 130 lm) | 0.062 (1.58mm) | ||
![]() RE2410-34G2N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | -- | - | * | - | Active | -- | - | - | - | - | - | - | - | - | - | - |