- Manufacturer
- Manufacturer
- Shaft Size
- Type
- Illumination Type
- A
- Manufacturer Part Number
- Series
- Mfr
- Package
- Product Status
- Current Rating
- Mounting Styles
Attribute column
Categories
Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Thermal Resistance of Package | A | CCT(K) | Lead Free Status / RoHS Status | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Illumination Type | Current - Max | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Shaft Size | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE2410-34BBA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 22°C/W | - | 3500K | -- | Tape & Reel (TR) | DURIS® S 5E | 0.118 L x 0.114 W (3.00mm x 2.90mm) | Last Time Buy | -- | White, Warm | 6.35V | 120° | 150mA | 132 lm/W | 80 | - | 200mA | 126 lm (112 lm ~ 140 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-34B1N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | - | 4000K | -- | - | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Neutral | 6.2V | 120° | 150mA | -- | 90 | - | 200mA | -- | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-33G3C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 2016 | - | 0.75 | - | -- | Tape & Reel (TR) | * | 0.081 L x 0.061 W (2.05mm x 1.55mm) | Discontinued at Digi-Key | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | 0.033 (0.85mm) | ||
![]() RE2410-34BGA3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 2-SMD, No Lead | SMD | 49°C/W | - | 4000K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.126 L x 0.118 W (3.20mm x 3.00mm) | Obsolete | -- | White, Neutral | 3.1V | 120° | 80mA | 117 lm/W | 80 | - | 150mA | 29 lm (26 lm ~ 33 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-34GA4 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 2016 | 30°C/W | - | 4000K | -- | Tape & Reel (TR) | DURIS® S 2 | 0.081 L x 0.061 W (2.05mm x 1.55mm) | Obsolete | -- | White, Neutral | 2.9V | 150° | 65mA | 169 lm/W | 80 | - | 150mA | 32 lm (28 lm ~ 36 lm) | -- | - | 0.033 (0.85mm) | ||
![]() RE2410-34B1B3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 5630 | 33°C/W | - | 4000K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Obsolete | -- | White, Neutral | 3.15V | 120° | 120mA | 114 lm/W | 80 | - | 180mA | 43 lm (38 lm ~ 48 lm) | -- | - | 0.034 (0.87mm) | ||
![]() RE2410-34BGA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Lead Exposed Pad | 5630 | 33°C/W | - | 3000K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Last Time Buy | -- | White, Warm | 3.15V | 120° | 120mA | 106 lm/W | 90 | - | 180mA | 40 lm (36 lm ~ 44 lm) | -- | - | 0.034 (0.87mm) | ||
![]() RE2410-34BGB1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | 17°C/W | - | 2700K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.126 W (3.00mm x 3.20mm) | Obsolete | -- | White, Warm | 6.35V | 120° | 150mA | 106 lm/W | 80 | - | 240mA | 101 lm (89 lm ~ 112 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-33G3B3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 3°C/W | 0.75 | 4000K | -- | Tape & Reel (TR) | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Neutral | 2.9V | 120° | 700mA | 134 lm/W | 70 | NVIS | 1.8A | -- | 272 lm (240 lm ~ 304 lm) | 0.250 Round | 0.077 (1.95mm) | ||
![]() RE2410-34BBB2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 11°C/W | - | 6500K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Cool | 6.1V | 120° | 150mA | 161 lm/W | 70 | - | 200mA | 147 lm (130 lm ~ 164 lm) | -- | - | 0.028 (0.70mm) | ||
![]() RE2410-34BGN Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, Flat Leads | 5630 | 18°C/W | - | 3500K | -- | Tape & Reel (TR) | DURIS® E 5 | 0.209 L x 0.118 W (5.30mm x 3.00mm) | Active | -- | White, Warm | 2.85V | 120° | 65mA | 173 lm/W | 80 | - | 180mA | 32 lm (28 lm ~ 36 lm) | -- | - | 0.034 (0.87mm) | ||
![]() RE2410-33G2A4 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 17°C/W | 0.75 | 3000K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Active | -- | White, Warm | 6.2V | 120° | 150mA | 135 lm/W | 80 | NVIS | 200mA | 126 lm (112 lm ~ 140 lm) | -- | 0.250 Round | 0.028 (0.70mm) | ||
![]() RE2410-33G2A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 3°C/W | 0.75 | 2700K | -- | Tape & Reel (TR) | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Warm | 2.8V | 120° | 700mA | 111 lm/W | 80 | NVIS | 1.8A | -- | 217 lm (194 lm ~ 240 lm) | 0.250 Round | 0.077 (1.95mm) | ||
![]() RE2410-35G2A2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 2016 | -- | - | 3000K | -- | Tape & Reel (TR) | DURIS® S 2 | 0.081 L x 0.061 W (2.05mm x 1.55mm) | Active | -- | White, Warm | 2.9V | 150° | 65mA | -- | 80 | - | 150mA | -- | -- | - | 0.033 (0.85mm) | ||
![]() RE2410-33G1C2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 11°C/W | 0.75 | 4500K | -- | Tape & Reel (TR) | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Obsolete | -- | White, Neutral | 6.1V | 120° | 150mA | 149 lm/W | 70 | NVIS | 200mA | 136 lm (121 lm ~ 150 lm) | -- | 0.250 Round | 0.028 (0.70mm) | ||
![]() RE2410-34B1A1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 3°C/W | - | 3500K | -- | Tape & Reel (TR) | OSLON® Square | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Warm | 2.8V | 120° | 700mA | 151 lm/W | 70 | - | 1.8A | -- | 295 lm (259 lm ~ 330 lm) | - | 0.077 (1.95mm) | ||
![]() RE2410-33G1N Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | SMD | 5.25°C/W | 0.75 | 3000K | -- | Tape & Reel (TR) | OSLON® SSL 150 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | Discontinued at Digi-Key | -- | White, Warm | 2.85V | 150° | 350mA | 117 lm/W | 80 | NVIS | 1.3A | -- | 117 lm (104 lm ~ 130 lm) | 0.250 Round | 0.062 (1.58mm) | ||
![]() RE2410-33G1A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | - | 0.75 | - | -- | Tape & Reel (TR) | * | 0.118 L x 0.126 W (3.00mm x 3.20mm) | Obsolete | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | 0.028 (0.70mm) | ||
![]() RE2410-33G1B3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | - | 0.75 | - | -- | Tape & Reel (TR) | * | 0.118 L x 0.126 W (3.00mm x 3.20mm) | Obsolete | -- | - | - | - | - | - | - | NVIS | - | - | - | 0.250 Round | 0.028 (0.70mm) | ||
![]() RE2410-35G3A3 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 1213 (3032 Metric) | SMD | - | - | - | -- | Tape & Reel (TR) | * | 0.118 L x 0.126 W (3.00mm x 3.20mm) | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) |