- Manufacturer
- Type
- Mounting Styles
- Operating Temp Range
- Voltage, Rating
- Shaft Size
- A
- Illumination Type
- Rad Hardened
- Contact Gender
- Number of Ports
- Family
- Strain Relief
Attribute column
Categories
Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Actuator Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | A | Base Product Number | Contact Finish Mating | Contact Materials | Impedance (Max) (Zzt) | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Wire Gauge | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Load Capacitance | Number of Levels | Current | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Illumination | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Mechanical Life | Cable Opening | Operating Force | Illumination Type | Positions Per Level | Utilized IC / Part | Supplied Contents | Voltage - Zener (Nom) (Vz) | Mating Orientation | Wire Termination | Screw Thread | Actuator Orientation | Outline | Contact Rating @ Voltage | Absolute Pull Range (APR) | Switch Travel | Primary Attributes | Embedded | Secondary Attributes | Actuator Height off PCB, Vertical | Shaft Size | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC494-15BBA1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 30.9 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() RC494-06G3N Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | CA310 | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 8 | - | Black | - | - | Threaded | 22A, 41A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | - | Black Zinc | 18-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-11G2C1 Electronic Hardware Corp | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | 0.88 | RN73R2B | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 89.8 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() RC494-06G1C2 Electronic Hardware Corp | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | 2M801-009 | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 7 | - | Olive Drab | - | - | Threaded | 13A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 13-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.650 (16.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RC494-06G2A4 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | - | Composite | - | - | Thermoplastic | - | - | - | - | - | - | CTV06RW | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Male Pins | - | - | 22 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | D | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium | 13-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | 50.0µin (1.27µm) | - | - | - | ||
![]() RC494-06G2N Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-13B1C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.88 | KPT6C | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | - | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | - | - | - | - | ||
![]() RC494-11BBC2 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | 0.88 | - | - | - | - | SiTime | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | SiT8208 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | 4 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 31mA | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | 0.039 (1.00mm) | - | - | - | - | ||
![]() RC494-12GN Electronic Hardware Corp | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | SG73P2 | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 2.87 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() RC494-06BN Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-12BBC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-06G1A4 Electronic Hardware Corp | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 228CDVA | - | - | - | CTS Electrocomponents | Tray | - | Active | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | - | LED, Yellow | - | - | - | - | - | - | - | Illuminated | - | - | - | 100,000 Cycles | - | 160gf | - | - | - | - | - | - | - | - | Top Actuated | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-06BGC2 Electronic Hardware Corp | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | SG73P2 | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 19.1 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() RC494-06G1C1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | SC-79, SOD-523 | - | - | SOD-523 | - | - | - | - | - | - | - | - | BZX584 | - | - | 15 Ohms | Micro Commercial Co | Bulk | - | Active | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101 | - | ±6.1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700 nA @ 5 V | - | - | 900 mV @ 10 mA | - | - | - | 150 mW | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-06G1A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-11G1A1 Electronic Hardware Corp | In Stock | - | - | Through Hole | - | - | - | - | Thermoplastic | - | - | - | Brass - Tin Plated | Steel, Stainless | - | 0.88 | HS32 | - | - | - | Amphenol Anytek | Bulk | - | Active | - | - | -40°C ~ 115°C | HS | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12-28 AWG | - | - | 300 V | - | - | 4 | 10 A | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | 8 | - | - | - | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | 0.125 Round | - | - | - | - | - | - | ||
![]() RC494-06BBN Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC494-06BGN Electronic Hardware Corp | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | RCD Components | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 235°C | RSF | 0.134 Dia x 0.354 L (3.40mm x 9.00mm) | ±5% | 2 | - | ±100ppm/°C | - | - | 160 Ohms | - | Metal Oxide Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ||
![]() RC494-06BGA3 Electronic Hardware Corp | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | MS3106E32 | Silver | - | - | ITT Cannon, LLC | Bulk | Metal | Active | - | 900VAC, 1250VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 4 | - | Olive Drab | - | - | Threaded | 135A | - | - | X | - | Environment Resistant | - | - | - | Olive Drab Cadmium | 32-17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Coupling Nut | - | - | - | - | - | ||
![]() RC494-06BGC1 Electronic Hardware Corp | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 MHz | ±50ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 13pF | - | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - |