- Manufacturer
- Shaft Size
- A
- Illumination Type
- Series
- Operating Temperature
- Mfr
- Product Status
- Package
- Features
- Part Status
- Type
- Mounting Type
Attribute column
Categories
Knobs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | A | ElectricalLife | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Power (Watts) | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Termination Style | Actuator Type | Output Type | Circuit | Failure Rate | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Lead Style | Mechanical Life | Illumination Type | Voltage - Load | Coating, Housing Type | Actuator Marking | Built in Switch | Encoder Type | Load Current | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Shaft Size | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC4420-15GC1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | H38 | - | - | Active | - | - | - | - | 5 V ~ 28 V | User Selectable | - | - | Terminal Block, Straight - Push In | Shaft | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 50 | 200M | - | - | - | ||
![]() RC4420-15G2C1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | H25 | - | - | Active | - | - | - | - | 5 V ~ 28 V | User Selectable | - | - | Connector | Shaft | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 12500 | 200M | - | - | - | ||
![]() RC4420-16BBC1 Electronic Hardware Corp | In Stock | - | - | Chassis Mount, Motors | - | - | - | - | - | - | - | HS35 | - | - | Active | - | - | - | - | 5 V ~ 28 V | User Selectable | - | - | Connector | Hole for Shaft | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 2048 | 7.5B | - | - | - | ||
![]() RC4420-16BGN Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | H25 | - | - | Active | - | - | - | - | 5 V ~ 28 V | User Selectable | - | - | Connector | Shaft | Gray Code (Absolute) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Absolute | - | No | 4096 | 200M | - | - | - | ||
![]() RC4420-16B1C2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | H25 | - | - | Active | - | - | - | - | 5 V ~ 28 V | User Selectable | - | - | Connector | Shaft | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 1000 | 200M | - | - | - | ||
![]() RC4420-14GC2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | H25 | - | - | Active | - | - | - | - | 5 V ~ 15 V | User Selectable | - | - | Connector | Shaft | Quadrature with Index (Incremental) | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Optical | - | No | 2000 | 200M | - | - | - | ||
![]() RC4420-14GA2 Electronic Hardware Corp | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | -55°C ~ 200°C | Bulk | HS, CGS | 5.039 L x 2.874 W (128.00mm x 73.00mm) | ±5% | Active | ±50ppm/°C | 14.4 Ohms | Wirewound | 300W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Terminal Screw Type | - | - | - | Aluminum | - | - | - | - | - | - | - | - | -- | 1.654 (42.00mm) | ||
![]() RC4420-14G2A1 Electronic Hardware Corp | In Stock | - | - | Panel Mount, Snap-In | - | - | - | - | 10,000 Cycles | -20°C ~ 85°C | Bulk | HB | - | - | Active | - | - | - | - | - | - | IP42 | 20A (AC) | Quick Connect - 0.250 (6.3mm) | Concave (Curved) | - | SPDT | - | On-On | Rectangular - 28.60mm x 13.59mm | White | -- | -- | - | -- | - | - | - | HI LO | - | - | - | - | - | - | - | -- | - | ||
![]() RC4420-16BBN Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Hockey Puck | - | -- | - | - | - | Bulk | HA48 | - | - | Active | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 48V ~ 530V | - | - | - | - | 50A | - | - | - | - | - | - | ||
![]() RC4420-14BBN Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-14B1N Electronic Hardware Corp | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | -55°C ~ 200°C | Tray | HS, CGS | 0.669 L x 0.669 W (17.00mm x 17.00mm) | ±5% | Active | ±30ppm/°C | 230 Ohms | Wirewound | 10W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | - | - | - | -- | 0.354 (9.00mm) | ||
![]() RC4420-14G3C2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-14BGA2 Electronic Hardware Corp | In Stock | - | - | - | Axial, Box | Flanges | - | - | - | -55°C ~ 200°C | Bulk | HS, CGS | 0.827 L x 0.827 W (21.00mm x 21.00mm) | ±5% | Active | ±50ppm/°C | 1.5 Ohms | Wirewound | 16W | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | Solder Lugs | - | - | - | Aluminum | - | - | - | - | - | - | - | - | -- | 0.433 (11.00mm) | ||
![]() RC4420-14B1C2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Hockey Puck | - | -- | - | - | - | Bulk | HD60 | - | - | Active | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 48V ~ 660V | - | - | - | - | 25A | - | - | - | - | - | - | ||
![]() RC4420-14BA1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-13G3C2 Electronic Hardware Corp | In Stock | - | - | Chassis Mount | Hockey Puck | - | -- | 1 | - | - | Bulk | HA48 | - | - | Active | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | Nonilluminated | 48V ~ 530V | - | - | - | - | 12A | - | - | - | 0.250 Round | - | - | ||
![]() RC4420-14G1A2 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-13BN Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 1 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - | ||
![]() RC4420-14GC1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC4420-13G3A1 Electronic Hardware Corp | In Stock | - | - | - | - | - | - | 1 | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nonilluminated | - | - | - | - | - | - | - | - | - | 0.250 Round | - | - |