- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Approvals | Body Length (mm) | Characteristic | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Mounting Method | Package | Package Type | RoHS | Slot Width | Timing Range | Termination | Type | Color | Depth | Style | Current Rating | Coil Voltage | Bearing Type | Max Frequency | Legend | Background Color | Mode of Operation | Language | Nominal Input Voltage (AC) | Contacts | IP Rating | Length | Width | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD25W3F3S60T2X Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | GE | 6KFP23030X4RXCA1 | - | Panel | - | AF600FP31IP66 | - | - | - | - | - | - | - | 12.2 | - | - | - | - | 1,000 Hz | - | - | - | - | 240 VAC | - | IP66 | - | 12.1 | - | ||
![]() CBD25W3M36S60T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M37S50V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | T7MSFC3FB0GADGGEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M3F00Z/AA Positronic | In Stock | - | - | Surface | - | - | - | - | CE | - | - | - | Macromatic | THS-1514A-33 | - | - | - | - | - | Yes | - | 1 | 0.250 in Flat Blade | - | - | - | - | - | - | - | - | - | - | Repeat Cycle | - | - | Solid State | - | - | - | - | ||
![]() CBD27W2F3600E2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M3500E2X/AA Positronic | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | ESDR221B4-SSAC | - | - | - | - | - | - | - | 1 | 0.250 in Flat Blade | - | - | - | - | - | 24 VAC | - | - | - | - | Repeat Cycle | - | - | Solid State | - | - | - | - | ||
![]() CBD27W2M2S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2F36S50T20 Positronic | In Stock | - | - | - | - | - | - | - | CSA, UL | 219.1 mm | Time Delay | 200 kA @ 250 V | Littelfuse | FLNR300.XXID | - | - | - | - | Center Bladed | No | - | - | - | - | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2F36S60V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2F35S60V3X/AA Positronic | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | Brady | 115601 | - | - | - | - | - | - | - | - | - | Traffic/Parking Signs | - | - | - | - | - | - | - | Truck Crossing | Yellow | - | English | - | - | - | - | - | - | ||
![]() CBD27W2M35S50V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Thomas & Betts | TYD15X15NPG6A | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | Yes | 0.2 | - | - | - | Gray | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | ||
![]() CBD2WK2F3600E3X Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600D3WJ | - | Panel | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2F36S0T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2F36S60TX Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Thomas & Betts | TYD15X15NPI6 | - | - | DIN Standard Mounting Holes | - | - | Yes | 0.2 | - | - | - | Blue | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | ||
![]() CBD2WK2F35S60V3X/AA Positronic | In Stock | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | Sealmaster | USRB5522E-315-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Four Bolt Pillow Block | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD27W2M93S0T20 Positronic | In Stock | - | - | Back Mount | 4 | - | - | - | - | - | - | - | Turck | U-86977 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | IP68 | 0.6 m | - | - | ||
![]() CBD27W2F3700E2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | AE-50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2F36S60TX/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-09A0-6+E213+F267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD2WK2F35S60V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M37S60V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |