- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | For Use With/Related Products | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Load Capacitance | Connector Style | Operating Mode | Shell Size, MIL | Accessory Type | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD44M300V5S Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 57.344 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() DD44S3S60T2S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD50M00LV30 Positronic | In Stock | - | - | Panel Mount | - | Flange | Composite | - | - | Thermoplastic | - | - | CTVPS00RF | Gold | Copper Alloy | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 23 | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | B | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 17-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | - | - | - | ||
![]() DD44M000V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD44M | - | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 44 | - | Blue | - | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | - | - | ||
![]() RD25M100V5Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | - | Steel, Tin Plated | RD25M | - | Copper Alloy | - | Siemens | Bulk | - | Active | 300V | -55°C ~ 125°C | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 25 | - | Green | - | 2 | - | - | Signal | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | 20-24 AWG | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Software | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD26S3S50V5X Positronic | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | RS73G1ERT | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 215 kOhms | - | Thick Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.016 (0.40mm) | - | - | - | - | AEC-Q200 | ||
![]() DD26S3S50T20/AA Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | D | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
![]() DD26S300T0 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | E | - | - | - | - | - | Nickel/PTFE | 26-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | ||
![]() DD26S100E30 Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26S | - | Copper Alloy | - | Suntsu Electronics, Inc. | Bulk | - | Active | 300V | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | Crimp | - | Receptacle, Female Sockets | MHz Crystal | - | 26 | - | Blue | - | 3 | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 27 MHz | ±50ppm | - | - | - | Gold | - | - | - | 50 Ohms | - | 22-30 AWG | - | - | Cable Side, Male Jackscrew (4-40) | 18pF | D-Sub, High Density | Fundamental | - | - | ±20ppm | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | 0.031 (0.80mm) | Flash | - | - | UL94 V-0 | - | ||
![]() DD26S0S5WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26S | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 26 | - | Blue | - | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD26S00JV30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD26S | - | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 26 | - | Blue | - | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD26M00JT20/AA Positronic | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | Zinc Alloy | - | Polyester, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Steel, Clear Chromate Plated Zinc | M12A-04PMMR | Gold | Copper Alloy | - | Amphenol LTW | Tray | Metal | Active | 250V | -40°C ~ 105°C | M | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 4 | - | Silver | - | 3 | - | Threaded | Signal | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | Nickel | M12-4 | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | Board Guide, Board Lock | - | - | - | - | - | - | ||
![]() DD15S1S50V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD15S | - | Copper Alloy | - | PEI-Genesis | Bulk | - | Active | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 15 | - | Blue | - | 3 | - | - | Signal | 5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Gold | - | - | - | - | - | 22-30 AWG | - | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | Flash | - | - | UL94 V-0 | - | ||
![]() DD15S0S5WV5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Stainless Steel, Passivated | DD15S | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 15 | - | Blue | - | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD15S0S50T20/AA Positronic | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD15S | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | -20°C ~ 70°C | 653 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | Receptacle for Female Contacts | XO (Standard) | - | 15 | - | Blue | - | 3 | - | - | Signal | - | 3.3V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 10 MHz | ±50ppm | LVDS | - | - | - | Enable/Disable | Crystal | 66mA | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() CBD5W5F37S60V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M0S5WV5Z Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | DD15M | - | - | - | PEI-Genesis | Bulk | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 15 | - | Blue | - | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | ||
![]() DD15M00L00 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD15M | Gold | Copper Alloy | - | Glenair | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | 15 | - | Olive Drab | - | 3 | - | Threaded | Signal | - | - | D | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | Olive Drab Cadmium | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | Ground | - | - | - | - | - | - | ||
![]() CBD9W4M3600V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M000V30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyester, Glass Filled | - | - | Steel, Clear Chromate Plated Zinc | DD15M | - | - | - | Glenair | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 15 | - | Blue | - | 3 | - | - | Signal | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - |