- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mounting Type
- Package
- Mfr
- Product Status
- Packaging
- Size / Dimension
- Voltage
- Operating Temperature
- Base Product Number
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Measurement Range-Max (mm) | Measurement Range-Min (mm) | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tool Is For Evaluation Of | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Additional Feature | Subcategory | Pitch | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Wire Gauge | Voltage | Number of Circuits | Termination Type | Number of Levels | Current | Response Time | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Product Type | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Sensors/Transducers Type | Housing | Output Range | Output Interface Type | Operating Current-Max | Product | Features | Product Category | Body Height | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-19502AFJA-V9T1U4 ABLIC | 100 | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | ABLIC | - | 4000 | - | - | - | ABLIC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YC | Active | Green | - | - | PMIC - Power Management ICs | 0.200 (5.08mm) | - | - | - | - | - | - | 16-26 AWG | 300V | - | - | 1 | 10A | - | - | - | - | 20 | - | LDO Voltage Regulators | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | Interlocking (Side) | LDO Voltage Regulators | - | - | ||
![]() MC002207 Multicomp | In Stock | - | - | Chassis, Panel, Right Angle | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK615 | Active | Black | 1 | - | - | 0.394 (10.00mm) | - | 25A | - | - | - | - | 12-22 AWG | - | 5 | - | - | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 5 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() IFFM08P1701/O1KS35L Baumer Electric | In Stock | - | - | Chassis, Panel, Right Angle | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK114 | Active | -- | 1 | - | - | 0.433 (11.00mm) | - | 20A | - | - | - | - | 12-22 AWG | - | 7 | - | - | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 7 | - | - | - | - | - | - | Flange | - | - | UL94 V-0 | ||
![]() PP000284 Multicomp | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YR | Active | Green | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 10A | - | - | - | - | 15 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | - | High Wire Entry Level, Interlocking (Side) | - | - | - | ||
![]() FVDK10N83Y0 Baumer Electric | In Stock | - | - | Through Hole | NO | PANEL MOUNT | - | Thermoplastic | Steel | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | - | Baumer Electric Ag | FVDK10N83Y0 | - | 120 mm | 120 mm | - | 60 °C | -20 °C | RECTANGULAR | Contact Manufacturer | 5.69 | Non-Compliant | 30 V | 10 V | - | - | 300V | -40°C ~ 115°C | Bulk | YK614 | Active | Black | 1 | IP 40, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | 0.394 (10.00mm) | unknown | 25A | 60 mm | 10 mm | ANALOG CURRENT | - | 12-22 AWG | - | 8 | CABLE | - | - | 500 µs | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 8 | PROXIMITY SENSOR,PHOTOELECTRIC | POLYCARBONATE | 100mA | 4-WIRE INTERFACE | 35 mA | - | -- | - | 29.7 mm | UL94 V-0 | ||
![]() 10120-1P4-5210 Preci-Dip | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -40°C ~ 115°C | Bulk | YK70A | Active | Black | 1 | - | - | 0.433 (11.00mm) | - | -- | - | - | - | - | 8-18 AWG | - | 5 | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 5 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() LELH11-1-63F-15.0-A-01-V Sensata Technologies | In Stock | - | - | Chassis, Panel; Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK302 | Active | Black | 1 | - | - | 0.300 (7.62mm) | - | 15A | - | - | - | - | 14-22 AWG | - | 7 | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 7 | - | - | - | - | - | - | Flange | - | - | UL94 V-0 | ||
![]() 357-RED-500 PIC GmbH | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -40°C ~ 115°C | Bulk | YK881 | Active | Black | 1 | - | - | 0.500 (12.70mm) | - | 45A | - | - | - | - | 8-18 AWG | - | 4 | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 4 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() FZDM08P1002/S35L Baumer Electric | In Stock | - | - | Chassis, Panel; Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | BAUMER ELECTRIC AG | - | Baumer Electric Ag | FZDM08P1002/S35L | - | 80 mm | 80 mm | - | 65 °C | -25 °C | RECTANGULAR | Contact Manufacturer | 5.79 | - | 30 V | 10 V | - | - | 300V | -40°C ~ 115°C | Bulk | YK306 | Active | Black | 1 | IP 65, REVERSE POLARITY PROTECTION, SHORT CIRCUIT PROTECTION | - | 0.300 (7.62mm) | unknown | 15A | 12 mm | 8 mm | ANALOG CURRENT | - | 14-22 AWG | - | 8 | CONNECTOR | - | - | 1000 µs | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 8 | LINEAR POSITION SENSOR,PHOTOELECTRIC,DIFFUSE | ANODIZED ALUMINUM | 100mA | 3-WIRE INTERFACE | 42 mA | - | Flange | - | 58 mm | UL94 V-0 | ||
![]() DL2LAQ CIT | In Stock | - | - | Chassis, Panel, Right Angle | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK445 | Active | Black | 1 | - | - | 0.374 (9.50mm) | - | 30A | - | - | - | - | 10-22 AWG | - | 8 | - | - | - | - | Barrier Block | Solder Tab | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 8 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() 4CH SMT DRIVER BOARD OSRAM | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK701 | Active | Black | 1 | - | - | 0.433 (11.00mm) | - | 30A | - | - | - | - | 10-22 AWG | - | 11 | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 11 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() S-19502AY3A-V9T1U4 ABLIC | 100 | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YE | Active | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 10A | - | - | - | - | 20 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | ||
![]() S-19503AFKA-V9T1U4 ABLIC | 100 | - | - | Chassis, Panel | - | - | - | Thermoplastic | Steel | - | - | - | ABLIC | - | 4000 | - | - | - | ABLIC | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK603 | Active | Black | 1 | - | PMIC - Power Management ICs | 0.394 (10.00mm) | - | 20A | - | - | - | - | 12-22 AWG | - | 9 | - | - | - | - | Barrier Block | Solder Eyelets | 2 Wall (Dual) | - | Screws with Captive Plate | LDO Voltage Regulators | - | - | - | Zinc | 9 | - | - | - | - | - | - | Flange | LDO Voltage Regulators | - | UL94 V-0 | ||
![]() M22759/11-22-2-100 PIC GmbH | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 Nm (1.7 Lb-In) | - | -40°C ~ 115°C | Bulk | YQ | Active | Green | - | - | - | 0.138 (3.50mm) | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 2 | 10A | - | - | - | - | 21 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | ||
![]() 10221387 Baumer Electric | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -40°C ~ 115°C | Bulk | YK901 | Active | Black | 1 | - | - | 0.630 (16.00mm) | - | 65A | - | - | - | - | 6-10 AWG | - | 3 | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 3 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK50A | Active | Black | 1 | - | - | 0.374 (9.50mm) | - | 30A | - | - | - | - | 10-22 AWG | - | 7 | - | - | - | - | Barrier Block | Solder Tab | 2 Wall (Dual) | - | Screws with Captive Plate | - | - | - | - | Zinc | 7 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() 10151182 Baumer Electric | In Stock | - | - | Through Hole | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK303 | Active | Black | 1 | - | - | 0.300 (7.62mm) | - | 15A | - | - | - | - | 14-22 AWG | - | 10 | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Zinc | 10 | - | - | - | - | - | - | -- | - | - | UL94 V-0 | ||
![]() 357-YELLOW-500 PIC GmbH | In Stock | - | - | Through Hole | - | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YM | Active | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 2 | 10A | - | - | - | - | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EVK-M8MEVA u-blox | In Stock | - | - | Through Hole, Right Angle | - | - | - | Thermoplastic | Steel | - | - | - | u-blox | 105 m x 64 mm x 26 mm | 1 | USB cable, Antenna, PC with USB interface | - | I2C, SPI, UART, USB | u-blox | - | + 65 C | - | - | - 40 C | - | - | - | - | - | - | - | - | u-blox M8 | - | 300V | -40°C ~ 115°C | Bulk | YK401 | Active | Black | 1 | - | Development Tools | 0.325 (8.26mm) | - | 20A | - | - | - | 5 V | 12-22 AWG | - | 7 | - | - | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | GPS Development Tools | - | - | - | Zinc | 7 | - | - | - | - | - | Evaluation Kits | Cover | GNSS / GPS Development Tools | - | UL94 V-0 | ||
![]() DEVR30-5071-S8-0936-R1 NIC Components | In Stock | - | - | Chassis, Panel, Right Angle | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK443 | Active | Black | 1 | - | - | 0.374 (9.50mm) | - | 30A | - | - | - | - | 10-22 AWG | - | 8 | - | - | - | - | Barrier Block | Solder Eyelets | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | - | Nickel | 8 | - | - | - | - | - | - | Flange | - | - | UL94 V-0 |