- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Method | Number of Outlets | Package | Product Status | RoHS | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Function | Wire Gauge | Note | Flange Feature | Voltage | Connector Style | Number of Levels | Number of Poles | Protections | Reset | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Backset Spacing | Contact Configuration | Connection Type | Features | IP Rating | Diameter | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBC7W2S000T0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | CBC7W2 | - | Miscellaneous | HZ50V19R | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | CBC | - | Receptacle for Female Contacts | - | 7 (5 + 2 Coax or Power) | - | Blue | 2 | Signal and Coax or Power | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub, Combo | - | - | - | - | 1000 | - | 2 (DA, A) - 7W2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M3S60V5S Positronic | In Stock | - | - | - | - | - | - | - | - | UL | - | - | NTE Electronics | NTE-DTO190 | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open on Rise | - | - | - | - | - | - | - | - | Automatic | - | - | - | 0.25 in. Quick Connect | - | SPST-NC | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5M3600V50 Positronic | In Stock | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT3NE3250BAA000XXX | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | - | Box Terminal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M37S0T20/AA Positronic | In Stock | - | - | - | - | Nickel-Plated Brass | - | - | - | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | - | - | Crouse-Hinds Industrial Produc | ADU113308 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | - | ||
![]() CBD13W6F3500V50 Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Thomas & Betts | CMACS14M-C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 | - | - | - | - | - | ||
![]() CBD36W4M3S50T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Kop-Flex | 1120T10 COVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal Cover Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5F3700V5S Positronic | In Stock | - | - | - | - | - | - | Nickel Plated Zinc | - | - | - | - | Mencom | EPGF-RJ45-R-48 | - | - | - | - | (1) Continental European Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() CBD17W5M3600V5Z Positronic | In Stock | - | - | Front Mount | 5 | - | - | - | - | CSA, UL | - | - | Turck | U-89172 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | - | ||
![]() CBD2WK2M37S50V50 Positronic | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Thomas & Betts | TYD1X2NPB6 | - | - | - | DIN Standard Mounting Holes | - | - | - | Yes | 0.2 | - | - | - | - | - | - | - | - | Black | - | - | - | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() CBD24W7F20GE0 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Entrelec | 010359820 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M000V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Entrelec | 010359616 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD43W2F3S0T0 Positronic | In Stock | - | - | - | - | - | - | - | - | UL | - | - | Edwards Signaling | B-N-8590-G5 | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Projector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M3S0V50 Positronic | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | Grace Technologies | P-Q3R2-F3R0 | - | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() CBD43W2F35S0T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M00GE0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD15M | - | - | - | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | - | D-Sub, High Density | - | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | ||
![]() DD15M3S60T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Scame-Harting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S3S600S/AA Positronic | In Stock | - | - | Through Hole | - | Nickel-Plated Brass | Polyester, Glass Filled | - | Stainless Steel, Passivated | ATEX, CCoE, cCSAus, EAC, EX, IECEx, INMETRO | DD15S | Copper Alloy | Crouse-Hinds Industrial Produc | ADU113309 | - | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | Metallic | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | - | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | Male/Female | Board Lock | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD15S000V50 Positronic | In Stock | - | - | PCB Mount | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | CE;UR | DD15S | - | Altech | MHE-162 | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 15 | Polyamide | Black | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | 1 | 2 | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | ||
![]() DD26M0S50V50 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Clear Chromate Plated Zinc | - | DD26M | - | Kop-Flex | 1130T10 COVER | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | Horizontal Cover Kit | 26 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub, High Density | - | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M00WV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD26M | - | Hitachi | - | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 26 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub, High Density | - | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - |