- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Dielectric Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Mounting Styles | Package | Package Type | Product Status | Range | RoHS | Shaft Type | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Capacitance | Contact Type | Current Rating (Amps) | Ingress Protection | Depth | Style | Current Rating | Frequency | Contact Finish | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Max Frequency | Backset Spacing | Legend | Background Color | Language | Connection Type | Features | Nominal Input Voltage (AC) | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Length | Width | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD15S00WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Plastic | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD15S | - | Brady | 116095 | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | Office/Facility Signs | 15 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | This Is A Smoke-Free Workplace | White | English | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S3S50V5X Positronic | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | Steel, Tin Plated | - | DD15S | Copper Alloy | Greenlee | 01036 | Positronic | - | - | - | Box | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | DD | Solder | Receptacle, Female Sockets | - | 15 | - | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | - | - | Board Side (4-40) | D-Sub, High Density | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD26S00W00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CE, CSA, UL | DD26S | - | Thomas & Betts | TYD1X2NPB6A | Positronic | - | DIN Standard Mounting Holes, Adhesive Backed | - | Box | - | Active | - | Yes | - | 0.2 | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 26 | - | Black | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | Slotted, High Density | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | 72 | - | - | 1,828.8 mm | - | - | ||
![]() DD26M3S60V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE56HN0BB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M300V5X Positronic | In Stock | - | - | - | - | - | - | - | - | - | Johnson Controls | VS007410A-00000 | - | Panel | - | - | JHSN_DRIV_VSD-VSF_OPEN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 Hz | - | - | - | - | - | - | 480 VAC | - | - | - | - | - | - | 5 | - | - | - | - | ||
![]() DD15M3S600Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | Thomas & Betts | MG15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neoprene | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S00L00 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD26S | - | Dynapar | H581024111153 | Positronic | - | - | Shafted | Box | - | Active | - | - | Single Ended | - | - | 0 to 70 Degrees C | DD | 12 Pin CCW Connector, Side Exit | Receptacle for Female Contacts | - | 26 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | 5~26 VDC | Differential | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 1000 | - | 2 (DA, A) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | 5~26 VDC | Yes | IP66 | 12 Pin CCW | - | - | - | - | - | - | - | ||
![]() DD26S10LV30 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD26S | Copper Alloy | Murrelektronik | M08-T-PLUG-PA | Positronic | - | - | - | Box | - | Active | - | - | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 26 | - | Blue | 3 | - | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | - | Machined | 2 (DA, A) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() DD44M00WV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Tin Plated | - | DD44M | - | GE Speed Variator | 9T21J6001 | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Plug for Male Contacts | - | 44 | - | Blue | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | 1000 | - | 3 (DB, B) High Density | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M00WV50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD5W5M3700V5Z Positronic | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AE56HNT0AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD7W2F37S50T20/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Edwards Signaling | K-3 | - | - | - | - | - | - | - | 3,960 | - | - | - | - | - | - | - | - | Vibration | - | - | - | - | - | - | - | - | - | - | - | 470 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S100V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Tin Plated | - | DD15S | Copper Alloy | GE | PB500Z050S370DABX | Positronic | - | - | - | Box | Radial Round | Active | - | Yes | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | - | 15 | Metallized Polypropylene | Blue | 3 | 50 MicroFarads | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Gold | - | - | 22-30 AWG | - | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBD17W2M35S50V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | Kop-Flex | 1140T10 COVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal Cover Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S0S50V30 Positronic | In Stock | - | - | - | - | - | - | - | - | - | GE | PB550E000T440EABX | - | - | - | - | - | Radial Round | - | - | Yes | - | - | - | - | - | - | - | - | - | Metallized Polypropylene | - | - | 55 MicroFarads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | ||
![]() DD15S000V5X Positronic | In Stock | - | - | PCB Mount | - | Polyester, Glass Filled | Steel, Tin Plated | CE;UR | DD15S | - | Altech | MHE-1621 | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 15 | Polyamide | Black | 3 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | 1 | 21 | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD78S0S5000 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | - | DD78S | - | Miscellaneous | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 78 | - | Blue | 4 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | - | 1000 | - | 5 (DD, D) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M00WV5C Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Cadmium Plated | - | RD15M | - | Cutler Hammer, Div of Eaton Co | HMX065C4NAPEP3 | Positronic | - | - | - | Box | - | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 15 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 2 (DA, A) | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | 480 VAC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD15M000V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | RD15M | - | Johnson Controls | VS007532C-LP3SA | Positronic | Panel | - | - | JHSN_DRIV_VSD-T3R | - | Active | - | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 15 | - | Green | 2 | - | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 27.25 | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 2 (DA, A) | - | 320 Hz | - | - | - | - | - | - | 575 VAC | - | - | - | - | - | - | 21.0625 | - | - | - | - | ||
![]() DD44M3S60T2Z/AA Positronic | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | XT3NE3250BFFB00XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |