- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Product Status
- Package
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Features
- Packaging
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Housing Material | Insert Material | Body Material | Approvals | Jacket Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting Method | Mounting Styles | Number of Outlets | RoHS | Shaft Type | Operating Temperature | Termination | Color | Style | Current Rating | Output Voltage | Output Type | Bearing Type | Connection Type | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Length | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD21W1M2S50T2S/AA Positronic | In Stock | - | - | - | - | - | - | Stainless Steel | CE;CSA;UL | - | Asco | 8210G087 120/60,110/50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5F36F00X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21W1F20HT2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD17W5M93S000 Positronic | In Stock | - | - | - | - | - | - | - | - | - | Turck | RM-35HA3T-3C23B-H1181/N16-TURK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4M200E2X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD21WA4F36S500X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | Polyvinyl Chloride | Thomas & Betts | LTTES05G-B | - | - | - | - | Yes | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | 1.57 | - | - | ||
![]() CBD21W1F36000S Positronic | In Stock | - | - | - | - | - | - | - | - | - | Dynapar | HA52500010640 | - | - | Shafted | - | - | Single Ended | 0 to 70 Degrees C | End Mount Connector | - | - | - | 5~26 VDC | Differential | - | - | 5~26 VDC | Yes | IP54 | Not Included | - | - | - | ||
![]() CBD21WA4F36F00S/AA Positronic | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | Thomas & Betts | TYD2X15RPW6 | - | DIN Standard Mounting Holes | - | - | Yes | - | - | - | White | Round Hole | - | - | - | - | - | - | - | - | - | - | 72 | 1,828.8 mm | ||
![]() CBD24W7F3600T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | B29SRE40AX3E008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F36S00S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Johnson Controls | VG7241GT+3008D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | ||
![]() CBD24W7F36S0V5S/AA Positronic | In Stock | - | - | Front Mount | 5 | - | - | - | CSA, UL | - | Turck | U-91155 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | IP67 | - | - | 0.5 m | - | ||
![]() CBD24W7M35S60V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-143A-2+K452+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3F3600E2X/AA Positronic | In Stock | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | Sealmaster | TB-27TC | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapped Base Pillow Block | - | - | - | - | - | - | - | - | ||
![]() CBD24W7F35S0V3S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-52825 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44M0S0V50/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | AO SMITH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD11W1M3700E2X/AA Positronic | In Stock | - | - | - | - | Nickel Plated Zinc | - | - | - | - | Mencom | LP2-DP-3USB-AFAF | - | - | - | (2) 120V Receptacles | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | ||
![]() CBD21W1M35S60V5Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-143A-2+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2SS4-11L ABB | In Stock | - | - | - | - | - | - | - | - | - | ABB | M2SS4-11L | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAP 30N-PTFE TURCK | In Stock | - | - | - | - | - | - | - | - | - | Turck | A3058 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A150Z800-4W Mersen | In Stock | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A150Z800-4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |