- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Product Status
- Package
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Features
- Packaging
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Housing Material | Shell Material, Finish | Approvals | Base Product Number | Contact Materials | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Number of Outlets | Package | Product Status | RoHS | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Mating Cycles | Contact Form | Shell Size, Connector Layout | Backset Spacing | Mode of Operation | Connection Type | Lamp Type | Features | Operating Voltage | IP Rating | Diameter | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD9W4M37S60V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD47W1M37S0V5S Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+E213+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | CE | DD15S | - | Polyvinyl Chloride | Adaptaflex, a Division of T&B | SP16/BL/50M | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | - | Black | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | 0.51 | - | - | - | - | - | ||
![]() DD15M3S0V5S Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2WN | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0S5WV5X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | CE, CSA, UL | DD15S | - | - | Thomas & Betts | TYD15X3NPB6 | Positronic | - | DIN Standard Mounting Holes | - | Box | Active | Yes | 0.2 | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | - | Black | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Slotted, High Density | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() DD15S0S0V5S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | UL;cUL | DD15S | - | - | Edwards Signaling | 101XBRMR120A | Positronic | Stackable | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | - | Red | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | Continuous, Flashing | - | LED | - | 120 VAC | - | - | - | - | - | - | - | ||
![]() DD104S0S500X Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Steel, Tin Plated | - | DD104S | - | - | Miscellaneous | RS5109 | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 104 | - | Blue | 5 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S1S50V3S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD15S | Copper Alloy | - | Miscellaneous | - | Positronic | - | - | - | Box | Active | - | - | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 15 | - | Blue | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | 22-30 AWG | - | Board Side (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() CBD5W1M3600T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | EASYSOFT-SWLIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD8W8F37S60T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACS580-0P-077A-4+B058F255-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD9W4M37S60T2S Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34P0600E2XJ | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M300T2S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM+92NGGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15M3S0V5Z/AA Positronic | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Thomas & Betts | TYD15X3NPG6 | - | - | DIN Standard Mounting Holes | - | - | - | Yes | 0.2 | - | - | - | - | - | - | - | Gray | - | - | - | - | Slotted, High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() CBD47W1M200V50 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Scame-Harting | 9150006105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M3S0V50 Positronic | In Stock | - | - | PCB Mount | - | - | - | CE;UR | - | - | - | Altech | MH-152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Green | - | - | - | - | - | - | - | - | - | - | - | 1 | 2 | - | - | - | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S0S00S Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | - | DD15S | - | - | - | - | Positronic | - | - | - | Box | Active | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | 15 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub, High Density | - | - | 1000 | - | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26M3S0V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM+92NGGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | ||
![]() DD26S3S60V5X/AA Positronic | In Stock | - | - | - | - | Nickel Plated Zinc | - | - | - | - | - | Mencom | DP1-RJ11-2RJ45-R-32 | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() DD26S3S50V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VF-120-604 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD15S1S0TS Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | - | Stainless Steel, Passivated | CE, CSA, UL | DD15S | Copper Alloy | - | Thomas & Betts | TYD15X3NPG6A | Positronic | - | DIN Standard Mounting Holes, Adhesive Backed | - | Box | Active | Yes | 0.2 | 300V | -55°C ~ 125°C | DD | Crimp | Receptacle, Female Sockets | 15 | - | Gray | 3 | Signal | 5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Slotted, High Density | - | Gold | 22-30 AWG | - | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | - | - | - | Machined | 1 (DE, E) High Density | - | - | - | - | - | - | - | - | 72 | Flash | 1,828.8 mm | - | UL94 V-0 |