- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Approvals | Base Product Number | Body Length (mm) | Characteristic | Contact Materials | Content | Interrupt Rating | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Method | Mounting Styles | Package | Package Type | Product Status | RoHS | Shaft Type | Slot Width | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Composition | Color | Number of Rows | Contact Type | Current Rating (Amps) | Ingress Protection | Style | Current Rating | Contact Finish | Output Voltage | Output Type | Wire Gauge | Note | Flange Feature | Connector Style | Number of Levels | Number of Poles | Protections | Mating Cycles | Contact Form | Shell Size, Connector Layout | Terminal Type | Backset Spacing | Connection Type | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Length | Contact Finish Thickness | Length (mm) | Shell Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DD78S3S00S Positronic | In Stock | - | - | - | - | - | WEEE | - | - | - | - | - | - | Thermoplastic Rubber | Thomas & Betts | LT6XES02B-L | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 | - | - | - | - | - | ||
![]() RD25M00WT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | RD25M | - | - | - | - | - | - | - | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 25 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD37M100E2X/AA Positronic | In Stock | - | - | - | - | - | CSA, UL | - | 127 mm | Time Delay | - | - | 300 kA @ 600 V | - | Littelfuse | FLSR17.5TXID | - | - | - | - | - | Cartridge | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S00WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | Polyester, Glass Filled | Steel, Clear Chromate Plated Zinc | CSA, IEC, UL | DD44S | - | - | - | - | - | - | ABB | XT2VU4125EFF000XXX | Positronic | Panel | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 44 | - | Blue | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 125 A | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub, High Density | - | - | Branch Circuit | 1000 | - | 3 (DB, B) High Density | Bolt-On | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD50S0F000/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Clear Chromate Plated Zinc | CE | RD50S | - | - | - | - | - | - | Dynapar | H5810001112A0 | Positronic | - | - | Shafted | Box | - | Active | Yes | Single Ended | - | - | 0 to 70 Degrees C | RD | 3 m Sealed Cable, End Exit | Receptacle for Female Contacts | - | 50 | - | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 5 VDC | Differential | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 5 (DD, D) | - | - | - | - | 5~26 VDC | Yes | IP54 | Not Included | - | - | - | - | - | - | ||
![]() DD78S3S0V5S/AA Positronic | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | Thomas & Betts | TYD15X3WPG6A | - | - | DIN Standard Mounting Holes, Adhesive Backed | - | - | - | - | Yes | - | 0.3 | - | - | - | - | - | - | - | - | Gray | - | - | - | - | Slotted, Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() DD62M3S60V5X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S0S50V3X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | RD9S | - | - | - | - | - | - | Siemens | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 9 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | D-Sub | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M00LT2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | RD25M | - | - | - | - | - | - | Miscellaneous | - | Positronic | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 25 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S0F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | RD9S | - | - | - | - | - | - | Johnson Controls | VF-999-308 | Positronic | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | RD | - | Receptacle for Female Contacts | - | 9 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD25M10HE2Z/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | - | RD25M | - | - | Copper Alloy | - | - | - | Name Brand Replacements™ | 4040-4071 | Positronic | - | - | - | Box | - | Active | - | - | - | 300V | -55°C ~ 125°C | RD | Crimp | Plug, Male Pins | - | 25 | - | Green | 2 | Signal | 7.5A | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | Gold | - | - | 20-24 AWG | - | Cable Side, Male Jackscrew (4-40) | D-Sub | - | - | - | - | Machined | 3 (DB, B) | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ||
![]() SK1045C MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S00WE2X/AA Positronic | In Stock | - | - | - | - | - | CSA, UL | - | 244.5 mm | Time Delay | - | - | 200 kA @ 600 V | - | Littelfuse | FLSR175.X | - | - | - | - | - | Center Bladed | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD7W2F36S60V3X/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VG2831UM294NAGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9M0S50T2S/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Stainless Steel, Passivated | - | RD9M | - | - | - | - | - | - | Dynapar | H581000111370 | Positronic | - | - | Shafted | Box | - | Active | - | Single Ended | - | - | 0 to 70 Degrees C | RD | 12 Pin CW Connector, Side Exit | Plug for Male Contacts | - | 9 | - | Green | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | 5 VDC | Differential | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | 5~26 VDC | Yes | IP66 | Not Included | - | - | - | - | - | - | ||
![]() SR540-B/P MDD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BEI Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140UPB-E METZ CONNECT | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Kop-Flex | 1040T10 COVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Horizontal Cover Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD44S0S50T2S/AA Positronic | In Stock | - | - | PCB Mount | Polyester, Glass Filled | Stainless Steel, Passivated | CE;UR | DD44S | - | - | - | - | - | - | Altech | MH-2518 | Positronic | - | - | - | Box | - | Active | - | - | - | - | -55°C ~ 125°C | DD | - | Receptacle for Female Contacts | - | 44 | Polyamide | Green | 3 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | D-Sub, High Density | 1 | 18 | - | 1000 | - | 3 (DB, B) High Density | - | - | Screw Clamp | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD37M0F00X/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | Diallyl Phthalate (DAP), Glass Filled | Steel, Tin Plated | CE, CSA, UL | RD37M | - | - | - | - | - | - | Thomas & Betts | TYD15X3WPW6A | Positronic | - | DIN Standard Mounting Holes, Adhesive Backed | - | Box | - | Active | Yes | - | 0.3 | - | -55°C ~ 125°C | RD | - | Plug for Male Contacts | - | 37 | - | White | 2 | Signal | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | Slotted, Standard | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | D-Sub | - | - | - | 1000 | - | 4 (DC, C) | - | - | - | - | - | - | - | - | - | 72 | - | 1,828.8 mm | - | - | ||
![]() DD78S3S00S/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |