- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HB.9301 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9301 | - | 50V | -55°C ~ 125°C | - | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | - | Hermetically Sealed | 18µF | -- | D (0.001%) | -- | C | Military | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-044A-4+E213+L501 | - | 50V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | - | Hermetically Sealed | 10µF | -- | D (0.001%) | -- | C | Military | -- | -- | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-044A-4+F267+K452 | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | Hermetically Sealed | 22µF | 160 mOhm | D (0.001%) | -- | D | Military | -- | - | ||
![]() HB.9518 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9518 | - | 20V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | Active | -- | Hermetically Sealed | 68µF | 95 mOhm | D (0.001%) | -- | D | Military | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-044A-4+F267+K475 | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.047µF | -- | B (0.1%) | -- | A | Military | -- | - | ||
![]() HB.9627 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9627 | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.039µF | -- | C (0.01%) | -- | A | Military | -- | - | ||
![]() HB.9523 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9523 | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.039µF | -- | B (0.1%) | -- | A | Military | -- | - | ||
![]() HB.9808 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9808 | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±20% | Active | -- | Hermetically Sealed | 0.033µF | -- | D (0.001%) | -- | A | Military | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-044A-4+J429+K475 | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | Hermetically Sealed | 0.068µF | -- | D (0.001%) | -- | A | Military | -- | - | ||
![]() HB.9816 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9816 | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.033µF | -- | D (0.001%) | -- | A | Military | -- | - | ||
![]() HB.9818 Greenlee | In Stock | - | - | Through Hole | Axial | -- | -- | Greenlee | HB.9818 | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.039µF | -- | D (0.001%) | -- | A | Military | -- | - | ||
![]() FASA-SO470 TURCK | In Stock | - | - | Through Hole | Axial | -- | -- | Turck | - | Compliant | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.047µF | -- | D (0.001%) | -- | A | Military | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-044A-4+K451+L501 | - | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | Hermetically Sealed | 0.047µF | -- | C (0.01%) | -- | A | Military | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-044A-4+K475+L512 | - | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.406 Dia x 1.126 L (10.31mm x 28.60mm) | ±20% | Obsolete | -- | Hermetically Sealed | 300µF | -- | P (0.1%) | -- | T4 | Military | -- | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Axial | -- | -- | ABB | ACH580-BCR-046A-2+B056+E213 | - | 30V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39006/09, CLR65 | 0.312 Dia x 0.704 L (7.92mm x 17.88mm) | ±20% | Obsolete | -- | Hermetically Sealed | 68µF | -- | L (2%) | -- | T2 | Military | -- | - | ||
![]() 672-600 Siemens | In Stock | - | - | Through Hole | Axial | -- | -- | Siemens Building Technologies | 672-600 | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | -- | -- | Obsolete | -- | Hermetically Sealed | - | -- | -- | -- | -- | Military | -- | - | ||
![]() HB.9952 Greenlee | In Stock | - | - | - | - | -- | - | Greenlee | HB.9952 | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | ||
![]() 1.6M5X30M Altech | In Stock | - | - | - | - | -- | - | Altech | 1.6M5X30M | - | - | - | - | * | - | - | Active | -- | - | - | - | - | - | - | - | - | - | ||
![]() HB.9957 Greenlee | In Stock | - | - | - | - | -- | - | Greenlee | HB.9957 | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | -- | - | ABB | ACH580-BCR-046A-2+B056+K454 | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - |