- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Shell Material | Material | Weight | Shape | Package Cooled | Contact Materials | ElectricalLife | Insulation Materials | Memory Types | Number of I/Os | RoHS | Voltage Rating (AC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Max Power Dissipation | Current Rating | Frequency | Lead Pitch | Number of Contacts | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Polarity | Switch Function | Interface | ELV | Ripple Current | Memory Size | Oscillator Type | Life (Hours) | Impedance | RAM Size | Throw Configuration | Peripherals | Data Bus Width | Halogen Free | Illumination Type | Number of Timers/Counters | Max Frequency | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C25DRD230B-GL Eaton | In Stock | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | 1.4 mm | - | - | - | Contains Lead | ||
![]() C25DNA2151T-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DNL340T-GL Eaton | In Stock | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() C25DND230AC-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 110 V | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 6 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 mm | - | - | - | - | - | - | ||
![]() C25DNB340L-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | - | - | 25 ppm/°C | 340 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
![]() C25DNJ240B-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DNJ330B9-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DRF340T-GL Eaton | In Stock | - | - | - | - | 176 | - | - | 1.868489 g | - | - | - | - | - | FLASH | 137 | Compliant | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | 66 MHz | - | - | - | - | - | - | CAN, I2C, SCI, SPI | - | - | 768 kB | Internal | - | - | 80 kB | - | DMA, POR, PWM, WDT | 32 b | Halogen Free | - | 8 | 16 MHz | - | - | - | - | - | - | - | - | No | - | - | ||
![]() C25DNA330T-86-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | - | 50 ppm/°C | 698 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
![]() C25DRD330B-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DNE240B-GL Eaton | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 400 V | - | 20 % | - | Snap in | - | - | 85 °C | -40 °C | - | - | 330 µF | - | - | - | - | 10.0076 mm | - | - | 200 mΩ | Polar | - | - | - | 2 A | - | - | 10000 hours | 330 mΩ | - | - | - | - | - | - | - | - | - | 30 mm | 45 mm | 46.99 mm | - | - | - | - | - | - | - | ||
![]() C25DNJ350BB-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | 0.1 % | 2 | - | 25 ppm/°C | 27.4 kΩ | 125 °C | -55 °C | Thin Film | - | - | 500 mW | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 762 µm | - | 6.2992 mm | 3.0988 mm | - | - | - | - | - | ||
![]() C25DNA340AC-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DRJ350A-GL Eaton | In Stock | - | - | - | Push Pin | - | - | Aluminium | - | Fins, Square | ASIC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.005 mm | 40.005 mm | - | - | - | - | - | ||
![]() C25DND3301W-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DNF340BA-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DND330TJ-GL Eaton | In Stock | - | - | Gold | - | - | Metal | - | - | - | - | Brass | - | Plastic | - | - | Compliant | - | - | Bulk | - | - | Solder | - | - | - | - | - | White | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() C25DNB350H-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C25DNC330A232-GL Eaton | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | 20 kcycles | - | - | - | Compliant | 125 V | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | On-On | - | - | - | - | - | - | - | - | 4PDT | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | 20.3 mm | - | - | - | ||
![]() C25DND230A-GL Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 GHz | - | - | - | - | - | - | - | - | No | - | - |