- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer | Manufacturer Part Number | Number of Elements | RoHS | Voltage-Output 1 | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Max Power Dissipation | Military Standard | Number of Outputs | Output Voltage | Lead Length | Polarity | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Impedance | Power Dissipation | Output Current | Number of Bits | Min Input Voltage | Max Input Voltage | Current - Output 1 | Resolution | Sampling Rate | Integral Nonlinearity (INL) | Max Output Power | Number of Converters | Conversion Rate | Input Current | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPM24OM5-LCR-3 L-Com | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCCA30001-FT1 L-Com | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM24OM4-FLCR-5 L-Com | 2418 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPM8OM4-SCR-5 L-Com | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPF24-MPF308OM4Z-1 L-Com | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPMM8OM5BR-1 L-Com | In Stock | - | - | - | Surface Mount | 44 | - | - | - | 1 | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | 660 mW | - | - | - | - | Unipolar | 1 | Parallel | 5.25 V | 4.75 V | - | 660 mW | - | 12 | - | - | - | 1.5 B | 70 Msps | 4.5 LSB | - | 1 | 70 Msps | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MPM24OM5-SCR-3 L-Com | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRF035M00-00A0 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101-4J HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CETMK212BC6106KG-T TAIYO YUDEN | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Non-Compliant | - | Tape & Reel | 2 % | - | 100 ppm/°C | 270 kΩ | 150 °C | -65 °C | Metal Film | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.68 mm | - | 4.75 mm | - | No | - | - | ||
![]() LCCA30012-FT1 L-Com | In Stock | - | - | - | - | - | 60 g | - | - | - | Compliant | 9 V | - | - | - | - | - | - | - | - | - | - | 3.2 W | - | - | 1 | 9 V | - | - | - | - | - | - | 50ohm | - | 360 mA | - | 100 V | 240 V | 360 mA | - | - | - | 3.2 W | - | - | 90 mA | 100 V | 240 V | - | - | - | - | - | - | No SVHC | - | ||
![]() LCCA30012-FT2 L-Com | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCCA30042-FT5 L-Com | 573 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 1 % | 2 | 100 ppm/°C | 22.1 Ω | 155 °C | -55 °C | Thick Film | - | - | 1 W | 1 W | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 711.2 µm | 6.2992 mm | 3.1496 mm | - | - | Contains Lead | ||
![]() LCCA30024-FT1 L-Com | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCCA30039-FT3 L-Com | 26 | - | - | - | - | 16 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCCA30016-FT2 L-Com | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCCA30016-FT1 L-Com | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 245W053-3/42-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1121-20-9/96-9CS2275-5C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKO-NC1122-H03 Mitsubishi | In Stock | - | - | - | - | 8 | - | Mitsubishi Electric Automation | BKO-NC1122H03-MITS | - | Compliant | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 17.0942 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |