- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Shell Material, Finish | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Load Capacitance | Connector Style | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Mating Cycles | Contact Form | Shell Size, Connector Layout | Product Type | Backset Spacing | Absolute Pull Range (APR) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Contact Finish Thickness | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTCG06G18-1PY-B30-LC Amphenol | 1 | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | SG73P2 | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 57.6 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() GTSG06G18-23P Amphenol | 1 | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | RMC | 0.122 L x 0.098 W (3.10mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 34.8 kOhms | - | Thick Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | ||
![]() GTSG06G18-24S Amphenol | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTSG06G18-1PZ Amphenol | 1 | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | 435F | - | - | - | - | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±30ppm | - | - | - | - | - | - | - | - | 40 Ohms | - | - | - | - | - | 8pF | - | Fundamental | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | - | - | ||
![]() GTSG06G18-23S Amphenol | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTSG06G18A31P-116 Amphenol | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 9.456 MHz | ±20ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() MP001673 Multicomp | 49 | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73S-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 619 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() DD15M00WE3Z/AA Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BN300NW4K IDEC | In Stock | - | - | - | - | - | - | - | - | Polypropylene (PP) | - | - | IDEC | - | - | IDEC | + 55 C | PEI-Genesis | - 25 C | PCB Mount | Bulk | - | Active | 600 V | - | * | - | - | - | - | - | - | Terminal Block | - | 4 Position | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | 310 A | - | - | - | - | - | - | Stud Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Terminal Blocks | - | - | Barrier Terminal Blocks | - | Barrier Terminal Blocks | 75.5 mm | - | 180 mm | - | - | - | - | ||
![]() 3V9HCA Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | Tape & Box (TB) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD9S0S50V5X Positronic | In Stock | - | - | Free Hanging (In-Line) | 1206 (3216 Metric) | - | - | 1206 | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RN73R2B | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±10ppm/°C | Receptacle for Female Contacts | - | 437 Ohms | 9 | Thin Film | Green | 2 | 0.25W, 1/4W | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Board Side (4-40) | - | D-Sub | - | - | - | 1000 | - | 1 (DE, E) | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() RD50S00JV50 Positronic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD50S | - | Gold | Copper Alloy | - | - | Glenair | - | - | Retail Package | Metal | Active | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | 50 | - | Olive Drab | 3 | - | Threaded | - | Signal | - | - | C | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | Olive Drab Cadmium | 17-97 | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 500 | - | 5 (DD, D) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() RD9M000V5Z Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD9M | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | Active | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | Plug for Male Contacts | MHz Crystal | - | 9 | - | Green | 2 | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | 25 MHz | ±50ppm | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | 19pF | D-Sub | Fundamental | ±50ppm | - | 1000 | - | 1 (DE, E) | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() RD50S000T0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD50S | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Receptacle for Female Contacts | - | - | 50 | - | Green | 3 | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | 1000 | - | 5 (DD, D) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RD50M100V5S Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Stainless Steel, Passivated | RD50M | - | - | Copper Alloy | - | - | Texas Instruments | - | - | Bulk | - | Active | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Plug, Male Pins | - | - | 50 | - | Green | 3 | - | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 20-24 AWG | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | Machined | 5 (DD, D) | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | ||
![]() RD50M00JT20/AA Positronic | In Stock | - | - | Free Hanging (In-Line) | 0805 (2012 Metric) | - | - | 0805 | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RN73R2A | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | Plug for Male Contacts | - | 158 kOhms | 50 | Thin Film | Green | 3 | 0.125W, 1/8W | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | - | - | 1000 | - | 5 (DD, D) | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | AEC-Q200 | ||
![]() RD25M00WV5X Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Tin Plated | RD25M | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 25 | - | Green | 2 | - | - | - | Signal | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | 1000 | - | 3 (DB, B) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() RD25M10JT20/AA Positronic | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 160.938 MHz | ±15ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | ||
![]() RD9M10WV50 Positronic | In Stock | - | - | Free Hanging (In-Line) | 0805 (2012 Metric) | - | - | 0805 | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RN73R2A | - | - | Copper Alloy | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 300V | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | Crimp | ±50ppm/°C | Plug, Male Pins | - | 407 kOhms | 9 | Thin Film | Green | 2 | 0.125W, 1/8W | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 20-24 AWG | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | Flash | - | UL94 V-0 | AEC-Q200 | ||
![]() RD9M10LVL0 Positronic | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Diallyl Phthalate (DAP), Glass Filled | - | Steel, Clear Chromate Plated Zinc | RD9M | - | - | Copper Alloy | - | - | EDAC Inc. | - | - | Bulk | - | Active | 300V | -55°C ~ 125°C | * | - | - | - | Crimp | - | Plug, Male Pins | - | - | 9 | - | Green | 2 | - | - | - | Signal | 7.5A | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | 20-24 AWG | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware | - | - | - | - | Flash | - | UL94 V-0 | - |