- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Product Status
- Package
- RoHS
- Operating Temperature
- Mounting Type
- Package / Case
- Features
- Packaging
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Number of Terminals | Backshell Material, Plating | Shell Material, Finish | Base Product Number | Body Orientation | Brand | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Unit Weight | Voltage-Input | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Number of Contacts | Contact Gender | Efficiency | Voltage - Input (Max) | Housing Color | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Current - Output (Max) | Load Capacitance | Connector Style | Number of Ports | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Control Features | Cable Opening | Voltage - Output | Voltage - Output 2 | Family | Mating Cycles | Contact Form | Shell Size, Connector Layout | Product Type | Voltage - Output 3 | Includes | Form | Output Connector | Backset Spacing | Absolute Pull Range (APR) | Shell Plating | Features | Product Category | Strain Relief | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Shell Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBD25W3M3S50V3S/AA Positronic | In Stock | - | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 187 kOhms | - | Metal Film | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - | AEC-Q200 | ||
![]() CBD25W3M3S60T20 Positronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M37S50V3X/AA Positronic | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | - | - | Strip | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 16.67 MHz | ±1ppm | CMOS | - | - | - | Amplitude Control | Crystal | 24mA (Typ) | - | - | - | - | - | - | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | - | - | ||
![]() CBD25W3M37F00X/AA Positronic | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | Retail Package | Metal | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | A | - | - | - | - | - | Electroless Nickel | 16-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M37S60T20 Positronic | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | - | Retail Package | Metal | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | Threaded | - | - | - | - | F | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3F36S60TX Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | - | - | - | - | - | D38999/26FG | - | - | - | - | - | 12 | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | - | 11 | - | - | - | - | - | - | Threaded | - | Crimp | - | - | D | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 21-11 | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3F3S50V3X/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | - | - | - | - | - | MS27473E16B | - | - | - | - | - | 22D | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series II, JT | - | - | - | - | - | Plug Housing | For Male Pins | - | 55 | - | - | - | - | - | - | Bayonet Lock | - | Crimp | - | - | A | Unshielded | Environment Resistant | - | - | - | Cadmium over Nickel | 16-35 | - | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | ||
![]() CBD25W3M3S60T2S Positronic | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -10°C ~ 60°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | 12pF | - | - | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | ||
![]() CBD11W1M3700E0/AA Positronic | In Stock | - | - | - | Panel Mount | - | Flange | - | Stainless Steel | - | - | Thermoplastic | - | - | - | TVPS00RK | - | - | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Metal | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 4 | - | - | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Passivated | 11-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Firewall Usage | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() CBC7W2M100E20/AA Positronic | In Stock | - | - | - | Through Hole | 13-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Power Electronics Inc. | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 0.8 ~ 3.6V | - | -40°C ~ 85°C | Austin MegaLynx™ | 2.00 L x 0.55 W x 0.50 H (50.8mm x 14.0mm x 12.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | 90 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 93% | 5.5V | - | 4.5V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, UVLO | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M10GEZ/AA Positronic | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC5W1 | - | - | - | - | Copper Alloy | - | - | - | - | Suntsu Electronics, Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 300V | -40°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | Crimp | - | Plug, Male Pins | MHz Crystal | - | 5 (4 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 48 MHz | ±30ppm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 60 Ohms | - | 20-24 AWG | - | - | Cable Side, Male Jackscrew (4-40) | - | 18pF | D-Sub, Combo | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | Machined | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | 0.020 (0.50mm) | Flash | - | - | UL94 V-0 | - | ||
![]() CBC5W1M00GVLZ/AA Positronic | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC5W1 | - | - | - | - | - | - | - | - | - | SiTime | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | Plug for Male Contacts | XO (Standard) | - | 5 (4 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | - | Signal and Coax or Power | - | 1.8V | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | 6 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Enable/Disable | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | 30mA | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() CBC5W1M00GV3Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC5W1 | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 5 (4 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M0000Z/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC5W1 | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -55°C ~ 125°C | * | - | - | - | - | - | Plug for Male Contacts | - | - | 5 (4 + 1 Coax or Power) | - | Blue | - | 2 | - | - | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | Housing/Shell (Unthreaded) | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBC5W1M00GEZ/AA Positronic | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polyester, Glass Filled | - | - | - | Steel, Tin Plated | CBC5W1 | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | Case | - | - | - | Active | - | - | - | - | - | 100 ~ 240 VAC | - | - | -55°C ~ 125°C | DT048B (40W) | - | - | - | - | - | Plug for Male Contacts | - | - | 5 (4 + 1 Coax or Power) | - | Blue | ITE (Commercial) | 2 | - | 40 W | - | - | Signal and Coax or Power | - | - | - | - | IP65/IP67 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | Contacts Not Included | Cable Side, Male Jackscrew (4-40) | 8A | - | D-Sub, Combo | - | - | - | - | - | - | - | 5V | - | - | 1000 | - | 1 (DE, E) - 5W1 | - | - | - | Desktop | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | Backshell, Cable Clamp, Mounting Hardware, Shielded | - | - | - | - | - | - | - | - | - | ||
![]() CWSC812GNK Hammond Manufacturing | 34 |
| - | Silver | - | - | - | - | - | - | - | - | 16 | - | - | - | Straight | Hammond Manufacturing | 16Signal | - | Copper Alloy | - | 1 | Hammond Manufacturing | CWSC812GNK | - | Cable | -55C to 125C | - | - | 43.49(mm) | Not Required(mm) | - | No | Details | 24-5 | Solder | 12 lbs | - | - | 700VDC/500VAC | - | CWSC | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | ACS | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | - | Cadmium | - | Wire Ducting & Raceways | Yes | 73.28(mm) | - | - | - | - | - | - | ||
![]() CWSC418GNK Hammond Manufacturing | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | 48 | - | - | - | Straight | Hammond Manufacturing | 48Signal | - | Copper Alloy | - | 1 | Hammond Manufacturing | CWSC418GNK | - | Cable | -55C to 125C | - | - | - | - | - | No | Details | 36-10 | Solder | 5 lbs | - | - | 700VDC/500VAC | - | CWSC | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | AC | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | - | Cadmium | - | Wire Ducting & Raceways | No | - | - | - | - | - | - | - | ||
![]() CWCP8G Hammond Manufacturing | 9 |
| - | Silver | - | - | - | - | - | - | - | - | 48 | - | - | - | Straight | Hammond Manufacturing | 48Signal | - | Copper Alloy | - | 1 | Hammond Manufacturing | CWCP8G | - | Cable | -55C to 125C | - | - | 57.99(mm) | Not Required(mm) | - | No | Details | 36-12 | Solder | 14 lbs | - | - | 700VDC/500VAC | - | CWCP | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | ACS | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | - | Cadmium | - | Wire Ducting & Raceways | Yes | 74.75(mm) | - | - | - | - | - | - | ||
![]() CWTL8G Hammond Manufacturing | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | 3 | - | - | - | Straight | Hammond Manufacturing | 3Signal | - | Copper Alloy | - | 1 | Hammond Manufacturing | CWTL8G | - | Cable | -55C to 125C | - | - | - | - | - | No | Details | 16-10 | Solder | 15 lbs | - | - | 700VDC/500VAC | - | CWTL | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | ACS | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | - | Cadmium | - | Wire Ducting & Raceways | No | - | - | - | - | - | - | - | ||
![]() CWEL645G Hammond Manufacturing | In Stock | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | 35 | - | - | - | Straight | Hammond Manufacturing | 35Signal | - | Copper Alloy | - | 1 | Hammond Manufacturing | CWEL645G | - | Cable | -55C to 125C | - | - | - | - | - | No | Details | 36-15 | Solder | 7 lbs | - | - | - | - | CWEL45 | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35(POS) | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | ACS | - | - | - | Wire Ducting & Raceways | - | - | - | - | - | - | Cadmium | - | Wire Ducting & Raceways | Yes | - | - | - | - | - | - | - |