- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Current-IEC | Current-UL | Manufacturer | Torque-Screw | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Color | Number of Rows | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Number of Levels | Current | Contact Mating Finish | Wire Gauge or Range - AWG | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Screw Size | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-25QE1RM1Q-012Q-L12R ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | 10.5A | 10A | ECE/EXCEL CELL ELECTRONIC CORP | -- | 300V | 300V | - | -40°C ~ 115°C | Bulk | TJ | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 15 | Black | - | 0.150 (3.81mm) | -- | 0.437 (11.10mm) | - | Screw | - | 12V AC/DC | -- | - | 1 | - | Tin | 16-28 AWG | - | - | - | 15 | - | 180° | -- | 1.5mm² | 6-7mm | - | - | - | - | M2 | - | Mating Flange | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-012Q-L12G ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Copper | -- | 20A | ECE/EXCEL CELL ELECTRONIC CORP | 0.56 Nm (5.0 Lb-In) | - | 300V | - | -40°C ~ 115°C | Bulk | TJ | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 11 | Black | - | 0.200 (5.08mm) | -- | 0.594 (15.09mm) | - | Screw | - | 12V AC/DC | -- | - | 1 | - | Tin | 12-24 AWG | - | - | - | 11 | - | 180° | -- | -- | 7-8mm | - | - | - | - | M3 | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-012Q-L12B ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | -- | 15A | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | 300V | - | -40°C ~ 115°C | Bulk | TS | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 10 | Gray | - | 0.295 (7.50mm) | -- | 1.024 (26.01mm) | - | Screw - Leaf Spring, Wire Guard | - | 12V AC/DC | -- | - | 1 | - | Tin | 12-24 AWG | - | - | - | 10 | - | 270° | -- | 0.2-2.5mm² | 6-7mm | - | - | - | - | M3 | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-012Q-L06Y ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | 10.5A | 10A | ECE/EXCEL CELL ELECTRONIC CORP | -- | 300V | 300V | - | -40°C ~ 115°C | Bulk | TJ | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 14 | Black | - | 0.138 (3.50mm) | -- | 0.437 (11.10mm) | - | Screw | - | 6V AC/DC | -- | - | 1 | - | Tin | 16-28 AWG | - | - | - | 14 | - | 180° | -- | 1.5mm² | 6-7mm | - | - | - | - | M2 | - | Mating Flange | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-012Q-L06W ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | 10.5A | 10A | ECE/EXCEL CELL ELECTRONIC CORP | -- | 300V | 300V | - | -40°C ~ 115°C | Bulk | TJ | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 17 | Gray | - | 0.150 (3.81mm) | -- | 0.437 (11.10mm) | - | Screw | - | 6V AC/DC | -- | - | 1 | - | Tin | 16-28 AWG | - | - | - | 17 | - | 180° | -- | 1.5mm² | 6-7mm | - | - | - | - | M2 | - | -- | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-012Q-L06G ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | Ti | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 12-22 AWG | 300V | - | - | 1 | 10A | - | - | - | - | - | 15 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | ||
![]() ECS-25QE1RM1Q-010Q-LA2Y ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Copper | -- | 20A | ECE/EXCEL CELL ELECTRONIC CORP | 0.56 Nm (5.0 Lb-In) | - | 300V | - | -40°C ~ 115°C | Bulk | TJ | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 11 | Black | - | 0.300 (7.62mm) | -- | 0.594 (15.09mm) | - | Screw | - | 220V AC | -- | - | 1 | - | Tin | 12-24 AWG | - | - | - | 11 | - | 180° | -- | -- | 7-8mm | - | - | - | - | M3 | - | Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-010Q-LA2R ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | TG | Compact Size, NO - 0, NC - 1 | Active | - | - | Blue | - | 0.200 (5.08mm) | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 15A | - | - | - | - | - | 22 | - | - | - | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | ||
![]() ECS-25QE1RM1Q-010Q-LA2G ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | Brass - Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.27 Nm (2.4 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | TR | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.295 (7.50mm) | - | - | - | - | 12-22 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | 8 | - | - | - | - | - | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | - | - | -- | - | ||
![]() ECS-25QE1RM1Q-010Q-LA2B ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | TV | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 14-26 AWG | 300V | - | - | 1 | 10A | - | - | - | - | - | 16 | - | - | - | - | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | -- | - | ||
![]() ECS-25QE1RM1Q-010Q-LA1W ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | -- | 15A | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | 300V | - | -40°C ~ 115°C | Bulk | TS | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 10 | Black | - | 0.300 (7.62mm) | -- | 1.024 (26.01mm) | - | Screw - Leaf Spring, Wire Guard | - | 110V AC | -- | - | 1 | - | Tin | 12-24 AWG | - | - | - | 10 | - | 270° | -- | 0.2-2.5mm² | 6-7mm | - | - | - | - | M3 | - | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-010Q-LA1R ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.2 Nm (1.7 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | TV | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.150 (3.81mm) | - | - | - | - | 16-28 AWG | 300V | - | - | 1 | 10A | - | - | - | - | - | 16 | - | - | - | - | - | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | - | - | -- | - | ||
![]() ECS-25QE1RM1Q-010Q-LA1G ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | T2 | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 10A | - | - | - | - | - | 14 | - | - | - | - | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | ||
![]() ECS-25QE1RM1Q-010Q-L24R ECE Excel Cell | In Stock | - | - | Chassis, Panel | - | Thermoplastic | Steel | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | 300V | -40°C ~ 130°C | Bulk | Magnum® TB200 | Compact Size, NO - 0, NC - 1 | Active | - | - | Black | 2 | 0.437 (11.10mm) | - | - | 30A | - | 12-22 AWG | 24V AC/DC | - | 3 | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | - | Screws | - | - | - | - | - | - | - | Zinc | - | 6 | Flange | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-010Q-L24G ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | -- | 10A | ECE/EXCEL CELL ELECTRONIC CORP | 0.2 Nm (1.7 Lb-In) | - | 300V | - | -40°C ~ 115°C | Bulk | TT | Compact Size, NO - 0, NC - 1 | Active | Plug for Unshrouded Header | 20 | Green | - | 0.150 (3.81mm) | -- | 0.441 (11.20mm) | - | Screw - Rising Cage Clamp | - | 24V AC/DC | -- | - | 1 | - | Tin | 16-28 AWG | - | - | - | 20 | - | 90° | -- | -- | 5-6mm | - | - | - | - | M2 | - | Interlocking (Side) | UL94 V-0 | ||
![]() ECS-25QE1RM1Q-010Q-L24B ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | TO | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 16-26 AWG | 300V | - | - | 1 | 10A | - | - | - | - | - | 19 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | - | ||
![]() ECS-25QE1RM1Q-010Q-L12Y ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | Brass - Tin Plated | Steel - Zinc Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.27 Nm (2.4 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | TR | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 12-22 AWG | 300V | - | - | 1 | 20A | - | - | - | - | - | 8 | - | - | - | - | - | Vertical with Board | Screw - Pressure Clip | M2.5 | - | - | - | -- | - | ||
![]() ECS-25QE1RM1Q-010Q-L12R ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | Ti | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 12-22 AWG | 300V | - | - | 1 | 16A | - | - | - | - | - | 20 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | ||
![]() ECS-25QE1RM1Q-010Q-L12B ECE Excel Cell | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | Bulk | Ti | Compact Size, NO - 0, NC - 1 | Active | - | - | Green | - | 0.197 (5.00mm) | - | - | - | - | 12-22 AWG | 300V | - | - | 1 | 16A | - | - | - | - | - | 22 | - | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | - | Interlocking (Side) | - | ||
![]() ECS-25QE1RM1Q-010Q-L06Y ECE Excel Cell | In Stock | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | Phosphor Bronze | 10.5A | 10A | ECE/EXCEL CELL ELECTRONIC CORP | -- | 300V | 300V | - | -40°C ~ 115°C | Bulk | TJ | Compact Size, NO - 0, NC - 1 | Active | Plug, Female Sockets | 18 | Gray | - | 0.138 (3.50mm) | -- | 0.437 (11.10mm) | - | Screw | - | 6V AC/DC | -- | - | 1 | - | Tin | 16-28 AWG | - | - | - | 18 | - | 180° | -- | 1.5mm² | 6-7mm | - | - | - | - | M2 | - | -- | UL94 V-0 |