- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Series
- Package
- Mfr
- Product Status
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Operating Temperature
- Voltage
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Contact Shape | Supplier Device Package | Weight | Number of Terminals | Channel Mode | Contact Finish Mating | Contact Length-Mating | Contact Materials | Continuous Drain Current | Drain-Source On-Volt | Gate-Source Voltage (Max) | Ihs Manufacturer | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mounting | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Base Part Number | Insulation Color | Output | Pin Count | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Polarity | Overall Contact Length | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Memory Size | Number of Ports | Speed | Power Dissipation | Number of Bits | Core Processor | Supply Current-Max | Reset | Family | Amplifier Type | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Number of Inputs | Output Characteristics | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Trigger Type | Propagation Delay (tpd) | Consumer IC Type | Voltage - I/O | fmax-Min | Ethernet | Count Direction | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Load/Preset Input | Display & Interface Controllers | SATA | Mode of Operation | Number of Data/Clock Inputs | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTE74191 NTE ELECT | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | NO | - | - | 6-USPC (1.8x2) | - | 16 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE74191 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | - | 5.72 | - | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | Watchdog Circuit | - | - | - | LG_MAX | - | - | - | - | TTL | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | Open Drain or Open Collector | - | R-PDIP-T16 | - | - | - | - | - | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | 4 | - | - | Active Low | TTL/H/L | - | 3.7V | 1 | 800 ms Typical | - | - | 5.08 mm | - | - | BINARY COUNTER | POSITIVE EDGE | 36 ns | - | - | 20 MHz | - | BIDIRECTIONAL | - | - | - | - | - | - | - | YES | - | - | SYNCHRONOUS | - | - | - | - | 22 mm | 7.62 mm | - | - | - | - | ||
![]() NTE74426 NTE ELECT | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | NO | - | - | 6-USPC (1.8x2) | - | 14 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE74426 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | - | 5.78 | - | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | Watchdog Circuit | - | - | - | LG_MAX | 8542.39.00.01 | - | - | - | TTL | - | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | Open Drain or Open Collector | - | R-PDIP-T14 | - | - | - | - | - | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | 2 | - | - | 1 | - | - | Active Low | TTL/H/L | - | 4.1V | 1 | 1.6 s Typical | - | 3-STATE | 5.08 mm | - | TRUE | BUS DRIVER | - | 18 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.95 mm | 7.62 mm | - | - | - | - | ||
![]() NTE2911 NTE ELECT | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | 6-USPC (1.8x2) | - | - | Enhancement | - | - | - | 12(A) | 500(V) | ±30(V) | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE2911 | - | Through Hole | - | 1 | -55C to 150C | Military | - | - | - | - | , | - | - | TO-220FP | Active | - | No | NOT SPECIFIED | 5.73 | - | Yes | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | EAR99 | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Open Drain or Open Collector | 3 +Tab | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | 40(W) | - | - | - | Active Low | - | - | 4.2V | 1 | 100 ms Typical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE7421 NTE ELECT | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | NO | - | - | 6-USPC (1.8x2) | - | 14 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE7421 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | - | 5.76 | - | - | 5 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | - | Active | - | - | - | Watchdog Circuit | - | - | - | LG_MAX | 8542.39.00.01 | - | - | - | TTL | - | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | Open Drain or Open Collector | - | R-PDIP-T14 | - | - | - | - | - | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | - | Active Low | TTL/H/L | - | 4.3V | 1 | 400 ms Typical | 4 | - | 5.08 mm | - | - | AND GATE | - | 22 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.95 mm | 7.62 mm | - | - | - | - | ||
![]() NTE2082 NTE ELECT | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE2082 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0°C ~ 70°C (TA) | Tube | -- | - | Obsolete | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X5648 | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | - | 4.38V | 1 | 100 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE662 NTE ELECT | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE662 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | - | Obsolete | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | X5169 | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | - | - | 2.63V | 1 | 100 ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE6664 NTE ELECT | In Stock | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE6664 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | * | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE1460 NTE ELECT | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE1460 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Strip | XPRESSO™ FXO-PC72 | 0.295 L x 0.205 W (7.50mm x 5.20mm) | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | 32.571MHz | - | ±100ppm | - | - | LVPECL | - | - | Enable/Disable | Crystal | 41mA | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | -- | ||
![]() NRC111L-3A-ED IDEC | In Stock | - | - | Through Hole | - | - | - | Square | - | - | - | - | Tin-Lead | -- | Brass | - | - | - | - | Polyamide (PA), Nylon | - | IDEC | NRC111L-3A-ED | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 250V | -40°C ~ 105°C | Tray | Micro MATE-N-LOK | - | Obsolete | Press-Fit, Solder | - | Header | - | 14 | General Purpose | 2 | - | - | Locking Ramp | - | Male Pin | - | - | - | - | - | - | -- | - | 0.364 (9.25mm) | Board to Cable/Wire | All | - | Varies by Wire Gauge | - | 0.118 (3.00mm) | - | - | Black | - | - | - | - | - | - | - | 0.118 (3.00mm) | 0.125 (3.18mm) | Shrouded - 4 Wall | Tin-Lead | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | UL94 V-0 | - | ||
![]() NRC111L-30A-AD IDEC | In Stock | - | - | - | 100-QFP | - | - | - | 100-QFP | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | NRC111L-30A-AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 100°C (TA) | Tray | Z80 | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Z84015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | - | - | Z80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0V | - | -- | - | 1 Core, 8-Bit | No | -- | -- | -- | -- | -- | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE1402 NTE ELECT | In Stock | - | - | - | - | NO | - | - | - | - | 24 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | -- | NTE Electronics | NTE1402 | - | - | - | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | - | , | RECTANGULAR | IN-LINE | - | Contact Manufacturer | DIP | - | - | 5.69 | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | 24 | R-PDIP-T24 | - | - | - | Not Qualified | - | - | - | - | - | - | 7.2 V | COMMERCIAL EXTENDED | 4.8 V | - | - | - | - | - | - | - | 80 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE4012B NTE ELECT | In Stock | - | - | - | - | NO | - | - | - | - | 14 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | -- | NTE Electronics | NTE4012B | - | - | - | - | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | NOT SPECIFIED | 2.17 | - | Yes | 5 V | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | R-PDIP-T14 | - | - | - | - | - | - | - | - | - | - | 18 V | MILITARY | 3 V | - | - | - | - | - | - | - | - | - | 4000/14000/40000 | - | - | - | - | 4 | - | 5.08 mm | - | - | NAND GATE | - | 300 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | 7.62 mm | - | - | - | - | ||
![]() NTE74123 NTE ELECT | In Stock | - | - | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | -- | NTE Electronics Inc | NTE74123 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | - | 5.69 | - | - | 5 V | - | - | - | * | - | Active | - | - | - | - | - | - | - | LG_MAX | 8542.39.00.01 | - | - | - | TTL | - | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | R-PDIP-T16 | - | - | - | - | - | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | - | - | TTL/H/L | - | - | - | - | - | - | 5.08 mm | - | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | 40 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 22 mm | 7.62 mm | - | - | - | - | ||
![]() NTE4029B NTE ELECT | In Stock | - | - | - | - | NO | - | - | - | - | 16 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | -- | NTE Electronics | NTE4029B | - | - | - | - | - | - | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | NOT SPECIFIED | 2.12 | - | Yes | 5 V | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | R-XDIP-T16 | - | - | - | - | - | - | - | - | - | - | 18 V | MILITARY | 3 V | - | - | - | - | - | 4 | - | - | - | 4000/14000/40000 | - | - | - | - | - | - | 5.08 mm | - | - | BINARY COUNTER | POSITIVE EDGE | 400 ns | - | - | 5 MHz | - | BIDIRECTIONAL | - | - | - | - | - | - | - | YES | - | - | SYNCHRONOUS | - | - | - | - | 22 mm | 7.62 mm | - | - | - | - | ||
![]() NTE1026 NTE ELECT | In Stock | - | - | - | - | NO | - | - | - | - | 9 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | -- | NTE Electronics | NTE1026 | - | - | -20 V | - | - | - | 80 °C | -20 °C | UNSPECIFIED | ZIP | ZIP, | RECTANGULAR | IN-LINE | - | Active | - | - | - | 5.79 | - | - | - | - | - | - | * | - | Active | - | EAR99 | - | - | - | - | - | - | 8542.33.00.01 | - | Buffer Amplifier | - | HYBRID | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | R-XZIP-T9 | - | - | - | - | - | - | - | - | - | - | - | COMMERCIAL EXTENDED | - | - | - | - | - | - | - | - | - | - | - | BUFFER | - | - | - | - | - | 10.6 mm | -15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.5 mm | 4 mm | - | - | - | - | ||
![]() NTE15005 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | -- | NTE Electronics | NTE15005 | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 2.12 | - | - | - | - | - | - | * | - | Active | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE743 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE743 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE711 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | NTE711 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P100CBK Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hubbell | P100CBK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTE7450 NTE ELECT | In Stock | - | - | - | - | NO | - | - | - | 7.257478 g | 14 | - | - | - | - | - | - | - | NTE ELECTRONICS INC | - | - | NTE Electronics | NTE7450 | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | - | Active | - | - | - | 5.74 | Non-Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | LG_MAX | - | - | - | - | TTL | - | DUAL | THROUGH-HOLE | - | 2 | - | 2.54 mm | - | - | - | unknown | - | - | - | - | - | - | - | - | R-PDIP-T14 | - | - | - | - | - | - | - | - | - | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | - | - | - | - | - | - | - | TTL/H/L | - | - | - | - | 4 | - | 5.08 mm | - | - | AND-OR-INVERT GATE | - | 22 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | 152.4 mm | 76.2 mm | - | - | - | - |