- Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Type
- Series
- Size / Dimension
- Packaging
- Voltage
- Package
- Mfr
- Product Status
- RoHS
- Operating Temperature
Attribute column
Categories
Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | For Use With/Related Products | Frequency-Max | Manufacturer | Manufacturer Part Number | Mfr | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Technology | Voltage - Supply | Frequency | Frequency Stability | Base Part Number | Output | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Number of Circuits | Load Capacitance | Operating Mode | Number of Resistors | Frequency Tolerance | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Circuit Type | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Power Per Element | Drain to Source Voltage (Vdss) | Vgs (Max) | Input | Bidirectional Channels | Ratio - Input:Output | Capacitance @ Frequency | PLL | Differential - Input:Output | Contents | Absolute Pull Range (APR) | Divider/Multiplier | Resistor-Ratio-Drift | FET Feature | Resistance (Ohms) | Resistor Matching Ratio | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOS-S Mersen | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | SIT9375 | - | - | - | - | Mersen, formerly Ferraz Shawmu | AOS-S | SiTime | Tape & Reel (TR) | - | Active | -40°C ~ 105°C | - | SiT9375 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V | 644.53125 MHz | ±50ppm | - | HCSL | Enable/Disable | MEMS | 38mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() SB5543096TG Cooper | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Cooper B-Line | 79903802602 | SiTime | Strip | - | Active | -20°C ~ 70°C | - | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | 3.3V | 48 MHz | ±20ppm | - | HCMOS, LVCMOS | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() SB5547096TG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903802620 | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB5549096TG Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903802632 | KYOCERA AVX | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBTCTRS24BK Cooper | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Hubbell | HBTCTRS24BK | RCD Components | Tape & Reel (TR) | - | Active | -55°C ~ 235°C | - | RSF | 0.213 Dia x 0.591 L (5.40mm x 15.00mm) | ±5% | - | 2 | ±100ppm/°C | - | 2 kOhms | Metal Oxide Film | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ||
![]() HBTCTRS4BK Cooper | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | RS73G2ART | - | - | - | - | Hubbell | HBTCTRS4BK | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | -55°C ~ 155°C | - | RS73-RT | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | - | 2 | ±50ppm/°C | - | 3.6 MOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.023 (0.60mm) | AEC-Q200 | ||
![]() PSGS4MRJ45S4413-40M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | Turck | UX06468 | Glenair | Retail Package | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSSXRSSD443-6M TURCK | In Stock | - | - | - | - | - | - | - | - | - | EEPROM, FPGA, PLD | - | Turck | UX06552 | AMD | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | Programmer (In-Circuit/In-System) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | ||
![]() SB5641024TG Cooper | In Stock | - | - | - | 1206 (3216 Metric) | - | 1206 | RK73G2B | - | - | - | - | Cooper B-Line | 79903817578 | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | - | RK73G-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.5% | - | 2 | ±50ppm/°C | - | 37.4 Ohms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | 0.028 (0.70mm) | AEC-Q200 | ||
![]() SB5641048TG Cooper | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | RN73R2A | - | - | - | - | Cooper B-Line | 79903817583 | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | -55°C ~ 155°C | - | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | ±50ppm/°C | - | 365 Ohms | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | AEC-Q200 | ||
![]() 10166A Cooper | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Cooper | 78205109124 | Suntsu Electronics, Inc. | Bulk | - | Active | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 40 MHz | ±50ppm | - | - | - | - | - | 40 Ohms | - | - | - | 22pF | Fundamental | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | ||
![]() SB571HRC3X084FB Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cooper | 79903828529 | Panduit Corp | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101946 Brady Corporation | In Stock | - | - | - | Axial | - | Axial | - | - | - | - | - | Brady | 101946 | Vishay Dale | Tape & Reel (TR) | - | Obsolete | -55°C ~ 150°C | - | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±0.5% | - | 2 | ±50ppm/°C | - | 6 MOhms | Metal Oxide Film | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, High Voltage, Safety | - | - | ||
![]() HBTINSM18 Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBTINSM18 | Honeywell Sensing and Productivity Solutions | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBTLB8WHT Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBTLB8WHT | Vishay Sfernice | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBTLC Cooper | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | HBTLC | Panduit Corp | Bulk | - | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT850T-240/U Honeywell | In Stock | - | - | Through Hole | Radial - 3 Leads | 3 | - | - | - | - | - | - | Honeywell | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Bulk | - | Active | -55°C ~ 125°C | - | 300144 | 0.295 L x 0.100 W (7.49mm x 2.54mm) | ±0.1% | - | - | ±2ppm/°C | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Voltage Divider | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | ±0.5ppm/°C | - | 8k, 16k | ±0.05% | - | 0.320 (8.13mm) | - | ||
![]() HBTNSCLGS16BK Cooper | In Stock | - | - | Surface Mount | DO-214AA (SMB) | - | - | - | - | - | - | - | Hubbell | HBTNSCLGS16BK | Meritek | Tape & Reel (TR) | - | Active | -55°C ~ 150°C | - | SMBJ | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64.4V | 600W | 6.41A | 93.6V | 58V | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKGS4MRJ45S4413-3M TURCK | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | - | SOT-227B | - | 48A (Tc) | 20V | - | - | Turck | UX01871 | - | - | -- | - | -40°C ~ 175°C (TJ) | - | -- | - | - | Active | - | - | - | - | - | - | - | SiC (Silicon Carbide Junction Transistor) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 52 mOhm @ 40A, 20V | 2.8V @ 10mA | - | 1895pF @ 1000V | 115nC @ 20V | - | 1200V | +20V, -5V | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() SB2528A Cooper | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | - | 500MHz | Cooper B-Line | 79903802126 | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | Clock Generator | - | - | - | - | - | 3.135 V ~ 3.6 V | - | - | IDT5V9885 | LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | - | 2:8 | - | Yes with Bypass | No/Yes | - | - | Yes/Yes | - | - | - | - | - | - | - |