- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Braid diameter | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Closing system | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 336.064.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-40 | 30m | ||
![]() 336.606.8 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 8...15mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | - | temperature | - | braid | - | TJ-06 | 120m | ||
![]() 336.038.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-24 | 30m | ||
![]() 336.835.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-22 | 30m | ||
![]() 336.076.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-48 | 30m | ||
![]() 336.604.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 5...10mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | - | temperature | - | braid | - | TJ-04 | 15m | ||
![]() 336.032.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-20 | 30m | ||
![]() 336.589.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | - | halogen free | low smoke density | RoHS compliant | Velcro fastening | ASTM E84.84A | MIL-I-24244 | - | silicone caoutchouc | temperature | - | braid | incised | - | 15m | ||
![]() 336.095.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-60 | 30m | ||
![]() 336.057.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-36 | 30m | ||
![]() 336.025.0 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-16 | 1m | ||
![]() 336.044.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-28 | 30m | ||
![]() 336.032.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-20 | 15m | ||
![]() 320.026.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 120mm | black | - | wires protection against damage | flexible | - | RoHS compliant | - | NEN-EN-IEC 61386 | - | 10m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 326.020.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 90mm | - | - | wires protection against damage | flexible | - | RoHS compliant | - | - | - | 10m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.051.0 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-32 | 1m | ||
![]() 336.810.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-06 | 30m | ||
![]() 336.870.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-44 | 30m | ||
![]() 336.899.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-80 | 30m | ||
![]() 336.019.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-12 | 30m |