- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Braid diameter | Cable accessories application | Cable accessories features | Cable accessories features1 | Certificates | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Version | Size | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 336.041.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | DIN 5510-2 | UNI CEI 11170-3 | - | silicone caoutchouc | temperature | ANACONDA SEALTITE | insulating tube | - | HJ-26 | 30m | ||
![]() 331.035.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | black | - | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | 60m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.899.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | - | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | braid | - | HJ-I-80 | 15m | ||
![]() 107.716.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 55mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 107.712.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 45mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 107.710.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 37mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 335.250.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 210mm | blue | - | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | 15m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 336.825.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-16 | 30m | ||
![]() 336.832.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-20 | 30m | ||
![]() 336.644.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 50...125mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | temperature | - | braid | - | TJ-44 | 30m | ||
![]() 336.622.8 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 30...65mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | temperature | - | braid | - | TJ-22 | 45m | ||
![]() 336.841.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-26 | 30m | ||
![]() 107.726.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 95mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 30m | ||
![]() 336.876.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | red | - | protective tube | halogen free | low smoke density | RoHS compliant | - | - | - | silicone caoutchouc | temperature | - | insulating tube | - | HJ-I-48 | 30m | ||
![]() 336.606.1 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 8...15mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | temperature | - | braid | - | TJ-06 | 15m | ||
![]() 326.035.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 135mm | - | - | wires protection against damage | flexible | - | RoHS compliant | - | - | 60m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 331.016.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | black | - | wires protection against damage | flexible | low smoke density | RoHS compliant | - | - | 150m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | - | - | ||
![]() 600.016.2 ANAMET EUROPE | In Stock | - | - | stainless steel | 75mm | - | - | wires protection against damage | - | - | RoHS compliant | - | - | - | - | temperature | - | protective tube | - | - | 30m | ||
![]() 336.606.3 ANAMET EUROPE | In Stock | - | - | fiberglass | - | gold | 8...15mm | protective tube | braided sleeving with acrylic coating | low smoke density | RoHS compliant | - | - | - | - | temperature | - | braid | - | TJ-06 | 30m | ||
![]() 107.740.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 165mm | - | - | wires protection against damage | EMI protection | flexible | RoHS compliant | - | - | - | stainless steel | - | - | protective tube | EMC | - | 15m |