- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Body colour | Cable accessories application | Cable accessories application1 | Cable accessories features | Cable accessories features1 | Certificates | Conform to the norm | Conform to the norm1 | Package contents | Plating material | Resistance to1 | Trade name | Type of cable accessories | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 333.026.3 ANAMET EUROPE | In Stock | - | - | stainless steel | 120mm | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 326.016.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | 10m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 333.006.1 ANAMET EUROPE | In Stock | - | - | stainless steel | 40mm | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 359.040.0 ANAMET EUROPE | In Stock | - | - | PVC | 255mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | FDA CFR 21 | NSF 51 | 15m | PVC | - | ANACONDA SEALTITE | protective tube | - | ||
![]() 333.010.3 ANAMET EUROPE | In Stock | - | - | stainless steel | 50mm | - | wires protection against damage | - | flexible | low smoke density | RoHS compliant | NF F 16-101 | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 331.010.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 10m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 331.010.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 30m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 326.016.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 75mm | - | wires protection against damage | - | flexible | - | RoHS compliant | - | - | 150m | TPE | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 320.012.3 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | wires protection against damage | - | flexible | - | RoHS compliant | NEN-EN-IEC 61386 | - | 10m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 331.012.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 250m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 320.006.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 40mm | black | wires protection against damage | - | flexible | - | RoHS compliant | NEN-EN-IEC 61386 | - | 50m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 359.016.0 ANAMET EUROPE | In Stock | - | - | PVC | 100mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | FDA CFR 21 | NSF 51 | 30m | PVC | - | ANACONDA SEALTITE | protective tube | - | ||
![]() 374.016.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 45mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | EN 45545-2 | R23 | 25m | PVC | temperature | - | protective tube | - | ||
![]() 370.020.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 50mm | - | railway industry | wires protection against damage | flexible | low smoke density | RoHS compliant | EN 45545-2 | R23 | 50m | without coating | temperature | - | protective tube | - | ||
![]() 359.020.0 ANAMET EUROPE | In Stock | - | - | PVC | 130mm | blue | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | FDA CFR 21 | NSF 51 | 30m | PVC | - | ANACONDA SEALTITE | protective tube | - | ||
![]() 371.012.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 37mm | - | - | - | flexible | - | RoHS compliant | - | - | 25m | PVC | moisture | - | protective tube | - | ||
![]() 371.040.2 ANAMET EUROPE | In Stock | - | - | galvanised steel | 115mm | - | - | - | flexible | - | RoHS compliant | - | - | 25m | PVC | moisture | - | protective tube | - | ||
![]() 320.035.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 150mm | black | wires protection against damage | - | flexible | - | RoHS compliant | NEN-EN-IEC 61386 | - | 60m | PVC | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 331.040.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 165mm | black | wires protection against damage | - | flexible | low smoke density | RoHS compliant | - | - | 15m | TPU | UV rays | ANACONDA SEALTITE | protective tube | - | ||
![]() 300.050.0 ANAMET EUROPE | In Stock | - | - | PVC | 310mm | grey | easily cleaned | wires protection against damage | flexible | - | RoHS compliant | CSA C22.2 | UL 1660 type B | - | PVC | - | ANACONDA SEALTITE | protective tube | 15m |