- Manufacturer
- Material
- Length
- Factory Pack QuantityFactory Pack Quantity
- Type
- Certificates
- RoHS
- Type of cable accessories
- Product
- Color
- Cable accessories application
- Cable accessories features
- Resistance to1
Attribute column
Categories
Mounting Brackets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bending radius | Braid diameter | Cable accessories application | Cable accessories application1 | Cable accessories features | Cable accessories features1 | Certificates | Conform to the norm | Conform to the norm1 | Kind of package | Package contents | Plating material | Resistance to1 | Type of cable accessories | Version | Version1 | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | polyester | - | 19mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | incised | rolled | 25m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 25mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | incised | rolled | 25m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 5...11 nom. 16mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | - | - | 100m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 25mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | incised | rolled | 25m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 8...17 nom. 12mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | - | - | 50m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 20...40 nom. 30mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | - | - | 25m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 40...66 nom. 50mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | - | - | 25m | ||
Tiny WHSL | In Stock | - | - | polyester | - | 20...40 nom. 30mm | binding cables into bundles | wires protection against damage | - | - | RoHS compliant | - | - | reel | - | - | - | braid | - | - | 25m | ||
Tiny WHSL | In Stock | - | - | polyamide | 35mm | - | - | - | flexible | wires protection against damage | RoHS compliant | - | - | - | 10m | - | - | protective tube | - | - | - | ||
Tiny WHSL | In Stock | - | - | polyamide | 25mm | - | - | - | flexible | wires protection against damage | RoHS compliant | - | - | - | 10m | - | - | protective tube | - | - | - | ||
Tiny WHSL | In Stock | - | - | polyamide | 45mm | - | - | - | flexible | wires protection against damage | RoHS compliant | - | - | - | 10m | - | - | protective tube | - | - | - | ||
Tiny WHSL | In Stock | - | - | polyamide | 40mm | - | - | - | flexible | wires protection against damage | RoHS compliant | - | - | - | 10m | - | - | protective tube | - | - | - | ||
![]() 170-01311 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 60mm | protective tube | - | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | - | - | ||
![]() 170-01315 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 125mm | protective tube | - | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | - | - | ||
![]() 170-01306 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 31mm | protective tube | - | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | - | - | ||
![]() 170-01310 HELLERMANNTYTON | In Stock | - | - | polyamide | - | 57mm | protective tube | - | halogen free | wires protection against damage | RoHS compliant | PN EN 1299 | PN EN ISO 3457 | - | 50m | - | - | braid | - | - | - | ||
![]() 302.612.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 30mm | - | - | - | flexible | - | RoHS compliant | - | - | - | 50m | - | - | protective tube | - | - | - | ||
![]() 302.625.5 ANAMET EUROPE | In Stock | - | - | galvanised steel | 60mm | - | - | - | flexible | - | RoHS compliant | - | - | - | 50m | - | - | protective tube | - | - | - | ||
![]() 302.016.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 45mm | - | - | - | - | - | RoHS compliant | - | - | - | 10m | PVC | moisture | protective tube | - | - | - | ||
![]() 302.020.1 ANAMET EUROPE | In Stock | - | - | galvanised steel | 80mm | - | - | - | - | - | RoHS compliant | - | - | - | 10m | PVC | moisture | protective tube | - | - | - |