- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLPA125-625-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Nylon | - | - | 2002 | Richco, SLPA125 | Active | Not Applicable | Snap Lock Pin | Natural | 0.125 (3.18mm) 1/8 | - | 0.203 (5.16mm) 13/64 | 0.781 19.84mm | 0.625 (15.88mm) 5/8 | 0.120 (3.05mm) | - | 15.9mm | - | 0.047 1.19mm 3/64 | - | RoHS Compliant | - | Lead Free | ||
![]() NR1-M Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Rivet | Nylon | 453.59237g | Nylon | 2005 | NR1 | Active | Not Applicable | Push Rivet | Natural | 0.187 (4.75mm) 3/16 | 11 mm | 0.435 (11.05mm) | 0.370 9.40mm | 0.156 ~ 0.187 (3.96mm ~ 4.75mm) | - | Requires Installation Tool | 11.2mm | - | 0.070 1.78mm | - | ROHS3 Compliant | - | - | ||
![]() SR-2048W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.189 4.80mm | 0.114 ~ 0.142 (2.90mm ~ 3.61mm) | 0.079 (2.01mm) | - | 5.5mm | 3.6068mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MB-5-156 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Nylon | - | - | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.156 (3.96mm) 5/32 | - | 0.390 (9.91mm) | - | 0.156 ~ 0.219 (3.96mm ~ 5.56mm) 5/32 ~ 7/32 | - | - | - | 5.5626mm | 0.188 4.78mm 3/16 | - | RoHS Compliant | - | Lead Free | ||
![]() PPR-93-7B Essentra Components | In Stock | - | Datasheet | 6 Weeks | Rivet | Nylon | - | - | 2009 | Richco, PPR | Active | Not Applicable | Push Rivet | Black | 0.197 (5.00mm) | - | 0.280 (7.11mm) | 0.291 7.39mm | 0.059 ~ 0.197 (1.50mm ~ 5.00mm) | - | Requires Installation Tool | 8mm | 5.0038mm | 0.079 2.01mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRH-3555 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Nylon | - | - | 2002 | Richco, SRH | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.236 (5.99mm) | 0.390 9.91mm | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | 0.138 (3.51mm) | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | - | ||
![]() SRP-3055 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Polysulfone | - | - | 2002 | Richco, SRP | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.250 (6.35mm) 1/4 | 0.220 5.59mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.120 (3.05mm) | Heat Resistant | 6.1mm | 3.5052mm | 0.060 1.52mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRT-3055B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Nylon | - | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.394 (10.01mm) | 0.260 6.60mm | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | 0.118 (3.00mm) | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SR-2648W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.189 4.80mm | 0.106 ~ 0.142 (2.69mm ~ 3.61mm) | 0.102 (2.59mm) | - | 7.5mm | 3.6068mm | 0.055 1.40mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-2632W Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.126 3.20mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.102 (2.59mm) | - | 5.9mm | 2.0066mm | 0.055 1.40mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-4100W Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | Nylon | - | - | 2007 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | White | 0.163 (4.14mm) | 8 mm | 0.315 (8.00mm) | 0.394 10.01mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.158 (4.01mm) | - | 12.8mm | 8.509mm | 0.071 1.80mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLP125-187-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Nylon | - | - | 2007 | Richco, SLP125 | Active | Not Applicable | Snap Lock Pin | Natural | 0.125 (3.18mm) 1/8 | - | 0.200 (5.08mm) | 0.267 6.78mm | 0.187 (4.75mm) 3/16 | 0.120 (3.05mm) | - | - | 4.7498mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() SRT-4070B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.163 (4.14mm) | - | 0.472 (11.99mm) | 0.280 7.11mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.157 (3.99mm) | - | 11.2mm | - | 0.315 8.00mm | - | RoHS Compliant | - | Lead Free | ||
![]() SLP-1-245-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Nylon | - | - | 2007 | Richco, SLP-1 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.325 8.26mm | 0.245 (6.22mm) | 0.090 (2.29mm) | - | - | 6.223mm | 0.051 1.30mm | - | RoHS Compliant | - | - | ||
![]() SLP-2-221-01 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | Nylon | - | - | 2007 | Richco, SLP-2 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.290 7.37mm | 0.220 (5.59mm) | 0.090 (2.29mm) | - | - | 5.588mm | 0.051 1.30mm | - | RoHS Compliant | - | - | ||
![]() SRVO-5045B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.180 4.57mm | 0.059 ~ 0.098 (1.50mm ~ 2.49mm) | 0.197 (5.00mm) | Flame Retardant | 6.6mm | 2.4892mm | 0.087 2.21mm | - | RoHS Compliant | - | Lead Free | ||
![]() SLP-2-638-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Nylon | - | - | 2007 | Richco, SLP-2 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.708 17.98mm | 0.638 (16.21mm) | 0.090 (2.29mm) | - | - | 16.2052mm | 0.051 1.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-5085B Essentra Components | In Stock | - | Datasheet | 15 Weeks | Rivet | Nylon | - | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.330 8.38mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.197 (5.00mm) | Flame Retardant | 10.5mm | 6.5024mm | 0.087 2.21mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRVO-5055B Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | - | 0.354 (8.99mm) | 0.220 5.59mm | 0.098 ~ 0.138 (2.50mm ~ 3.51mm) | 0.197 (5.00mm) | Flame Retardant | 6.6mm | 3.5052mm | 0.087 2.21mm | - | RoHS Compliant | - | Lead Free | ||
![]() SRHR-3545 Essentra Components | In Stock | - | Datasheet | 16 Weeks | Rivet | Nylon | - | - | 2010 | Richco, SRHR | Active | Not Applicable | Snap Rivet | Tan | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.177 4.50mm | 0.087 ~ 0.122 (2.21mm ~ 3.10mm) | 0.138 (3.51mm) | Heat Resistant | 6.1mm | 3.0988mm | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | Lead Free |