- Manufacturer
- Series
- Material
- Type
- RoHS
- Color
- Length
- Manufacturer
- Product Type
- Subcategory
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Categories
Rivets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Contact Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Hole Diameter | Outside Diameter | Head Diameter | Rivet Length | Grip Range | Rivet Diameter | Features | Length | Diameter - Inside | Panel Thickness | Head Height | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRT-3045B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | - | Nylon | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.394 (10.01mm) | 0.260 6.60mm | 0.079 ~ 0.118 (2.01mm ~ 3.00mm) | 0.118 (3.00mm) | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SRH-3055 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | - | Nylon | - | 2002 | Richco, SRH | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.260 6.60mm | 0.118 ~ 0.157 (3.00mm ~ 4.00mm) | 0.118 (3.00mm) | - | 6.6mm | - | - | 0.039 0.99mm | - | RoHS Compliant | - | Lead Free | ||
![]() SR-5065W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.256 6.50mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.197 (5.00mm) | - | 8.5mm | - | 4.4958mm | 0.087 2.21mm | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SRH-3535 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2002 | Richco, SRH | Active | 1 (Unlimited) | Snap Rivet | - | 0.144 (3.66mm) | - | 0.252 (6.40mm) | 0.140 3.56mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.138 (3.51mm) | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3100W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.394 10.01mm | 0.295 ~ 0.335 (7.49mm ~ 8.51mm) | 0.118 (3.00mm) | - | 12.6mm | - | 8.509mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-3065W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | 197 | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.260 6.60mm | 0.157 ~ 0.197 (3.99mm ~ 5.00mm) | 0.118 (3.00mm) | - | 7.1mm | - | 5.0038mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRH-3560 Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | - | - | Nylon | - | 2002 | Richco, SRH | Active | Not Applicable | Snap Rivet | Black | 0.144 (3.66mm) | - | 0.236 (5.99mm) | 0.390 9.91mm | 0.138 ~ 0.177 (3.51mm ~ 4.50mm) | 0.138 (3.51mm) | - | - | - | - | 0.039 0.99mm | - | RoHS Compliant | - | - | ||
![]() SR-2048B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.085 (2.16mm) | 4.2 mm | 0.165 (4.19mm) | 0.189 4.80mm | 0.114 ~ 0.142 (2.90mm ~ 3.61mm) | 0.079 (2.01mm) | - | 5.5mm | - | 3.6068mm | 0.047 1.19mm 3/64 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SRT-3065B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2005 | Richco, SRT | Active | Not Applicable | Snap Rivet | Black | 0.124 (3.15mm) | - | 0.394 (10.01mm) | 0.350 8.89mm | 0.157 ~ 0.197 (3.99mm ~ 5.00mm) | 0.118 (3.00mm) | - | - | - | - | 0.315 8.00mm | - | RoHS Compliant | - | - | ||
![]() SLP100-307-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | - | - | Nylon | - | 2007 | Richco, SLP100 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.387 9.83mm | 0.307 (7.80mm) | 0.090 (2.29mm) | - | 7.8mm | - | 7.7978mm | 0.051 1.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() SR-5085B Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.335 8.50mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.197 (5.00mm) | - | 10.5mm | - | 6.5024mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 44 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Brass, Tin Plated | Brass | - | - | Active | 1 (Unlimited) | Eyelets | - | 0.125 (3.18mm) 1/8 | - | 0.200 (5.08mm) | 0.125 3.18mm 1/8 | - | 0.121 (3.07mm) | Requires Installation Tool | 3.17mm | 2.59 mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SR-3035W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | - | - | Nylon | - | 2009 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | - | 0.252 (6.40mm) | 0.138 3.51mm | 0.039 ~ 0.079 (0.99mm ~ 2.01mm) | 0.118 (3.00mm) | - | - | - | - | 0.063 1.60mm 1/16 | - | RoHS Compliant | - | - | ||
![]() SR-4090W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | - | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.163 (4.14mm) | - | 0.315 (8.00mm) | 0.354 9.00mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.158 (4.01mm) | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | - | - | ||
![]() SR-5095B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Panel | - | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | Black | 0.203 (5.16mm) | 9 mm | 0.354 (8.99mm) | 0.374 9.50mm | 0.256 ~ 0.295 (6.50mm ~ 7.49mm) | 0.197 (5.00mm) | - | 10.5mm | - | 7.493mm | 0.087 2.21mm | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SLP-1-638-01 Essentra Components | In Stock | - | Datasheet | 3 Weeks | - | Base | - | Nylon | - | 2007 | Richco, SLP-1 | Active | Not Applicable | Snap Lock Pin | Natural | 0.098 (2.49mm) | - | 0.210 (5.33mm) | 0.718 18.24mm | 0.638 (16.21mm) | 0.090 (2.29mm) | - | - | - | 16.2052mm | 0.051 1.30mm | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3080W Essentra Components | In Stock | - | Datasheet | 15 Weeks | - | Rivet | 315 | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.124 (3.15mm) | 6.4 mm | 0.252 (6.40mm) | 0.315 8.00mm | 0.217 ~ 0.256 (5.51mm ~ 6.50mm) | 0.118 (3.00mm) | - | 10.6mm | - | 6.5024mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MB-7-187 Essentra Components | In Stock | - | Datasheet | 2 Weeks | - | - | - | Nylon | - | 2008 | Richco, MB | Active | Not Applicable | Mounting Button | Natural | 0.187 (4.75mm) 3/16 | - | 0.484 (12.29mm) 31/64 | - | 0.219 ~ 0.281 (5.56mm ~ 7.14mm) 7/32 ~ 9/32 | - | - | - | - | - | 0.188 4.78mm 3/16 | - | RoHS Compliant | - | Lead Free | ||
![]() SR-3570W Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | 217 | Nylon | - | 2007 | Richco, SR | Active | Not Applicable | Snap Rivet | White | 0.144 (3.66mm) | 6.4 mm | 0.252 (6.40mm) | 0.276 7.01mm | 0.177 ~ 0.217 (4.50mm ~ 5.51mm) | 0.138 (3.51mm) | - | 10.6mm | - | 5.5118mm | 0.063 1.60mm 1/16 | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() SR-2664B Essentra Components | In Stock | - | Datasheet | 16 Weeks | - | Rivet | - | Nylon | - | 2009 | Richco, SR | Active | 1 (Unlimited) | Snap Rivet | Black | 0.108 (2.74mm) | 5 mm | 0.197 (5.00mm) | 0.252 6.40mm | 0.169 ~ 0.205 (4.29mm ~ 5.21mm) | 0.102 (2.59mm) | - | 9.2mm | - | 5.207mm | 0.055 1.40mm | No SVHC | RoHS Compliant | - | - |